Adjustable Speed Controls

11 Results
Adjustable Double Acting Rate Controls -- ADA 505
from Enidine Inc.

Enidine Inc. Rate Controls are used to regulate the speed or time required for a mechanism to move from one position to another. They use proven technology to enhance performance in a variety of product applications. Rate controls are typically used to control pneumatic cylinders, linear slides,... [See More]

  • Mechanism: Hydraulic
  • Stroke: 2
  • Action: Compression (optional feature); Extension (optional feature); DoubleActing
  • Maximum Force: 450
Seat Recline Controller -- UL06
from Enidine Inc.

Enidine Inc. Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line. Hydraulic Tow Bar Snubbers manage the acceleration and... [See More]

  • Mechanism: Hydraulic
  • Stroke: 1.12
  • Action: DoubleActing
  • Minimum Force: 3200
Izmac Rate Control Adjustable Double Dial -- IRAD30-100
from IZMAC Co., Ltd.

IRAD provides stable and accurate single directional/bi-directional speed control for the object when it moves from one position to another. This product is designed to set precise adjustment dial in 12 steps according to the user's application conditions. With speed control, you can significantly... [See More]

  • Stroke: 3.94
  • Maximum Force: 674
  • Minimum Force: 584
  • Cylinder Diameter: 1.25
Speed Regulator
from DEPRAG, Inc.

A speed regulator is suitable for all applications where a constant speed at changing loads is needed. Universal usability because of free parameter-setting. Large speed-range up to 80,000 rpm. High-resolution and accurate control. Universal usability because of free parameter-setting. Universal... [See More]

  • Mechanism: Air
  • Features: Adjustable
Kinechek Cushion-Start 1/2" -- 1102-31-1/2
from Deschner Corporation

The CUSHION-START KINECHEK is a combination shock absorber and hydraulic check. The impact absorbing feature called "CUSHION-START" is a safeguard for those applications where a fast moving load exerts an impact force beyond the capacity of the Kinechek. Approximately 25% of the beginning of the... [See More]

  • Mechanism: Hydraulic
  • Stroke: 0.5000
  • Action: Compression
  • Minimum Force: 5
Izmac Speed Control Adjustable Absorber -- ISAA24-13B
from IZMAC Co., Ltd.

ISAA is an absorption function added product that absorbs the initial collision of the existing product, in addition to the capability of precise speed control according to the control range, it is possible to control the constant speed of various weights according to the stroke, so it protects the... [See More]

  • Stroke: 0.5118
  • Maximum Force: 674
  • Minimum Force: 22.48
  • Cylinder Diameter: 0.9370
Kinechek Mini-K 1/2" Extra Fast -- 3021-19-1/2
from Deschner Corporation

The smallest in the line, offer the advantages of precise hydraulic feed control in an extremely small size. Leakproof and fully adjustable, MINI K Kinecheks are available in ½ inch, 1 inch,1 ¼ and 1 ½ inch stroke lengths with a maximum capacity of 400 lbs. Mini K's are often used to control the... [See More]

  • Mechanism: Hydraulic
  • Stroke: 0.5000
  • Action: Compression
  • Minimum Force: 2.5
Kinechek Skipchek 1/2" -- 1002S-31-1/2
from Deschner Corporation

SLIMLINE KINECHEKS can be provided with a SKIPCHEK feature in 1/2 inch, 1 inch, 2 inch and 3 inch stroke models. The fast feed (skip) interval reduces machining times when it is desired to line drill tubular sections, clevis parts etc. The skip feature is accomplished by adding a "by-pass" flow... [See More]

  • Mechanism: Hydraulic
  • Stroke: 0.5000
  • Action: Compression
  • Minimum Force: 5
Kinechek Slimline 1" Slow Return -- 1302B-31-1
from Deschner Corporation

The SLOW RETURN KINECHEK will control the speed of a load pushing on the plunger rod exactly the same as a regular KINECHEK. However, the automatic return action of the plunger rod is slowed by a fixed restricting orifice added to the unit's internal flow passages. The time required for the plunger... [See More]

  • Mechanism: Hydraulic
  • Stroke: 1
  • Action: Compression
  • Minimum Force: 5
Kinechek Slimline 1/2" Extra Fast -- 1001-31-1/2
from Deschner Corporation

The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described... [See More]

  • Mechanism: Hydraulic
  • Stroke: 0.5000
  • Action: Compression
  • Minimum Force: 5
Kinechek Super-K 4" Extra Fast -- 5001-31-4
from Deschner Corporation

SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines. [See More]

  • Mechanism: Hydraulic
  • Stroke: 4
  • Action: Compression
  • Minimum Force: 5