Double Acting Speed Controls

2 Results
Adjustable Double Acting Rate Controls -- ADA 505
from Enidine Inc.

Enidine Inc. Rate Controls are used to regulate the speed or time required for a mechanism to move from one position to another. They use proven technology to enhance performance in a variety of product applications. Rate controls are typically used to control pneumatic cylinders, linear slides,... [See More]

  • Mechanism: Hydraulic
  • Stroke: 2
  • Action: Compression (optional feature); Extension (optional feature); DoubleActing
  • Maximum Force: 450
Seat Recline Controller -- UL06
from Enidine Inc.

Enidine Inc. Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line. Hydraulic Tow Bar Snubbers manage the acceleration and... [See More]

  • Mechanism: Hydraulic
  • Stroke: 1.12
  • Action: DoubleActing
  • Minimum Force: 3200