Sterilizable Parts Feeders

3 Results
dry ingredient mandrel dispensing unit, tna quik-coat ® MD 5 -- QC2-MD24
from TNA Solutions Pty. Ltd.

tna quik-coat ® MD 5 is the ultimate mandrel dispensing unit that applies a variety of free flowing ingredients consistently onto the top of products passing underneath. The tna quik-coat ® MD 5 is custom configured for width and ingredients. Cantilevered for easy removal for maintenance... [See More]

  • Configuration: Bowl and Drive
  • Features: Sterilizable
  • Bowl Capacity: 976
Bowl Feeder System -- 10" Bowl
from Design Tool, Inc.

Design Tool Inc. bowl feeder systems are available in a wide variety of configurations to meet customer needs. Standard bowl sizes include 10, 12, 18, and 24 inch diameters and are offered in aluminum, coated aluminum, and stainless steel construction. The size of the bowl is determined by the... [See More]

  • Parts Fed: Screw, Parts
  • Feeder Type: Vibratory Bowl Feeder
  • Configuration: Bowl Only; Drive Only; Bowl and Drive
  • Bowl Diameter: 10
dry ingredient roller dispensing unit, tna quik-coat ® RD 5 -- QC2-RD24
from TNA Solutions Pty. Ltd.

tna quik-coat ® RD 5 is an innovatively designed roller dispenser for free flowing granular ingredients, such as salt or seeds. The tna quik-coat ® RD 5 has a grooved roller that ensures a consistent application of the ingredient cross band up to 1500 mm (59 ”). The roller and hopper... [See More]

  • Configuration: Bowl and Drive
  • Features: Sterilizable
  • Bowl Capacity: 2380