Couples to a Machine Tool Parts Feeders

13 Results
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI 4000
from Design Tool, Inc.

Design Tool Inc. offers Automatic Presenter Systems for screws, bolts, nuts, and pins. These systems are typically used for fasteners that cannot be blown to automatic screwfeeding equipment due to the fastener design, or for locations that do not have room for automatic feed screwdrivers. These... [See More]

  • Parts Fed: Screws, Bolts, Nuts, Pins
  • Feeder Type: Sword; Vibratory Bowl Feeder
  • Configuration: Bowl Only; Drive Only; Bowl and Drive
  • Bowl Diameter: 6 to 18
Bowl Fasteners Feeder -- ZEB
from Weber Screwdriving Systems, Inc.

Abrasion-resistant surfaces. The bowl feeder ZEB is suitable for sorting, buffering and transport of various small parts and fasteners. Screws, nuts, pins, washers, caps and special elements are fed gently from the hopper to the screwdriving spindle thanks to abrasion-resistant surfaces of the... [See More]

  • Parts Fed: Small Parts and Fasteners, Screws, Nuts, Pins, Washers, Caps
  • Feeder Type: Vibratory Bowl Feeder
  • Configuration: Bowl and Drive
  • Part Diameter: 0.0787 to 0.9055
ADAPTIVE DFS Assembly System
from DEPRAG, Inc.

ADAPTIVE-DFS-patented. The constant data reported by the control modules enable the precise- and automatic recognition of all relevant penetration points. Time-critical and essential parameter changes are autonomously performed by the fastening system. The system ensures the ideal processing... [See More]

  • Parts Fed: Screws
  • Feeder Type: Inside Feature Feeder; Sword (optional feature); Vibratory Bowl Feeder (optional feature); Blow Feeding
  • Configuration: Drive Only
  • Features: Programmable; Couples to a Machine Tool
Automatic Screw Feeder -- KFA-0820A/H
from Loover Industrial Co., Ltd.

Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder. WIDEST RANGE OF APPLICABLE SCREW SIZES : From 0.8-2.0mm. MAX OF SCREWS LENGTH & HOPPER... [See More]

  • Parts Fed: Screws
  • Feeder Type: Vibratory Bowl Feeder
  • Configuration: Bowl and Drive
  • Part Diameter: 0.0315 to 0.0787
Bowl Feeder System -- 10" Bowl
from Design Tool, Inc.

Design Tool Inc. bowl feeder systems are available in a wide variety of configurations to meet customer needs. Standard bowl sizes include 10, 12, 18, and 24 inch diameters and are offered in aluminum, coated aluminum, and stainless steel construction. The size of the bowl is determined by the... [See More]

  • Parts Fed: Screw, Parts
  • Feeder Type: Vibratory Bowl Feeder
  • Configuration: Bowl Only; Drive Only; Bowl and Drive
  • Bowl Diameter: 10
Step Fasteners Feeder -- ZEL
from Weber Screwdriving Systems, Inc.

The ZEL feeds screws, nuts and pins and is gentle on the material. The system allows cycle rates as low as 0.8 seconds. A low-vibration outlet rail, which minimizes vibrations, enables processing of surface-coated and sensitive parts. This is a very important aspect particularly in terms of the... [See More]

  • Parts Fed: Screws, Nuts and Pins
  • Feeder Type: Step Hopper Feeder
  • Configuration: Bowl and Drive
  • Part Diameter: 0.1575 to 0.7874
Screw Presenter
from DEPRAG, Inc.

Flexible through interchangeable guide-rails. Suitable for virtually all screw-types. Feeding principle is gentle on screws. Self-sufficient because of its integrated control. Compact design. You are looking for a quick solution to au- tomate your assembly - but an automatic screwfeeder is not... [See More]

  • Parts Fed: Screws
  • Feeder Type: Electric Feeder
  • Configuration: Drive Only
  • Dimensions / Bowl Shape: 55 x 205 x 142.5 mm; 130 x 215 x 136 mm; 130 x 274 x 136 mm
Automatic Screw Feeder -- KFA-0850A/H
from Loover Industrial Co., Ltd.

Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder. WIDEST RANGE OF APPLICABLE SCREW SIZES : From 1.2-5.0mm. MAX OF SCREWS LENGTH & HOPPER... [See More]

  • Parts Fed: Screws
  • Feeder Type: Vibratory Bowl Feeder
  • Configuration: Bowl and Drive
  • Part Diameter: 0.0472 to 0.1969
Screw Dispensers
from Design Tool, Inc.

Design Tool Inc. offers Automatic Feed Screw Dispensing systems for nuts, bolts, screws, and pins. These systems are design to feed a predetermined number of fasteners into a collection bin assembly. The exact count allows fastener accountability to eliminate waste and prevent extra fasteners from... [See More]

  • Parts Fed: Screws, Bolts, Nuts, Pins
  • Feeder Type: Pneumatic; Vibratory Bowl Feeder
  • Configuration: Bowl Only; Drive Only; Bowl and Drive
  • Bowl Diameter: 6 to 18
Step Feeder System -- EACY STEP FEED
from DEPRAG, Inc.

For the best in efficiency, intelligence, and technical cleanliness - Specially designed for longer screws. Automatic feeding and alignment. Quiet, gentle, low friction feeding. Technical cleanlinessHigh feed rate. Compact size. Long life-span. Low maintenance and wear. Reliable and hassle-free... [See More]

  • Parts Fed: Long Screws, Threaded Pins, and more
  • Feeder Type: Step Feeder
  • Configuration: Bowl and Drive
  • Part Diameter: 0.6299
Automatic Screw Feeder -- KFR-1050
from Loover Industrial Co., Ltd.

Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder. WIDEST RANGE OF APPLICABLE SCREW SIZES: Between 1.0-5.0 mm (lncl,: 1.0mm, 1.2mm, 1.4mm,... [See More]

  • Parts Fed: Screws
  • Feeder Type: Vibratory Bowl Feeder
  • Configuration: Bowl and Drive
  • Part Diameter: 0.1969
X-Y Robotic Screw Feeder Systems
from Design Tool, Inc.

Fully Automatic or Semi-automatic fastener feeding and driving systems from Design Tool, Inc. provide: The fastest assembly times. Multi-axis robotic screwdriving. Multiple spindle screwdriving. Fully automatic robotic screwdriving with quality control and inspection. Single station, standalone... [See More]

  • Parts Fed: Screws
  • Bowl Diameter: 6 to 18
  • Configuration: Drive Only
  • Features: Programmable; Couples to a Machine Tool; Parts Counter
Screw Feeder -- KFA-0830 Series
from Loover Industrial Co., Ltd.

Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder. WIDEST RANGE OF APPLICABLE SCREW SIZES : From 0.8-3.0mm. MAX OF SCREWS LENGTH & HOPPER... [See More]

  • Parts Fed: Screws
  • Feeder Type: Vibratory Bowl Feeder
  • Configuration: Bowl and Drive
  • Part Diameter: 0.0315 to 0.1181