Programmable Parts Feeders

9 Results
Vibratory Feed Systems -- Series 2000
from SPIROL

The Leading Edge of Drive Technology. The combination of frequency, amplitude and phase control with solid state digital electronic circuiting clearly places the SPIROL Series 2000 Vibratory Drives at the leading edge of Radial Drive Technology. Features: Variable frequency of vibration independent... [See More]

  • Parts Fed: Lightweight Parts
  • Feeder Type: Vibratory Bowl Feeder
  • Configuration: Bowl and Drive
  • Bowl Configuration: Outside-track Bowl
ADAPTIVE DFS Assembly System
from DEPRAG, Inc.

ADAPTIVE-DFS-patented. The constant data reported by the control modules enable the precise- and automatic recognition of all relevant penetration points. Time-critical and essential parameter changes are autonomously performed by the fastening system. The system ensures the ideal processing... [See More]

  • Parts Fed: Screws
  • Feeder Type: Inside Feature Feeder; Sword (optional feature); Vibratory Bowl Feeder (optional feature); Blow Feeding
  • Configuration: Drive Only
  • Features: Programmable; Couples to a Machine Tool
Vibratory Bowl High-Speed Parts Counter -- Ultra-Count™ UC-2400
from Advanced Poly-Packaging, Inc.

Model UC-2400 High Speed Parts Counter uses vibratory bowl technology to feed parts through an optical frame which can detect the smallest of parts. Our bowl design is highly versatile to feed a wide variety of parts, but also comes standard with two adjustable slide gates to reduce the track width... [See More]

  • Parts Fed: Medical, Electronics, Other
  • Feeder Type: Vibratory Bowl Feeder
  • Configuration: Bowl and Drive
  • Bowl Diameter: 24
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI 4000
from Design Tool, Inc.

Design Tool Inc. offers Automatic Presenter Systems for screws, bolts, nuts, and pins. These systems are typically used for fasteners that cannot be blown to automatic screwfeeding equipment due to the fastener design, or for locations that do not have room for automatic feed screwdrivers. These... [See More]

  • Parts Fed: Screws, Bolts, Nuts, Pins
  • Feeder Type: Sword; Vibratory Bowl Feeder
  • Configuration: Bowl Only; Drive Only; Bowl and Drive
  • Bowl Diameter: 6 to 18
Step Feeder System -- EACY STEP FEED
from DEPRAG, Inc.

For the best in efficiency, intelligence, and technical cleanliness - Specially designed for longer screws. Automatic feeding and alignment. Quiet, gentle, low friction feeding. Technical cleanlinessHigh feed rate. Compact size. Long life-span. Low maintenance and wear. Reliable and hassle-free... [See More]

  • Parts Fed: Long Screws, Threaded Pins, and more
  • Feeder Type: Step Feeder
  • Configuration: Bowl and Drive
  • Part Diameter: 0.6299
Vibratory Bowl High-Speed Parts Counter -- Ultra-Count™ UC-3000
from Advanced Poly-Packaging, Inc.

Model UC-3000 High Speed Parts Counter uses vibratory bowl technology to feed parts through an optical frame which can detect the smallest of parts. Our bowl design is highly versatile to feed a wide variety of parts, but also comes standard with two adjustable slide gates to reduce the track width... [See More]

  • Parts Fed: Medical, Electronics, Other
  • Feeder Type: Vibratory Bowl Feeder
  • Configuration: Bowl and Drive
  • Bowl Diameter: 30
Bowl Feeder System -- 10" Bowl
from Design Tool, Inc.

Design Tool Inc. bowl feeder systems are available in a wide variety of configurations to meet customer needs. Standard bowl sizes include 10, 12, 18, and 24 inch diameters and are offered in aluminum, coated aluminum, and stainless steel construction. The size of the bowl is determined by the... [See More]

  • Parts Fed: Screw, Parts
  • Feeder Type: Vibratory Bowl Feeder
  • Configuration: Bowl Only; Drive Only; Bowl and Drive
  • Bowl Diameter: 10
Vibratory Bowl High-Speed Parts Counter -- Ultra-Count™ UC-3600
from Advanced Poly-Packaging, Inc.

Model UC-3600 High Speed Parts Counter uses vibratory bowl technology to feed parts through an optical frame which can detect the smallest of parts. Our bowl design is highly versatile to feed a wide variety of parts, but also comes standard with two adjustable slide gates to reduce the track width... [See More]

  • Parts Fed: Medical, Electronics, Other
  • Feeder Type: Vibratory Bowl Feeder
  • Configuration: Bowl and Drive
  • Bowl Diameter: 36
Screw Dispensers
from Design Tool, Inc.

Design Tool Inc. offers Automatic Feed Screw Dispensing systems for nuts, bolts, screws, and pins. These systems are design to feed a predetermined number of fasteners into a collection bin assembly. The exact count allows fastener accountability to eliminate waste and prevent extra fasteners from... [See More]

  • Parts Fed: Screws, Bolts, Nuts, Pins
  • Feeder Type: Pneumatic; Vibratory Bowl Feeder
  • Configuration: Bowl Only; Drive Only; Bowl and Drive
  • Bowl Diameter: 6 to 18