Plastic Dock Equipment

7 Results
3250826
from RS Components, Ltd.

For external doors for normal applications. Gives very good visibility. Application = External Thermal Partition, Internal Thermal Partition. Length = 4m. Width = 400mm. Thickness = 4mm. Material = Cadmium Free PVC. Colour = Clear [See More]

  • Equipment Material: Plastic
  • Length: 157
  • Equipment Type: Dock Door
  • Width: 15.75
3250876
from RS Components, Ltd.

For internal doors / personnel access. Application = External Thermal Partition, Internal Thermal Partition. Length = 2m. Width = 200mm. Thickness = 2mm. Material = Cadmium Free PVC. Colour = Clear [See More]

  • Equipment Material: Plastic
  • Length: 78.74
  • Equipment Type: Dock Door
  • Width: 7.87
3250882
from RS Components, Ltd.

For internal doors / personnel access. Application = External Thermal Partition, Internal Thermal Partition. Length = 3m. Width = 200mm. Thickness = 2mm. Material = Cadmium Free PVC. Colour = Clear [See More]

  • Equipment Material: Plastic
  • Length: 118
  • Equipment Type: Dock Door
  • Width: 7.87
Serpent-Seal™ Rigid Dock Shelter
from Steel Guard Safety Corp.

Steel Guard ™sSerpent-Seal Line of Rigid Dock Shelter The flexible dock shelter, when obtrusive, and unpredictable trailers are the œnorm  in your dock area. Double-Reinforced Pleated Head Curtains Heavy duty fabrics and Steel Guard Pleats are lined up right at the contact points of... [See More]

  • Equipment Material: Fabric; Plastic; Wood
  • Width: 8
  • Equipment Type: Dock Shelter
  • Color: Black, Yellow
ALL TERRAIN URETHANE WHEEL CHOCKS -- HAT2512-AC-Y
from C & C Lift Truck, Inc.

Yellow Chock, Aluminum Cleat Base [See More]

  • Equipment Material: Plastic
  • Length: 15.5
  • Equipment Type: Wheel Guides / Chocks
  • Width: 8.5
Save-T® Portable Poly Curb Ramp -- 1794
from Curtron Products

Curtron Products ™ offers portable curb ramps to aid in the loading and unloading of restaurant and food-service supply products. Poly Curb Ramps are perfect for hand trucks, wheeled carts and dollies, enabling the easy navigation of curbs and obstacles when transporting supplies from a truck... [See More]

  • Equipment Material: Plastic
  • Equipment Type: Dock Ramp
Serpent-Seal™ S-90 Dock Seal
from Steel Guard Safety Corp.

The Serpent-Seal „ ¢ S-90 Dock Seal The hybrid œDock Seal & Shelter-In-One  gives your dock access to a variety of trailer sizes, and lift gates while still providing a tight seal to keep temperature controlled air inside your facility and the elements outside. 90 Degree... [See More]

  • Equipment Material: Fabric; Plastic
  • Width: 102
  • Equipment Type: Dock Seal
  • Color: Black, Yellow