Steel Dock Equipment

30 Results
Rail Transfer Bridge -- 14-101
from Advance Lifts, Inc.

The primary use of rail transfer bridges is to span from floor to floor or dock to dock over railroad tracks. The platforms are left in the horizontal position most of the time and then elevated to the vertical position when trains need to pass on the railroad spur. In the most common application... [See More]

  • Equipment Material: Steel
  • Weight Capacity: 10000
  • Equipment Type: Dock Board / Plate
  • Length: 168
3250911
from RS Components, Ltd.

Supplied in strips 300mm wide, 2 metres long and 2mm thick. Each strip comes with a stainless steel clamp on one end for hanging. A hanging rail with a length of 984mm is available separately (stock no. 325-0911). Application = External Thermal Partition, Internal Thermal Partition. Length = 984mm. [See More]

  • Equipment Material: Steel
  • Length: 38.74
  • Equipment Type: Dock Door
Recessed Dock Lift -- 2010K
from Advance Lifts, Inc.

These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access. [See More]

  • Equipment Material: Steel
  • Weight Capacity: 6000
  • Equipment Type: Dock Lift
  • Length: 96
Recessed Dock Lift -- 3200
from Advance Lifts, Inc.

These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. [See More]

  • Equipment Material: Steel
  • Weight Capacity: 8000
  • Equipment Type: Dock Lift
  • Length: 96
Recessed Dock Lift -- 4100
from Advance Lifts, Inc.

These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access. [See More]

  • Equipment Material: Steel
  • Weight Capacity: 12000
  • Equipment Type: Dock Lift
  • Length: 120
Recessed Dock Lift -- T2-50608
from Advance Lifts, Inc.

These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access. Features: All models are equipped with a hinged bridge with a pull back chain. All T2 & T3 units are... [See More]

  • Equipment Material: Steel
  • Weight Capacity: 5000
  • Equipment Type: Dock Lift
  • Length: 96
Recessed Dock Lift -- T3-50608
from Advance Lifts, Inc.

These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access. Features: All models are equipped with a hinged bridge with a pull back chain. All T2 & T3 units are... [See More]

  • Equipment Material: Steel
  • Weight Capacity: 5000
  • Equipment Type: Dock Lift
  • Length: 96
Recessed Dock Lifts -- 3100
from Advance Lifts, Inc.

The 3100 series lifts are designed to fit in existing 10 ” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical... [See More]

  • Equipment Material: Steel
  • Weight Capacity: 8000
  • Equipment Type: Dock Lift
  • Length: 72
Recessed Truck Leveler -- TL-415
from Advance Lifts, Inc.

These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these units is typically divided with 18" up travel and 18" down travel, but the pit profile can be changed to provide other travel combinations. Features: We provide Underwriters... [See More]

  • Equipment Material: Steel
  • Weight Capacity: 60000
  • Equipment Type: Dock Leveler
  • Length: 180
Top Of Ground Dock Lift -- 1045
from Advance Lifts, Inc.

These are instant Docks that simply require positioning and plugging into a power receptacle and they are ready to go to work. They were designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks. Features: All models are equipped with a hinged bridge equipped with a... [See More]

  • Equipment Material: Steel
  • Weight Capacity: 4000
  • Equipment Type: Dock Lift
  • Length: 72
Top Of Ground Dock Lift -- 610610
from Advance Lifts, Inc.

These are instant Docks that simply require lagging in to position and plugging into the power receptacle and they are ready to go to work. No pit work is required. [See More]

  • Equipment Material: Steel
  • Weight Capacity: 10000
  • Equipment Type: Dock Lift
  • Length: 120
Top Of Ground Dock Lift -- 612610
from Advance Lifts, Inc.

These are instant Docks that simply require lagging in to position and plugging into the power receptacle and they are ready to go to work. No pit work is required. [See More]

  • Equipment Material: Steel
  • Weight Capacity: 12000
  • Equipment Type: Dock Lift
  • Length: 120
Top Of Ground Truck Leveler -- TL-515
from Advance Lifts, Inc.

These truck levelers have the cyllnders straddling the platform. The units sit on top of the ground or in very shallow pits so they do not offer any down travel. In order to achieve the equivalent of down travel, some applications create a down slope from the hinge point of the leveler to the dock... [See More]

  • Equipment Material: Steel
  • Weight Capacity: 60000
  • Equipment Type: Dock Leveler
  • Length: 180
"A" Series Hydrualic Leveler
from Steel Guard Safety Corp.

Models FH and FHE Dock Levelers Performance & Ease of Use. Push-button electro-hydraulic operation. Automatically actuated hydraulic beveled lip. Maintenance-free hydraulics. Full range toe guard protection. Hydraulic fall safe protection. Optional hydraulic truck restraint system with driver... [See More]

  • Equipment Material: Steel
  • Equipment Features: Automated (optional feature)
  • Equipment Type: Dock Leveler
  • Color: Black, Yellow
Wheel Chock -- WCS1
from Rutke Signs & Safety

WHEEL CHOCK, STEEL. Moving vehicles pose one of the most prevalent safety hazards today. Managing vehicle and pedestrian traffic requires a wide array of signs and mounting accessories. ADA rules stipulate the number, type and identification of handicapped accessible parking spaces. National Marker... [See More]

  • Equipment Material: Steel
  • Equipment Type: Wheel Guides / Chocks
1 pc 800 lb 80 x 11 in. Bi-Fold Steel Ramp -- 8291148
from Princess Auto Limited

1 pc 800 lb 80 x 11 in. Bi-Fold Steel Ramp [See More]

  • Equipment Material: Steel
  • Weight Capacity: 800
  • Equipment Type: Dock Ramp
  • Length: 80
Steel "Budgeboards" Dock Boards -- 10BB6036
from Heartland Engineered Products, LLC

Features. Bright, OSHA yellow finish. Heartland Engineered Products, LLC Quick Ship program. Products listed will ship in 2 business days. Consistent on-time delivery ratings of 99% or higher. Budgeboard Economy Steel Truck Dockboard. Combines economy with strength and durability of steel. Fully... [See More]

  • Equipment Material: Steel
  • Weight Capacity: 10000
  • Equipment Type: Dock Board / Plate
  • Length: 36
ALL WELDED STEEL CHOCK -- HFAB-8
from Southland Equipment Service

Features a textured treadplate to provide maximum traction to wheels. Handle is welded to back of chock for easier moving as well as fastening a chain and hanger. Meets OSHA requirements. Measures 7 1/2 " W. x 8 1/2 "H. x 7 1/2 " D. FOB Shipping Point. [See More]

  • Equipment Material: Steel
  • Weight: 10
  • Equipment Type: Wheel Guides / Chocks
Double Leaf Bascule Bridge -- DBB-SPL
from Autoquip Corporation

Double Leaf Bascule Bridge – Powered Drawbridges Used to Temporarily Span a Traffic Thoroughfare For Transfer of Wheeled Loads. Autoquip Double Leaf Bascule Bridges are hydraulically operated drawbridges that face each other and, when lowered, combine to span distances twice as long as single... [See More]

  • Equipment Material: Steel
  • Weight Capacity: 100000
  • Equipment Type: Dock Board / Plate
  • Length: 48 to 240
Floor Plate -- Galvanized Steel
from SlipNOT Metal Safety Flooring

Adaptable in all outdoor applications; slip resistant galvanized steel plate is a necessity for projects where high traffic is present and complete slip resistant coverage, durability and safety are vital. Product Information: Galvanized steel plate thicknesses: 3/16 ” to 2+ ”. [See More]

  • Equipment Material: Steel; Galvanized Steel
  • Length: 96 to 144
  • Equipment Type: Dock Board / Plate
  • Width: 48 to 72
Dock Board
from Steel Guard Safety Corp.

Dock Boards are perfect for forklift and other vehicle traffic. Similar to plates but with added structural components above, and sometimes below, the plate. Safety, longevity and productivity are the hallmark of dock boards. [See More]

  • Equipment Material: Steel
  • Color: Blue, Silver
  • Equipment Type: Dock Board / Plate
2 pc 1,000 lb 84 x 9 in. Rugged Tread Steel Ramps -- 8291155
from Princess Auto Limited

2 pc 1,000 lb 84 x 9 in. Rugged Tread Steel Ramps [See More]

  • Equipment Material: Steel
  • Weight Capacity: 1000
  • Equipment Type: Dock Ramp
  • Length: 84
Mini Bascule Bridge -- MBB-20
from Autoquip Corporation

Mini Bascule Bridge – Vertical Storing Dock Leveler Used to Temporarily Span Distance Between the Loading Dock and Variable Height Trucks. Developed for those customers who demand the very best in rugged, high capacity, custom-built industrial drawbridges, Autoquip Mini Bascule Bridges are... [See More]

  • Equipment Material: Steel
  • Weight Capacity: 2000
  • Equipment Type: Dock Board / Plate
  • Length: 48 to 96
Floor Plate -- Stainless Steel
from SlipNOT Metal Safety Flooring

Attractive and hygienic; slip resistant stainless steel floor plates are designed for applications where sanitation, complete slip resistant coverage in every direction, durability and safety are vital. It is very attractive and requires minimal care, since it won ’t chip or easily rust. [See More]

  • Equipment Material: Steel; Stainless Steel
  • Length: 96 to 144
  • Equipment Type: Dock Board / Plate
  • Width: 48 to 72
Dock Plate
from Steel Guard Safety Corp.

Dock Plates are ideal for handtruck and pallet jack traffic. These rectangles of steel or aluminum with a locking leg come with a hand hole for easy moving.   They offer the lightest and most economical solution to your loading / unloading needs. [See More]

  • Equipment Material: Steel
  • Color: Blue, Silver
  • Equipment Type: Dock Board / Plate
Single Leaf Bascule Bridge -- BB-SPL
from Autoquip Corporation

Single Leaf Bascule Bridge – Powered Drawbridge Used to Temporarily Span a Traffic Thoroughfare For Wheeled Loads to be Transferred. Developed for those customers who demand the very best in rugged, high capacity, custom-built industrial drawbridges, Autoquip Single Leaf Bascule Bridges can... [See More]

  • Equipment Material: Steel
  • Weight Capacity: 100000
  • Equipment Type: Dock Board / Plate
  • Length: 48 to 240
Floor Plate -- Steel
from SlipNOT Metal Safety Flooring

SlipNOT ® slip resistant steel floor plate is designed for applications in which complete slip resistant coverage, cost efficiency, durability and safety are mandatory. Steel flooring is ideal for areas where there is a lot of oil and thick substances, steel is the most abrasive floor plate... [See More]

  • Equipment Material: Steel
  • Length: 96 to 144
  • Equipment Type: Dock Board / Plate
  • Width: 48 to 72
Edge of Dock Leveler
from Steel Guard Safety Corp.

The MD-CH Series hydraulic edge-of-dock leveler from Steel Guard Safety is ideally suited for applications where installation of pit levelers is not feasible or where standard fleet bed heights are serviced at the loading dock. The MD-CH Series is easily installed to the dock face providing an... [See More]

  • Equipment Material: Steel
  • Color: Black, Yellow
  • Equipment Type: Dock Leveler
Portable Loading Dock
from Steel Guard Safety Corp.

The same high quality construction features found in the stationary models are incorporated into all Steel Guard S Series lifts. weather-resistant, all steel housing. precision velocity fuses on each hydraulic cylinder eliminate platform free-fall. hard chromed pivot points fitted with... [See More]

  • Equipment Material: Steel
  • Equipment Features: Safety Railing; Portable; Adjustable Size
  • Equipment Type: Portable Loading Dock
  • Color: Black, Yellow
Wheel Riser
from Steel Guard Safety Corp.

Wheel risers allow trucks and semi trailers to be positioned properly above loading docks for more efficient loading and unloading of freight. Widths of 18" and 24". Lengths to accommodate both single, dual, or tandem axle trailers. Wheel risers can be portable or permanently positioned. Custom... [See More]

  • Equipment Material: Aluminum; Steel
  • Weight Capacity: 40000
  • Equipment Type: Dock Ramp
  • Width: 24