Safety Railing Dock Equipment
from Advance Lifts, Inc.
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access. [See More]
- Equipment Type: Dock Lift
- Length: 96
- Weight Capacity: 6000
- Width: 72
from Advance Lifts, Inc.
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. [See More]
- Equipment Type: Dock Lift
- Length: 96
- Weight Capacity: 8000
- Width: 72
from Advance Lifts, Inc.
These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access. [See More]
- Equipment Type: Dock Lift
- Length: 120
- Weight Capacity: 12000
- Width: 72
from Advance Lifts, Inc.
These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access. Features: All models are equipped with a hinged bridge with a pull back chain. All T2 & T3 units are... [See More]
- Equipment Type: Dock Lift
- Length: 96
- Weight Capacity: 5000
- Width: 72
from Advance Lifts, Inc.
These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access. Features: All models are equipped with a hinged bridge with a pull back chain. All T2 & T3 units are... [See More]
- Equipment Type: Dock Lift
- Length: 96
- Weight Capacity: 5000
- Width: 72
from Advance Lifts, Inc.
These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these units is typically divided with 18" up travel and 18" down travel, but the pit profile can be changed to provide other travel combinations. Features: We provide Underwriters... [See More]
- Equipment Type: Dock Leveler
- Length: 180
- Weight Capacity: 60000
- Width: 120
from Advance Lifts, Inc.
These truck levelers have the cyllnders straddling the platform. The units sit on top of the ground or in very shallow pits so they do not offer any down travel. In order to achieve the equivalent of down travel, some applications create a down slope from the hinge point of the leveler to the dock... [See More]
- Equipment Type: Dock Leveler
- Length: 180
- Weight Capacity: 60000
- Width: 120
from Steel Guard Safety Corp.
The same high quality construction features found in the stationary models are incorporated into all Steel Guard S Series lifts. weather-resistant, all steel housing. precision velocity fuses on each hydraulic cylinder eliminate platform free-fall. hard chromed pivot points fitted with... [See More]
- Equipment Type: Portable Loading Dock
- Equipment Features: Safety Railing; Portable; Adjustable Size
- Equipment Material: Steel
- Color: Black, Yellow
from Allmark Door
Falls continue to be among the leading causes of injuries in the workplace. These injuries hamper productivity and can result in lawsuits. Durable Handrails create a safer work environment and help to control the flow of traffic. [See More]
- Equipment Type: Handrails
- Equipment Features: Safety Railing
from Allmark Door
Protect your company assets by using Barrier Arms to minimize the risk of forklift accidents and prevent employees from falling from a loading dock. [See More]
- Equipment Type: Barrier Arm
- Equipment Features: Safety Railing