Stainless Steel Industrial Partitions

2 Results
Cage and Partition System -- Secura Mesh®
from AMICO

The AMICO system is designed to meet your security requirements by offering the advantage of easy assembly while providing strength, visibility and ventilation. The ASM Partition System is modular, stackable and made of all welded construction. The Secura Mesh filler for each partition is made from... [See More]

  • Material: Stainless Steel; Steel; Hot Dip Galvanized (optional)
  • Color: Custom colors can be matched using RAL Numbers
  • Partition Type: Mesh
Cleanroom Barrier Walls and Hardwall Panels (304 Stainless Steel) -- 6602-59
from Terra Universal, Inc.

These versatile panels provide an economical way to divide a cleanroom or laboratory in multiple cleanliness zones or to create a dust-free area in an otherwise unclassified work space. [See More]

  • Material: Stainless Steel
  • Height: 120
  • Partition Type: Room Partitions; Demountable
  • Width: 48