Cleanroom Industrial Partitions

4 Results
Cleanroom Barrier Walls and Hardwall Panels (304 Stainless Steel) -- 6602-59
from Terra Universal, Inc.

These versatile panels provide an economical way to divide a cleanroom or laboratory in multiple cleanliness zones or to create a dust-free area in an otherwise unclassified work space. [See More]

  • Features: Cleanroom
  • Material: Stainless Steel
  • Partition Type: Room Partitions; Demountable
  • Height: 120
AirBlock™ Softwall Cleanroom Curtains
from Simplex Isolation Systems

AirBlock Benefits. AirBlock- the #1 specified curtain in the industry, offers versatility and reliability that cannot be found with any other product. AirBlock curtains can be used with framing to create a cleanroom, or also used independently within an existing cleanroom to create areas that are... [See More]

  • Features: Cleanroom
  • Material: Vinyl / PVC
  • Partition Type: Divider Curtain
  • Width: 48
Cleanroom Barrier Walls and Hardwall Panels (Acrylic) -- 6602-55
from Terra Universal, Inc.

These versatile panels provide an economical way to divide a cleanroom or laboratory in multiple cleanliness zones or to create a dust-free area in an otherwise unclassified work space. [See More]

  • Features: Cleanroom
  • Material: Acrylic
  • Partition Type: Room Partitions; Demountable
  • Height: 120
Softwall Vinyl Curtain -- 1320C-08
from Terra Universal, Inc.

Suitable for all classes of cleanrooms and all levels of process isolation [See More]

  • Features: Cleanroom
  • Material: Vinyl / PVC
  • Partition Type: Divider Curtain
  • Height: 96