Tamp Label Applicators

16 Results
Custom Labeling -- CTM Decorative Bottle Labeler
from MPI Label Systems

The system shown was designed to label a top shelf Bourbon Bottle. The end user was in pursuit of a specific look that required the application of five labels to each product. The bottle was gated into the labeling area where a leading edge label was applied. Front and back labels were applied in... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.; Label is wiped on one of the surfaces.; A label is dispensed and rolled around the product.
  • Type: Automatic
  • Machine Type: Semi-automatic Applicator
  • Dispense Rate: 45
Jazz Cell -- 300A
from Nautilus Systems, Inc.

The JAZZ300A is a version of our configurable automation platform specifically designed to process components that are supplied in JEDEC Trays. The JAZZ 300A includes a Tray Handler system that provides Input and Output stack capacity for 20 Trays. The JAZZ 300A also features an XY Servo Table with... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
  • Type: Automatic; Robotic
  • Machine Type: Semi-automatic Applicator; Dispenser Only
  • Features: Feeder; Processor
Platinum Series Label Applicator -- PA/6000
from Diagraph, an ITW Company

Internal protection against short circuits, over-voltages & ESD, high speed [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.; Label is wiped on one of the surfaces.; A burst of air "blows" the label onto the surface of the package.; Applies a label around the corner of a package.; Nose Down
  • Type: Automatic
  • Machine Type: Print / Apply
  • Dispense Rate: 110
Custom Labeling -- Label-Aire 6114 Loose Loop Printer
from MPI Label Systems

A national supplier of PVC plumbing fittings required a labeling system to print bar code information on to labels and apply them to various PVC fittings. The custom solution was to combine its 3114 Tamp-Blow applicator with a table top printer and integrate it with a good conveying system. The... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.; A burst of air "blows" the label onto the surface of the package.
  • Type: Automatic
  • Machine Type: Print / Apply
  • Dispense Rate: 150
Jazz Cell -- X-4
from Nautilus Systems, Inc.

The JAZZ X4 is a configurable automation platform. It incorporates a multi-axis (3 or 4 axes) gantry robot. NSI designs and implements specialized tooling attachments as required to interface with your products during assembly operations. An alternative version of the JAZZ X4 replaces the gantry... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
  • Type: Automatic; Robotic
  • Machine Type: Semi-automatic Applicator; Dispenser Only
  • Features: Feeder; Processor
Custom Labeling -- Label-Aire Inline Series 6000 4-Panel
from MPI Label Systems

A fertilizer company required a system to apply pressure-sensitive labels to its full line of plant fertilizer containers. The labels are applied to two types of containers: Oval-shaped and round containers. They required a single labeling system that could wrap apply labels to its round containers... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.; Label is wiped on one of the surfaces.
  • Type: Automatic
  • Machine Type: Semi-automatic Applicator
  • Features: Feeder
PL100 Series Placers -- PL100Cr
from Nautilus Systems, Inc.

The ‘All-Electric ’ Clean Room PL100Cr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 100mm in size. The PL100Cr is... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
  • Type: Automatic; Robotic
  • Machine Type: Semi-automatic Applicator; Dispenser Only
  • Features: Feeder; Processor
Print & Apply Applicators -- CTM 1800PA
from MPI Label Systems

The 1800PA Printer Applicator is a thermal transfer labeler for entry level, low cost applications used to print and apply pressure sensitive labels to various products. A Sato Lt408 print engine is integrated into an applicator to form a self-contained unit to print variable data. Assembled with... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.; A burst of air "blows" the label onto the surface of the package.
  • Type: Automatic
  • Machine Type: Print / Apply
  • Features: Processor
PL100 Series Placers -- PL100EPi
from Nautilus Systems, Inc.

The PL100EPi provides highly accurate and reliable placement of virtually any shape of die-cut adhesive component. It provides capacity for components up to 100 x 100mm in size. The EP Package provides maximum accuracy with measured results as good as +/- 0.035mm. The EP Package incorporates a... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
  • Type: Automatic; Robotic
  • Machine Type: Semi-automatic Applicator; Dispenser Only
  • Features: Feeder; Processor
Semi-Automatic Labeling -- CTM Tabletop Workstation
from MPI Label Systems

Semi-Automatic Labeling Systems are available in several variations. The tabletop workstation shown is equipped with a 360 series tamp labeler and custom fixturing. The fixturing provided is designed for small products that require very tight tolerance label placement. Most workstations are... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
  • Type: SemiAuto
  • Machine Type: Semi-automatic Applicator
PL100 Series Placers -- PL100i
from Nautilus Systems, Inc.

The PL100i provides highly accurate and reliable placement of virtually any shape of die-cut adhesive component. It provides capacity for components up to 100 x 100mm in size. The PL100i is configured specifically for integration into automated assembly solutions. It includes all of the hardware... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
  • Type: Automatic; Robotic
  • Machine Type: Semi-automatic Applicator; Dispenser Only
  • Features: Feeder; Processor
Semi-Automatic Labeling -- Hunkar 612 Dispenser
from MPI Label Systems

The 612 Dispenser is completely portable and plugs into any conventional 120 volt outlet. The heavy duty aluminum construction and solid state circuitry assures dependable performance in virtually any work environment. The 612 Dispenser is the most versatile label dispenser on the market, also... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.; Label is wrapped around the part, is met and applied to itself. Forming a tag.; A burst of air "blows" the label onto the surface of the package.
  • Type: SemiAuto
  • Machine Type: Dispenser Only
  • Features: Portable; Processor
PL165 Series Placers -- PL165Cr
from Nautilus Systems, Inc.

The ‘All-Electric ’ Clean Room PL165Cr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 100mm in size. The PL165Cr is... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
  • Type: Automatic; Robotic
  • Machine Type: Semi-automatic Applicator; Dispenser Only
  • Features: Feeder; Processor
Semi-Automatic Labeling -- Hunkar 612 Tabletop Tamp Labeler
from MPI Label Systems

The L60 system can label flats, ovals, and many other unique shapes via Universal's modular adaptation of product handling. Label 1,000 to 6,000 flat, oval or other non-cylindrical products per day. Features: Made-to-order table top labeling. "Quick change" tamp heads. Photoelectric label sensing. [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
  • Type: SemiAuto
  • Machine Type: Semi-automatic Applicator
PL165 Series Placers -- PL165EPi
from Nautilus Systems, Inc.

The PL165EPi provides highly accurate and reliable placement of virtually any shape of die-cut adhesive component. It provides capacity for components up to 100 x 165mm in size. The EP Package provides maximum accuracy with measured results as good as +/- 0.035mm. The EP Package incorporates a... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
  • Type: Automatic; Robotic
  • Machine Type: Semi-automatic Applicator; Dispenser Only
  • Features: Feeder; Processor
PL165 Series Placers -- PL165i
from Nautilus Systems, Inc.

The PL165i provides highly accurate and reliable placement of virtually any shape of die-cut adhesive component. It provides capacity for components up to 100 x 165mm in size. The PL165i is configured specifically for integration into automated assembly solutions. It includes all of the hardware... [See More]

  • Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
  • Type: Automatic; Robotic
  • Machine Type: Semi-automatic Applicator; Dispenser Only
  • Features: Feeder; Processor