Dispenser Label Applicators
from IDENTCO International
The ELD ™-200 electronic label dispensers are accurate, reliable, and cost-effective productivity tools. Each automatically separates the label or die-cut solder mask from the liner and presents it for application. An adjustable sensor detects the presence of the media and queues up the next... [See More]
- Machine Type: Dispenser Only
from ASG, Division of Jergens, Inc.
Compact and versatile label dispenser. Increases productivity by automatically dispensing labels while removing and discarding backing material. High performance, durability and affordable quality. Designed for industrial and commercial use. 10 Feeding speed settings. LED Counter tracks the number... [See More]
- Machine Type: Dispenser Only
- Features: Portable
from MPI Label Systems
2 ” Width capacity. Roll capacity 6 ½ ” OD. Easy to load and thread. Available with 1 ” or 3 ” core adaptor [See More]
- Machine Type: Dispenser Only
- Features: Portable
- Type: Manual
from Nautilus Systems, Inc.
The JAZZ300A is a version of our configurable automation platform specifically designed to process components that are supplied in JEDEC Trays. The JAZZ 300A includes a Tray Handler system that provides Input and Output stack capacity for 20 Trays. The JAZZ 300A also features an XY Servo Table with... [See More]
- Machine Type: Semi-automatic Applicator; Dispenser Only
- Type: Automatic; Robotic
- Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
- Features: Feeder; Processor
from Videojet Technologies, Inc.
Videojet Tab, Label, Stamp (TLS) System. The Cheshire TLS ™ System has been designed to provide the busy mailing professional superior performance for tabbing, labeling and stamp applications. • Precise automatic application of tabs on a wide variety of media at production line speeds. [See More]
- Machine Type: Dispenser Only
- Type: Manual
- Application Method: Applies a label around the corner of a package.
- Dispense Rate: 500
from IDENTCO International
HIGH SPEED, AUTOMATED LABEL APPLICATION. IDENTCO ® offers a robust range of label feeders/presenters for integration with SMT pick and place machines. Automatically pick and place PPL ™ labels like any other SMD component. Each model is designed and manufactured to the highest standards... [See More]
- Machine Type: Dispenser Only
- Features: Feeder
- Type: SemiAuto
from MPI Label Systems
Model 1700 is for multiple roll dispensing custom made labels. Convenient support arms provide easy installation or replacement of individual rolls independent of other rolls in the dispenser. Holds up to six 1 rolls of labels or any combination of widths to 18 . Support arms... [See More]
- Machine Type: Dispenser Only
- Features: Feeder; Processor
- Type: Automatic
from Nautilus Systems, Inc.
The JAZZ X4 is a configurable automation platform. It incorporates a multi-axis (3 or 4 axes) gantry robot. NSI designs and implements specialized tooling attachments as required to interface with your products during assembly operations. An alternative version of the JAZZ X4 replaces the gantry... [See More]
- Machine Type: Semi-automatic Applicator; Dispenser Only
- Type: Automatic; Robotic
- Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
- Features: Feeder; Processor
from IDENTCO International
The REEL-e was developed specifically for the SMT environment. Constructed of rigid, static-dissipative, RoHS-compliant plastic, the REEL-e simplifies media handling and ensures precise delivery of labels and solder masks to the label feeder. All PPL labels are supplied on recyclable REEL-e reels. [See More]
- Machine Type: Dispenser Only
- Features: Feeder
from MPI Label Systems
The 612 Dispenser is a versatile dispenser and available for tamp, blow-on, and flag label application. It may also be configured for hot stamp printing applications. Spring loaded drive handle for easy loading. Adjustable supply roll tension clutch. Photo-electric label sensor for die-cut and... [See More]
- Machine Type: Dispenser Only
- Type: SemiAuto
- Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label. (optional feature); Label is wrapped around the part, is met and applied to itself. Forming a tag. (optional feature); A burst of air "blows" the label onto the surface of the package. (optional feature)
- Features: Portable
from Nautilus Systems, Inc.
The ‘All-Electric ’ Clean Room PL100Cr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 100mm in size. The PL100Cr is... [See More]
- Machine Type: Semi-automatic Applicator; Dispenser Only
- Type: Automatic; Robotic
- Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
- Features: Feeder; Processor
from MPI Label Systems
7" Wide – Electric Label Dispenser “High Speed ”. Ideal for wider packaging type labels. Automatically peels and advances labels. Photosensor accuracy and reliability. All metal construction. High torque motor for heavy rolls of labels. Label width .25" to 7". Label length .50" to... [See More]
- Machine Type: Dispenser Only
- Features: Portable
- Type: SemiAuto
from Nautilus Systems, Inc.
The PL100EPi provides highly accurate and reliable placement of virtually any shape of die-cut adhesive component. It provides capacity for components up to 100 x 100mm in size. The EP Package provides maximum accuracy with measured results as good as +/- 0.035mm. The EP Package incorporates a... [See More]
- Machine Type: Semi-automatic Applicator; Dispenser Only
- Type: Automatic; Robotic
- Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
- Features: Feeder; Processor
from MPI Label Systems
Heavy-duty manual feed label dispenser with hand lever. Up to 3.15" (80mm) in width. Dispenses from 0" to infinity in length. Dispenses labels with one hand stroke. Adjustable stroke to dispense labels at proper length. Works with die cut and butt cut labels [See More]
- Machine Type: Dispenser Only
- Features: Feeder; Processor
- Type: Automatic
from Nautilus Systems, Inc.
The PL100i provides highly accurate and reliable placement of virtually any shape of die-cut adhesive component. It provides capacity for components up to 100 x 100mm in size. The PL100i is configured specifically for integration into automated assembly solutions. It includes all of the hardware... [See More]
- Machine Type: Semi-automatic Applicator; Dispenser Only
- Type: Automatic; Robotic
- Application Method: The pad and label are pressed to package. Label remains on package and pad retrieves another label.
- Features: Feeder; Processor