Monitoring System Ultrasonic Instruments
from SONOTEC Ultraschallsensorik Halle GmbH
Designed with ergonomic and strictly functional characteristics in mind, the new SONOSCREEN ST 10 ultrasonic flaw detector from Sonotec GmbH boasts a user-friendly menu navigation system. This improves testing reliability and saves valuable testing time.Weld seam testing accounts for 70 percent of... [See More]
- Form Factor: Monitoring System
- Instrument Type: Flaw Detector
from UE Systems, Inc.
Sense ultrasonic amplitude changes and guard against unplanned downtime!. The Ultra-Trak ™ 750 shows you early warning signs of: Mechanical failure. Valve leakage. Flow disruption. Arcing by detecting changes of ultrasonic amplitude. How it Works: The Ultra-Trak ™ senses high frequency... [See More]
- Form Factor: Monitoring System
- Applications: Mechanical Failure; Valve Leakage
- Instrument Type: Flaw Detector; Acoustic Emission or Noise Detector; Condition Monitor / Fault Detector; Air / Structure Borne
from ClampOn, Inc.
Non-Intrusive, passive device [See More]
- Form Factor: Monitoring System
- Applications: Particle/Pig Detect, Spectrum Analysis
- Instrument Type: PIG Detector
from Evident Scientific
The BIS can combine phased array (PA) and eddy current array (ECA) technologies to inspect the full volume and the full surface of round and square bars. The system is based on a unique "Floating Head" concept (PA) and on a "Wear Shoes" concept (ECA) for a constant optimal positioning of probes;... [See More]
- Form Factor: Monitoring System
- Instrument Type: Flaw Detector
from M.A.E. Apparecchiature Elettroniche srl
WCH4 is an innovative modular wireless instrument for cross-hole tests on foundation poles. System core are motorized reels electronically controlled on which are mounted high-power borehole probes for cross-hole investigations on foundation poles, diaphragms, and all those infrastructural cement or... [See More]
- Form Factor: Monitoring System
- Applications: Cross-Hole Test on Foundation Poles
from UE Systems, Inc.
The UCA 586 sensor is economically priced and is specifically designed for contact applications. Examples of these applications include: This sensor is economically priced and is specifically designed for contact applications. A list of potential application uses is below: I. Highly viscous fluid... [See More]
- Form Factor: Monitoring System
- Applications: Bearing and Gearbox Monitor
- Instrument Type: Flaw Detector; Leak or Packaging Defect Detector; Acoustic Emission or Noise Detector; Condition Monitor / Fault Detector; Air / Structure Borne
from Evident Scientific
The PipeWIZARD is an automated girth weld inspection system using phased array and conventional UT techniques (AUT). Specially designed for in-site weld-to-weld inspection in extreme environments, on-shore and off-shore. [See More]
- Form Factor: Monitoring System
- Instrument Type: Flaw Detector