Portable / Hand Held / Mobile Ultrasonic Instruments

33 Results
Flaw Detector -- PCE-FD 20
from PCE Instruments / PCE Americas Inc.

PCE-FD 20 is a portable ultrasonic flaw detector with a large LCD screen that displays A-scan maps of ultrasonic signals as well as B-scan cross sections. Ideal for use in mechanical engineering, aerospace and metallurgical applications, this high-frequency ultrasound-based defectoscope uses a... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Material Velocity: 0.0394 to 0.3937
  • Instrument Type: Flaw Detector
  • Applications: Mechanical Engineering, Aerospace and Metallurgical Applications
Cygnus 1 Ex
from Cygnus Instruments Limited

Cygnus Instruments Limited. An Intrinsically Safe Ex gauge, designed for taking reliable thickness measurements in all hazardous gas Zones (0, 1 & 2), coal mines and combustible dust Zones (21, 22). The Cygnus 1 Ex Ultrasonic Thickness Gauge is a rugged, handheld, intrinsically safe instrument... [See More]

  • Form Factor: Portable / Handheld / Mobile
Ultrasonic Leak Detector -- Model 9207
from EXAIR

The Model 9207 Ultrasonic Leak Detector (ULD) is a hand-held, high quality instrument that can locate costly leaks in a compressed air system. When a leak is present, an audible tone can be heard (with the use of the included earbuds) and the LED display will light. Testing the various unions,... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
Cygnus 2+ Hands Free
from Cygnus Instruments Limited

The Cygnus 2+ is specifically designed for hands-free use by displaying measurements via an end-mounted screen. With three measuring modes, it measures the wall thickness of a variety of materials (including plastics) and metals of any level of corrosion and pitting. Key keatures include: •... [See More]

  • Form Factor: Portable / Handheld / Mobile
Cygnus 4 General Purpose
from Cygnus Instruments Limited

The Cygnus 4 General Purpose thickness gauge uses the Multiple-Echo technique to accurately measure metal thickness without removing protective coatings. This compact gauge is light but tough and truly simple to use with its intuitive menu. Key keatures include: • Multiple-Echo mode for... [See More]

  • Form Factor: Portable / Handheld / Mobile
Cygnus 4+ General Purpose
from Cygnus Instruments Limited

The Cygnus 4+ General Purpose thickness gauge is a light, tough multi-mode thickness gauge. It features a sunlight readable display with Live A-scan, intuitive menu and sequential data logging for easy reporting and analysis. Used with Cygnus High Temperature Probe, the Cygnus 4+ can measure... [See More]

  • Form Factor: Portable / Handheld / Mobile
Cygnus 6+ PRO
from Cygnus Instruments Limited

The Cygnus 6+ PRO thickness gauge boasts a full range of useful features for professional users, including A-scan, B-scan and comprehensive data logging. Used with Cygnus High Temperature probe, the Cygnus 6+ PRO can measure remaining wall thickness of high-temperature, in-service assets without... [See More]

  • Form Factor: Portable / Handheld / Mobile
Ultrasonic Wall Thickness Measurement -- FISCHERSCOPE® UMP Series
from Fischer Technology, Inc.

Fischer's new precision and corrosion ultrasonic gauges are an ideal complement to the large product line of coating thickness and material testing handheld instruments. The FISCHERSCOPE® UMP 20, 40, and 100 are compact and robust gauges for quick and accurate measurements. The new FISCHERSCOPE® UMP... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Corrosion Instrument; Flaw Detector
Sensor With Integrated Data Logger For Precise Wall Thickness Measurement -- SONOWALL 50
from SONOTEC Ultraschallsensorik Halle GmbH

The light and compact ultrasonic wall thickness gauge SONOWALL 50 enables the precise measurement of the wall thickness of components made of metal, glass, ceramics and plastics. This efficient device allows the measurement of materials with both flat and curved surfaces. The wall thickness gauge... [See More]

  • Form Factor: Portable / Handheld / Mobile
Corrosion Thickness Gage -- ECHO 9
from Danatronics Corporation

Danatronics offers our newest ultrasonic thickness gage line, the ECHO 9 series. ECHO 9 represents our most advanced thickness gage ever. ECHO 9 offers a 3.5" high resolution sunlight readable color display with live A-Scan, echo to echo to ignore coatings, B-Scan, data logger with up to 32GB of SD... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Material Velocity: 0.0200 to 0.7362
  • Instrument Type: Corrosion Instrument; Thickness gage
Ultrasonic Leak Detector -- 90061
from Nex Flow Air Products Corp.

The Flex.US Ultrasonic Leak Detector is a hand held, high quality compressed air leak detection system that has all the features necessary for flexible use in finding costly air leaks. The FLEX.US ultrasonic leak detector kit comes with the FLEX.US unit, carrying case, and manual and utilizes two AA... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Applications: Compressed Air Leak Detection
  • Instrument Type: Flaw Detector; Leak or Packaging Defect Detector; Acoustic Emission or Noise Detector
Compact Ultrasonic Testing Device for Preventitive Maintenance -- Sonus PD
from IRISS, Inc.

The SONUS PD is specifically designed for Partial Discharge (PD) and Airborne Emission (AE) detection on Medium and High Voltage Switchgear. The unit detects Transient Earth Voltage (TEV) signals generated by internal partial discharge as well as ultrasound acoustic discharge generated by surface... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
Analog Ultrasonic Detection System -- Ultraprobe® 2000
from UE Systems, Inc.

Designed for ease of use, it often takes no more than 15 minutes to become competent in testing with the ULTRAPROBE ® 2000 Kit Complete. Fast accurate diagnosis through the ULTRAPROBE 2000 System will dramatically reduce unplanned down time and shorten planned outage time. The ULTRAPROBE is the... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Applications: Leak Detection , Electrical Inspection
  • Instrument Type: Flaw Detector; Acoustic Emission or Noise Detector; Condition Monitor / Fault Detector; Air / Structure Borne
Ultrasonic Pulse Velocity and Sonic Test Instrument -- SONIC15
from M.A.E. Apparecchiature Elettroniche srl

SONIC15 is a device for non Destructive Tests with ultrasonic pulse velocity and sonic tests on masonry through instrumented hammer. It also supports expansion for surveys on foundation piles with P.I.T. methodology. In spite of compact dimension of the unit, there is a wide monitor of 7 ’... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Applications: Sonic Tests on Masonry
Digital Ultrasonic Flaw Detector -- EPOCH 1000
from Evident Scientific

The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000 iR and 1000 i feature a new horizontal case style with full VGA display, knob and navigation arrows... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Material Velocity: 0.0250 to 0.6000
  • Instrument Type: Flaw Detector
SONOSCAN Angle Beam Probes
from SONOTEC Ultraschallsensorik Halle GmbH

Our ergonomically-designed angle beam probes for non-destructive testing (NDT), part of the SONOSCAN probe series, are designed to check for cracks and occlusions in metals. They are used primarily in the metalworking industry for the inspection of weld seams. SONOSCAN probes are efficient, robust... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
Corrosion Thickness Gage -- EHC-03
from Danatronics Corporation

Danatronics is pleased to welcome our EHC-03 to our corrosion thickness gage family. The EHC-03 is designed to accurately and non-destructively measure metal structures subject to corrosion. The EHC-03 is packaged in our field proven IP54 case used in our popular EHC-09 and UPG-07 series of... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Material Velocity: 0.0200 to 0.7362
  • Instrument Type: Corrosion Instrument; Thickness gage
Ultrasonic Testing Device for Preventitive Maintenance -- Sonus XT
from IRISS, Inc.

The versatility of Sonus XT makes it ideally suited to work with any plant maintenance program and the perfect complement to other Predictive Maintenance (PDM) Technology. Ultrasound detection can be utilized to detect early warning signs of equipment failure and to conduct energy conservation... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Applications: Closed panel Airborne Ultrasound inspections of Switchgear, Panel boards, Transformers, Motor Control Centers, Process Equipment
  • Instrument Type: Condition Monitor / Fault Detector
Analog Ultrasonic Inspection System -- Ultraprobe® 100
from UE Systems, Inc.

The Ultraprobe ® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by heterodyning... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Applications: Leak Detection , Electrical Inspection
  • Instrument Type: Flaw Detector; Acoustic Emission or Noise Detector; Condition Monitor / Fault Detector; Air / Structure Borne
Ultrasonic Pulse Velocity Instrument -- CRONOSONIC
from M.A.E. Apparecchiature Elettroniche srl

Cronosonic is an instrument for ultrasonic pulse velocity through transparency which can be used to investigate poles, truss, diaphragms, laboratory samples and many other structures made of concrete or stone. It performs measurements with direct, indirect and semi direct method. Very compact... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Applications: Concrete or Stone Tests
Ecoding Scanner Glider
from Evident Scientific

The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the following technologies: Conventional ultrasonics (UT). Phased array ultrasonics (PAUT). Eddy current (EC). Eddy current... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Corrosion Instrument; Flaw Detector
SONOSCAN Immersion Probes
from SONOTEC Ultraschallsensorik Halle GmbH

The SONOSCAN immersion probes are designed for the non-destructive testing (NDT) of mainly metals and plastics for the smallest of material defects. For example, metal components can be tested for fusion defects in soldered joints, welding defects, cracks or porosity. In addition to use in the area... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
Corrosion Thickness Gage -- EHC-09 Color
from Danatronics Corporation

Danatronics offers our EHC-09 Color Wave series as the top of the line gages for corrosion applications. The EHC-09 Color Wave offers many standard and practical features including a sunlight readable color display with live A-Scan, echo to echo to ignore coatings, B-Scan, 100K thickness reading... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Material Velocity: 0.0200 to 0.7362
  • Instrument Type: Corrosion Instrument; Thickness gage
Digital Ultrasonic Detection System -- Ultraprobe® 10000
from UE Systems, Inc.

Inspect - Record Sounds - Store Information - Manage Data. The Ultraprobe 10,000 brings Ultrasound Inspection technology to a whole new level. With this one system, inspectors can perform condition analysis, record sounds, store and manage data. [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Applications: Bearings, Gears, Pumps, Motors, leaks
  • Instrument Type: Flaw Detector; Acoustic Emission or Noise Detector; Condition Monitor / Fault Detector; Air / Structure Borne
Multichannel Ultrasonic Industrial Flaw Detector -- Omniscan iX
from Evident Scientific

The OmniScan ® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing and is also available in a rack-mount version or with a swivel-arm assembly for easy integration... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Flaw Detector
Vertical Probes - For Non-Destructive Testing -- SONOSCAN
from SONOTEC Ultraschallsensorik Halle GmbH

The SONOSCAN vertical probes for non-destructive testing (NDT) have been specifically designed for the testing of mainly metals and plastics for the smallest of material defects. The probes can be used, for example, for the detection of fusion defects in soldered joints, welding defects, cracks or... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
Corrosion Thickness Gage -- EHC-09 Monochrome
from Danatronics Corporation

Danatronics most popular thickness gages are those in our EHC-09 series. With thousands of units in the field, our durable, custom molded case with raise rubber keypad is IP54 rated and has proven it can handle your toughest jobs (this is bad help fix). The EHC-09 series is available in 6 models to... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Material Velocity: 0.0200 to 0.7362
  • Instrument Type: Corrosion Instrument; Thickness gage
Digital Ultrasonic Detection System -- Ultraprobe® 3000
from UE Systems, Inc.

Here's a digital Ultraprobe that's versatile enough to cut energy waste and improve uptime while saving money, and improving the environment!. The Ultraprobe ® 3000 is a digital ultrasonic inspection, information, storage, and retrieval system that comfortably fits in the palm of your hand. [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Applications: Compressed Air Leak Detection
  • Instrument Type: Flaw Detector; Acoustic Emission or Noise Detector; Condition Monitor / Fault Detector; Air / Structure Borne
Multigroup, Multimode Ultrasonic Flaw Detector -- OmniScan X3
from Evident Scientific

OmniScan ® X3 phased array flaw detector with TFM Confidence You Can See. The OmniScan X3 flaw detector is a complete phased array toolbox. Powerful tools, like total focusing method (TFM) images and advanced visualization capabilities, enable you to complete your inspection with greater... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Corrosion Instrument; Digital Imaging System; Flaw Detector
Wall Thickness Guage For Measurement Of Corroded Surfaces And Surfaces With Protective Coatings -- SONOWALL 60
from SONOTEC Ultraschallsensorik Halle GmbH

The light and compact ultrasonic wall thickness gauge SONOWALL 60 uses multi-echo technology in order to enable reliable and precise measurement through painted surfaces and surfaces with protective coatings. Simple calibration allows the use of the device with most materials. The wall thickness... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Material Velocity: 0.0787 to 0.2756
Ultrasonic Flaw Detector -- ECHO FD
from Danatronics Corporation

ECHO FD is our portable ultrasonic flaw detector in the same field-proven case as our popular ECHO series. Our ECHO FD represents a breakthrough in terms of cost, size and ease of use for your everyday flaw detector. ECHO FD can even toggle from a flaw detector, corrosion or precision thickness gage... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Material Velocity: 0.0250 to 0.6000
  • Instrument Type: Corrosion Instrument (optional feature); Flaw Detector; Thickness gage
Digital Ultrasonic Detection System -- Ultraprobe® 9000
from UE Systems, Inc.

All the advantages of Digital with the feel of Analog. The Ultraprobe 9000 Kit Complete is a digital ultrasonic inspection, information storage and retrieval system that is so versatile, so easy (most operators are able to use the Ultraprobe 9000 within 15 minutes) and so much fun to operate, you'll... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Applications: Bearing, Cavitation, Gears, Pumps
  • Instrument Type: Flaw Detector; Acoustic Emission or Noise Detector; Condition Monitor / Fault Detector; Air / Structure Borne
Portable Flaw Detector -- EPOCH® 6LT
from Evident Scientific

Elevate Your Inspections. Don ’t compromise on the inspection capabilities of your flaw detector. The EPOCH ® 6LT portable flaw detector combines the functionality of a powerful ultrasonic flaw detection device with a form factor designed to thrive in rope access and high portability... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Material Velocity: 0.0250 to 0.6000
  • Instrument Type: Flaw Detector