Glue Case Equipment
from nVenia LLC
The Masters MTE-1200 Series automatically erects trays with roll over folding flaps eliminating repetitive hand motion (Carpel Tunnel) at speeds up to 25 trays per minute. This flexible system is easy to adjust between sizes and will erect trays with strong stacking support. Ideal for bakery... [See More]
- Closing Method: TuckFold; Glue
- Rate: 12
- Machine Type: Erecting
- Type: Automatic
from Syntegon Packaging Technology, Inc.
The Doboy 7400 Series Formers create strong, protective locking trays, cases, and cartons. Flexible in design, these compact carton forming machines offer 3-shifts per day durability with innovative packaging features for high speed operation. Ideal for corrugated, solid, layered and coated board... [See More]
- Closing Method: Glue
- Rate: 70
- Machine Type: Erecting
- Type: Automatic
from Hamrick Manufacturing & Services, Inc.
Close and glue wide range of case sizes, spot gluing capabilities [See More]
- Closing Method: Glue
- Rate: 35
- Machine Type: Sealing
- Type: Automatic
from nVenia LLC
The MBE-1200 is a versatile 5 panel box erector for a wide range of boxes and trays. This system uses economical swing-lock style boxes used in the automotive industry and Higgens fold-over style boxes used in the toy and electronics industry. Side flaps can be friction tucked to provide a clean... [See More]
- Closing Method: Glue
- Rate: 25
- Machine Type: Erecting
- Type: Automatic
from Syntegon Packaging Technology, Inc.
The Doboy Cobra carton former provides state of the art case forming and carton forming technology and performance. A key feature of the Doboy Cobra is its unique blank transport mechanism. It provides positive blank control from magazine picking through hot melt application to forming head... [See More]
- Closing Method: Glue; Locking
- Rate: 35
- Machine Type: Erecting
- Type: Automatic
from nVenia LLC
ARPAC's intermittent motion DPM 2000 wrap-around case packers are designed for a wide variety of products to service many different industries. Reaching speeds up to 25 cases / trays per minute, these rugged machines help minimize labor requirements and increase production output. [See More]
- Closing Method: Glue
- Rate: 25
- Machine Type: Packing
- Type: Automatic
from Syntegon Packaging Technology, Inc.
The advanced technology of the Doboy TCM 8800 carton and case closer features an innovative box turning device proven to take efficiency to unprecedented levels. Combining this technology with our servo closer infeed conveyor will ensure accurate carton feeding & transport. Between case sealing... [See More]
- Closing Method: Glue
- Type: Automatic
- Machine Type: Carton Closer
- Features: Sanitary
from nVenia LLC
The Masters MTE-1100 is an inline high speed tray erecting system that automatically selects, forms, seals and ejects trays at speeds up to 40 trays per minute. This system is ruggedly built and compact in size with simple tool-less adjustments between tray sizes. The MTE-1100 is used in a variety... [See More]
- Closing Method: Glue
- Rate: 25
- Machine Type: Erecting
- Type: Automatic
from Syntegon Packaging Technology, Inc.
The TSC-090 seals and closes top-loaded tri-seal paperboard cartons and is ideally suited for applications in the food, bakery, pharmaceutical, and frozen item markets. It features an innovative in-line closing process that closes the top lid and major and minor flaps after gluing, while maintaining... [See More]
- Closing Method: Glue
- Type: Automatic
- Machine Type: Carton Closer/Sealer
- Features: Sanitary