Stainless Steel Construction Case Equipment

2 Results
"D" Series Packer
from Hamrick Manufacturing & Services, Inc.

PLC controlled, easy product changeover [See More]

  • Features: Feeder; Processor; StainlessSteel; Line Pressure Release, Lane Divider
  • Rate: 30
  • Machine Type: Packing; Case Packer
  • Type: Automatic
In-Case Liquid Filler & Capper -- Model IFC-15
from Filamatic

World Class/Just-In-Time Packaging System minimizes inventory, lead time and labor costs. Effortlessly fills and caps from 90 oz to 300 oz. containers at speeds of up to 20+ cases per minute. Smooth conversion from a trailer load of empty cased containers to a trailer load of filled, cased... [See More]

  • Features: Feeder (optional feature); Hazardous (optional feature); Processor; StainlessSteel
  • Closing Method: HeatSeal (optional feature)
  • Machine Type: Erecting (optional feature); Packing
  • Type: Automatic