Semi-Automatic Case Equipment
2 Results
Stretch Film
from Deviser, Inc.
from Deviser, Inc.
This product is the premium grade cast film has a high clarity, that makes product identification and bar codes easy to read. It is typically a stiffer film with exceptional load holding force and good puncture resistance, which allows a user to down-gauge, contain aggressive loads and produces a... [See More]
- Type: Manual; SemiAuto
- Closing Method: Tape
- Machine Type: Sealing
- Features: Portable
Stretch Film Dispenser - Hand Held
from Deviser, Inc.
from Deviser, Inc.
Stretch film hand held dispenser is equipped with a telescoping spindle shaft that will convert the dispenser from 12" to 15" and 18" easily. It is designed for holding stretch film with a 3" core. [See More]
- Type: SemiAuto
- Closing Method: Tape
- Machine Type: Sealing
- Features: Portable