Power Electrical Feedthroughs

11 Results
Hermetic Power Feedthroughs
from Douglas Electrical Components

Douglas Electrical Components designs and manufactures hermetic power feedthroughs, offering reliable sealing solutions for a wide range of vacuum and pressure applications. We can also design power feedthroughs to handle high currents and voltages. Focusing on motors, compressors, and chambers,... [See More]

  • Electrical Feedthrough Type: Instrumentation; Power
  • Temperature Range: 200
  • Voltage: 15000
  • Feedthrough Mount: Flange; Threaded
Power Compression Seal Feedthrough -- EG
from Conax Technologies

Features: Seals 1 Electrode or Element. For Gas or Non-Conductive Liquid. Stainless Steel Reusable Fitting. "Soft Sealant". Electrode Easily Assembled or Replaced In Field. Selected Elements Can Be Readily Replaced. Reusable. Wires Easily Assembled or Replaced In Field. Pressure*: Vacuum to 8,000... [See More]

  • Electrical Feedthrough Type: Power; Electrode
  • Current: 400
  • Voltage: 2000
  • Temperature Range: -185 to 870
Hermetic Wire Feedthrough -- 28010
from Douglas Electrical Components

Douglas Electrical Components offers the unique ability to manufacture hermetic and non-hermetic, high-density wire and cable feedthroughs for a variety of applications and industries. From aerospace applications to hazardous locations, Douglas wire and cable feedthroughs and assemblies are trusted... [See More]

  • Electrical Feedthrough Type: Coaxial; Instrumentation; Power; Thermocouple
  • Temperature Range: 200
  • Voltage: 30000
  • Number of Conductors: 3
Power Compression Seal Feedthrough -- EGT
from Conax Technologies

Features: Seals 1 Electode or Element. For Gas or Non-Conductive Liquid. Stainless Steel Reusable Fitting. "Soft Sealant". Electrode Easily Assembled or Replaced In Field. Pressure*: Vacuum to 2,500 PSI (170 bar) (Refer to Pressure Rating Guide). Voltage: To 8000 VDC. Amperage: To 525. Available... [See More]

  • Electrical Feedthrough Type: Power; Electrode
  • Current: 525
  • Voltage: 8000
  • Temperature Range: -185 to 232
Feedthrough Terminals
from Qnnect, formerly Hermetic Solutions Group

Qnnect, formerly Hermetic Solutions Group has your feedthrough terminal needs covered, including standard, threaded body, and 50-Ohm for your microwave applications. These products can include compression, matched, 50-Ohm seals; flanged/flangeless eyelets and machined/threaded bodies. [See More]

  • Electrical Feedthrough Type: Power; Straight Wire (SW)
  • Number of Conductors: 1
Auxiliary Power Panel Feedthrough -- 0906 UAC 301
from Lumberg Automation - A Belden Brand

Auxiliary power panel feedthrough, 3-pole Mini (7/8) connectors (male to female). [See More]

  • Electrical Feedthrough Type: Power
  • Current: 8
  • Voltage: 600
  • Temperature Range: -25 to 90
Headers
from Qnnect, formerly Hermetic Solutions Group

With over 70 years of experience and extensive manufacturing capability, Qnnect, formerly Hermetic Solutions Group has the largest selection of open tooling, plus custom capabilities for any size package, including JEDEC outlines such as TO-18, TO-39, TO-8, TO-3, TO-37, TO-66 and more. Our headers... [See More]

  • Electrical Feedthrough Type: Power; Radio Frequency
  • Number of Conductors: 1
Auxiliary Power Panel Feedthrough -- 0906 UAC 302
from Lumberg Automation - A Belden Brand

Auxiliary power panel feedthrough, 4-pole Mini (7/8) connectors (male to female). [See More]

  • Electrical Feedthrough Type: Power
  • Current: 8
  • Voltage: 600
  • Temperature Range: -25 to 90
High Temperature, High Pressure Feedthroughs
from Qnnect, formerly Hermetic Solutions Group

Withstanding high pressure alone is a challenge - one that becomes more complex when elevated temperatures are added to the mix. Increased exposure time to these hostile environments adds yet a further complication. Qnnect, formerly Hermetic Solutions Group patented hydrophobic diamond-like ceramic... [See More]

  • Electrical Feedthrough Type: Coaxial; Power
  • Feedthrough Mount: Flange; Threaded; Nut
  • Temperature Range: -65 to 300
Auxiliary Power Panel Feedthrough -- 0906 UAC 303
from Lumberg Automation - A Belden Brand

DeviceNet panel feedthrough, 5-pole Mini (7/8) connectors (male to female). [See More]

  • Electrical Feedthrough Type: Power
  • Current: 8
  • Voltage: 600
  • Temperature Range: -25 to 90
Implantable Feedthroughs
from Qnnect, formerly Hermetic Solutions Group

For more than 40 years, Qnnect, formerly Hermetic Solutions Group has provided unique manufacturing solutions for implantable medical components used in government approved devices that are helping thousands of patients. Our standard hermetic implantable connectors utilize materials with a proven... [See More]

  • Electrical Feedthrough Type: Power
  • Current: 0.3900
  • Voltage: 500
  • Temperature Range: -55 to 85