Instrumentation Electrical Feedthroughs

39 Results
Micro-D type Multipin Feedthrough, 100 Pins, 300 Volts, 3 Amps per pin, 4.50″ Conflat Flange -- A11563-8-CF
from MPF Products, INC.

Micro-D type Multipin Feedthrough, 100 Pins, 300 Volts, 10 Amps per pin, 4.50 ″ Conflat Flange. Extremely Compact Design for High Pin Density (per MIL-DTL-83513), UHV Rated, Feedthrough Bakeable to 350 degrees C, Gold Plated Be-Cu Alloy Pins, Air-side and UHV Connectors & Cables Available [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 3
  • Voltage: 300
  • Number of Conductors: 100
Sensor Pass-Through
from JETSEAL, Inc.

JETSEAL ’s patented Sensor Pass-Through greatly reduces set-up time for sealing instrumentation wires or tubes. The uniquely designed Sensor Pass-Through allows up to 130 test instrumentation wires or pressure tubes to be easily sealed with no leakage. It has no sharp edges or threads that can... [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Number of Conductors: 168
  • Temperature Range: 850
  • Feedthrough Mount: Flange
10 Position Conflat Hermetic Wire Feedthroughs -- 28288
from Douglas Electrical Components

CF (ConFlat*) flanges use a clamping mechanism to hermetically seal a copper gasket between the chamber wall and the feedthrough. This minimizes the effect of tightening the housing rather than the jamnut in a vacuum face seal design. A series of bolts secure the feedthrough directly to the chamber... [See More]

  • Electrical Feedthrough Type: Instrumentation; Thermocouple
  • Temperature Range: 200
  • Voltage: 1000
  • Number of Conductors: 10
Micro-D type Multipin Feedthrough, 100 Pins, 300 Volts, 3 Amps per pin, Weldable Mount -- A8978-8-W
from MPF Products, INC.

Micro-D type Multipin Feedthrough, 100 Pins, 300 Volts, 3 Amps per pin, Weldable Mount. Extremely Compact Design for High Pin Density (per MIL-DTL-83513), UHV Rated, Feedthrough Bakeable to 350 degrees C, Gold Plated Be-Cu Alloy Pins, Air-side and UHV Connectors & Cables Available [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 3
  • Voltage: 300
  • Number of Conductors: 100
32 Position Conflat Hermetic Wire Feedthroughs -- 29298
from Douglas Electrical Components

Douglas Electrical Components is a leading manufacturer of custom hermetic thermocouple feedthroughs for vacuum and pressure applications. Our thermocouple feedthroughs are designed to withstand extreme temperatures, including cryogenic environments, and harsh environments. We use only the highest... [See More]

  • Electrical Feedthrough Type: Instrumentation; Thermocouple
  • Number of Conductors: 32
  • Voltage: 1000
  • Feedthrough Mount: Flange
Micro-D type Multipin Feedthrough, 15 Pins, 300 Volts, 3 Amps per pin, Weldable Mount -- A8978-2-W
from MPF Products, INC.

Micro-D type Multipin Feedthrough, 15 Pins, 300 Volts, 3 Amps per pin, Weldable Mount. Extremely Compact Design for High Pin Density (per MIL-DTL-83513), UHV Rated, Feedthrough Bakeable to 350 degrees C, Gold Plated Be-Cu Alloy Pins, Air-side and UHV Connectors & Cables Available [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 3
  • Voltage: 300
  • Number of Conductors: 15
Custom Housing Seals: Customer-Supplied Housing Feedthroughs
from Douglas Electrical Components

In certain applications and industries, the existing design and format are irreversible, creating a mechanical challenge to integrate an electrical connection. Douglas Electrical Components has the design flexibility to manufacture a hermetic electrical feedthrough directly into a cast housing or... [See More]

  • Electrical Feedthrough Type: Instrumentation
Micro-D type Multipin Feedthrough, 25 Pins, 300 Volts, 3 Amps per pin, Weldable Mount -- A8978-4-W
from MPF Products, INC.

Micro-D type Multipin Feedthrough, 25 Pins, 300 Volts, 3 Amps per pin, Weldable Mount. Extremely Compact Design for High Pin Density (per MIL-DTL-83513), UHV Rated, Feedthrough Bakeable to 350 degrees C, Gold Plated Be-Cu Alloy Pins, Air-side and UHV Connectors & Cables Available [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 3
  • Voltage: 300
  • Number of Conductors: 25
Hermetic Power Feedthroughs
from Douglas Electrical Components

Douglas Electrical Components designs and manufactures hermetic power feedthroughs, offering reliable sealing solutions for a wide range of vacuum and pressure applications. We can also design power feedthroughs to handle high currents and voltages. Focusing on motors, compressors, and chambers,... [See More]

  • Electrical Feedthrough Type: Instrumentation; Power
  • Temperature Range: 200
  • Voltage: 15000
  • Feedthrough Mount: Flange; Threaded
Micro-D type Multipin Feedthrough, 31 Pins, 300 Volts, 3 Amps per pin, Weldable Mount -- A8978-5-W
from MPF Products, INC.

Micro-D type Multipin Feedthrough, 31 Pins, 300 Volts, 3 Amps per pin, Weldable Mount. Extremely Compact Design for High Pin Density (per MIL-DTL-83513), UHV Rated, Feedthrough Bakeable to 350 degrees C, Gold Plated Be-Cu Alloy Pins, Air-side and UHV Connectors & Cables Available [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 3
  • Voltage: 300
  • Number of Conductors: 31
Hermetic Wire Feedthrough -- 28010
from Douglas Electrical Components

Douglas Electrical Components offers the unique ability to manufacture hermetic and non-hermetic, high-density wire and cable feedthroughs for a variety of applications and industries. From aerospace applications to hazardous locations, Douglas wire and cable feedthroughs and assemblies are trusted... [See More]

  • Electrical Feedthrough Type: Coaxial; Instrumentation; Power; Thermocouple
  • Temperature Range: 200
  • Voltage: 30000
  • Number of Conductors: 3
Micro-D type Multipin Feedthrough, 37 Pins, 300 Volts, 3 Amps per pin, Weldable Mount -- A8978-6-W
from MPF Products, INC.

Micro-D type Multipin Feedthrough, 37 Pins, 300 Volts, 3 Amps per pin, Weldable Mount. Extremely Compact Design for High Pin Density (per MIL-DTL-83513), UHV Rated, Feedthrough Bakeable to 350 degrees C, Gold Plated Be-Cu Alloy Pins, Air-side and UHV Connectors & Cables Available [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 3
  • Voltage: 300
  • Number of Conductors: 37
Mechanical Interfaces: Feedthroughs by Housing Type
from Douglas Electrical Components

Douglas Electrical Components manufactures standard and custom hermetic electrical feedthroughs in various housing styles and configurations. Depending on the application, existing hardware, or design constraints, Douglas will partner with you to find the right housing to meet your application... [See More]

  • Electrical Feedthrough Type: Instrumentation
Micro-D type Multipin Feedthrough, 51 Pins, 300 Volts, 3 Amps per pin, Weldable Mount -- A8978-7-W
from MPF Products, INC.

Micro-D type Multipin Feedthrough, 51 Pins, 300 Volts, 3 Amps per pin, Weldable Mount. Extremely Compact Design for High Pin Density (per MIL-DTL-83513), UHV Rated, Feedthrough Bakeable to 350 degrees C, Gold Plated Be-Cu Alloy Pins, Air-side and UHV Connectors & Cables Available [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 3
  • Voltage: 300
  • Number of Conductors: 51
OptiSeal™ Series: Fiber Optic Feedthroughs
from Douglas Electrical Components

Optical fibers are an efficient way to transmit fast, noise-free signals over long distances. If you ’re looking for reliable fiber optic feedthroughs, Douglas Electrical Components has got you covered with our OptiSeal ™ products. Our pre-wired and pre-tested interconnecting harnesses... [See More]

  • Electrical Feedthrough Type: Instrumentation; Thermocouple
  • Temperature Range: 200
Micro-D type Multipin Feedthrough, 9 Pins, 300 Volts, 3 Amps per pin, Weldable Mount -- A8978-1-W
from MPF Products, INC.

Micro-D type Multipin Feedthrough, 9 Pins, 300 Volts, 3 Amps per pin, Weldable Mount. Extremely Compact Design for High Pin Density (per MIL-DTL-83513), UHV Rated, Feedthrough Bakeable to 350 degrees C, Gold Plated Be-Cu Alloy Pins, Air-side and UHV Connectors & Cables Available [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 3
  • Voltage: 300
  • Number of Conductors: 9
Portplate Series: Custom Hermetic Flange & Plate Assemblies
from Douglas Electrical Components

Pioneered by Douglas Electrical Components, Portplate systems are fully assembled and pre-tested multi-port, custom hermetic feedthrough systems for pressure and vacuum applications. Customize the mechanical interface and mix and match electrical connection types to create a single, hermetic... [See More]

  • Electrical Feedthrough Type: Coaxial; Instrumentation; Thermocouple
  • Temperature Range: 200
  • Voltage: 110
  • Feedthrough Mount: Flange
MS Circular Connector Series, Multipin Feedthrough, 10 Pins, 1000 Volts, 3 Amps per Pin, Double-Ended w/ Air & Vacuum-side Connectors, 2.16″ QF / KF Flange -- A8233-3-QF
from MPF Products, INC.

MS Circular Connector Series, Multipin Feedthrough, 10 Pins, 1000 Volts, 3 Amps per Pin, Double-Ended w/ Air & Vacuum-side Connectors, 2.16 ″ QF / KF Flange. Compact Design for High Pin Density (per Mil-C-26482), UHV Rated, Feedthrough Bakeable to 450 degrees C, Vacuum Connector Bakeable... [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 3
  • Voltage: 1000
  • Number of Conductors: 10
Radial O-ring Feedthroughs
from Douglas Electrical Components

Overview. A radial O-ring seal can be used to create an hermetic seal around the electrical wires or cables that pass through the housing. The O-ring or O-rings are installed in a groove around the outside of the housing and are compressed between the housing and the mating mechanical interface when... [See More]

  • Electrical Feedthrough Type: Instrumentation; Thermocouple
  • Feedthrough Mount: Threaded
  • Temperature Range: -40 to 149
MS Circular Connector Series, Multipin Feedthrough, 10 Pins, 1000 Volts, 3 Amps per Pin, Double-Ended w/ Air & Vacuum-side Connectors, 2.75″ Conflat Flange -- A8232-3-CF
from MPF Products, INC.

MS Circular Connector Series, Multipin Feedthrough, 10 Pins, 1000 Volts, 3 Amps per Pin, Double-Ended w/ Air & Vacuum-side Connectors, 2.75 ″ Conflat Flange. Compact Design for High Pin Density (per Mil-C-26482), UHV Rated, Feedthrough Bakeable to 450 degrees C, Vacuum Connector Bakeable... [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 3
  • Voltage: 1000
  • Number of Conductors: 10
USB-C Compact Vacuum Feedthrough -- 57145
from Douglas Electrical Components

USB feedthroughs are used in vacuum and pressure applications for seamless data and power transfer. At Douglas Electrical Components, we provide hermetically sealed USB feedthroughs for these applications. Our USB vacuum feedthroughs combine multiple USB connectors or cables into a single... [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Feedthrough Mount: Flange; Nut
  • Temperature Range: -40 to 107
MS Circular Connector Series, Multipin Feedthrough, 19 Pins, 1000 Volts, 3 Amps per Pin, Double-Ended w/ Air & Vacuum-side Connectors, 2.16″ QF / KF Flange -- A8233-4-QF
from MPF Products, INC.

MS Circular Connector Series, Multipin Feedthrough, 19 Pins, 1000 Volts, 3 Amps per Pin, Double-Ended w/ Air & Vacuum-side Connectors, 2.16 ″ QF / KF Flange. Compact Design for High Pin Density (per Mil-C-26482), UHV Rated, Feedthrough Bakeable to 450 degrees C, Vacuum Connector Bakeable... [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 3
  • Voltage: 1000
  • Number of Conductors: 19
MS Circular Connector Series, Multipin Feedthrough, 32 Pins, 1000 Volts, 3 Amps per Pin, Double-Ended w/ Air & Vacuum-side Connectors, 2.16″ QF / KF Flange -- A8233-5-QF
from MPF Products, INC.

MS Circular Connector Series, Multipin Feedthrough, 32 Pins, 1000 Volts, 3 Amps per Pin, Double-Ended w/ Air & Vacuum-side Connectors, 2.16 ″ QF / KF Flange. Compact Design for High Pin Density (per Mil-C-26482), UHV Rated, Feedthrough Bakeable to 450 degrees C, Vacuum Connector Bakeable... [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 3
  • Voltage: 1000
  • Number of Conductors: 32
MS Circular Connector Series, Multipin Feedthrough, 32 Pins, 1000 Volts, 3 Amps per Pin, Double-Ended w/ Air & Vacuum-side Connectors, 2.75″ Conflat Flange -- A8232-5-CF
from MPF Products, INC.

MS Circular Connector Series, Multipin Feedthrough, 32 Pins, 1000 Volts, 3 Amps per Pin, Double-Ended w/ Air & Vacuum-side Connectors, 2.75 ″ Conflat Flange. Compact Design for High Pin Density (per Mil-C-26482), UHV Rated, Feedthrough Bakeable to 450 degrees C, Vacuum Connector Bakeable... [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 3
  • Voltage: 1000
  • Number of Conductors: 32
MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 15 Amps per Pin, 0.094″ Nickel Conductors, 2.75″ Conflat Flange -- A0754-2-CF
from MPF Products, INC.

MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 15 Amps per Pin, 0.094 ″ Nickel Conductors, 2.75 ″ Conflat Flange. Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side Connector Included [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 15
  • Voltage: 700
  • Number of Conductors: 2
MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 16 Amps per Pin, 0.094″ Nickel Conductors, 0.75″ Dia Stainless Steel Weld Adapter -- A2566-1-W
from MPF Products, INC.

MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 16 Amps per Pin, 0.094 ″ Nickel Conductors, 0.75 ″ Dia Stainless Steel Weld Adapter. Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side Connector... [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 16
  • Voltage: 700
  • Number of Conductors: 2
MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 16 Amps per Pin, 0.094″ Nickel Conductors, 1.18″ QF / KF Flange -- A2567-1-QF
from MPF Products, INC.

MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 16 Amps per Pin, 0.094 ″ Nickel Conductors, 1.18 ″ QF / KF Flange. Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side Connector Included [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 16
  • Voltage: 700
  • Number of Conductors: 2
MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 16 Amps per Pin, 0.094″ Nickel Conductors, 1.33″ Conflat Flange -- A2568-1-CF
from MPF Products, INC.

MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 16 Amps per Pin, 0.094 ″ Nickel Conductors, 1.33 ″ Conflat Flange. Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side Connector Included [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 16
  • Voltage: 700
  • Number of Conductors: 2
MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 16 Amps per Pin, 0.094″ Nickel Conductors, 1.57″ QF / KF Flange -- A3991-1-QF
from MPF Products, INC.

MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 16 Amps per Pin, 0.094 ″ Nickel Conductors, 1.57 ″ QF / KF Flange. Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side Connector Included [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 16
  • Voltage: 700
  • Number of Conductors: 2
MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 16 Amps per Pin, 0.094″ Nickel Conductors, 2.16″ QF / KF Flange -- A3992-1-QF
from MPF Products, INC.

MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 16 Amps per Pin, 0.094 ″ Nickel Conductors, 2.16 ″ QF / KF Flange. Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side Connector Included [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 16
  • Voltage: 700
  • Number of Conductors: 2
MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 16 Amps per Pin, 0.094″ Nickel Conductors, 2.75″ Conflat Flange -- A2569-1-CF
from MPF Products, INC.

MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 16 Amps per Pin, 0.094 ″ Nickel Conductors, 2.75 ″ Conflat Flange. Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side Connector Included [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 16
  • Voltage: 700
  • Number of Conductors: 2
MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 23 Amps per Pin, 0.094″ Copper Conductors, 2.75″ Conflat Flange -- A0754-1-CF
from MPF Products, INC.

MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 23 Amps per Pin, 0.094 ″ Copper Conductors, 2.75 ″ Conflat Flange. Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side Connector Included [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 23
  • Voltage: 700
  • Number of Conductors: 2
MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 25 Amps per Pin, 0.142″ Nickel Conductors, 1.00″ Dia Stainless Steel Weld Adapter -- A5076-3-W
from MPF Products, INC.

MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 25 Amps per Pin, 0.142 ″ Nickel Conductors, 1.00 ″ Dia Stainless Steel Weld Adapter. Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side Connector... [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 25
  • Voltage: 700
  • Number of Conductors: 2
MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 25 Amps per Pin, 0.142″ Nickel Conductors, 2.16″ QF / KF Flange -- A5078-3-QF
from MPF Products, INC.

MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 25 Amps per Pin, 0.142 ″ Nickel Conductors, 2.16 ″ QF / KF Flange. Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side Connector Included [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 25
  • Voltage: 700
  • Number of Conductors: 2
MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 25 Amps per Pin, 0.142″ Nickel Conductors, 2.75″ Conflat Flange -- A5077-3-CF
from MPF Products, INC.

MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 25 Amps per Pin, 0.142 ″ Nickel Conductors, 2.75 ″ Conflat Flange. Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side Connector Included [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 25
  • Voltage: 700
  • Number of Conductors: 2
MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 28 Amps per Pin, 0.094″ Moly Conductors, 1.33″ Conflat Flange -- A2568-3-CF
from MPF Products, INC.

MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 28 Amps per Pin, 0.094 ″ Moly Conductors, 1.33 ″ Conflat Flange. Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side Connector Included [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 28
  • Voltage: 700
  • Number of Conductors: 4
8 Pin Instrumentation Feedthrough
from Nor-Cal Products, Inc. - The Vacuum Experts

8 Pin Instrumentation Feedthroughs are normally used for transmitting signal voltages and currents. Process control in surface analysis, electron microscopy and electron beam evaporation are typical applications. [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Current: 2
  • Voltage: 500
  • Temperature Range: -270 to 450
Multiconductor Feedthrough -- MFT
from OMEGA Engineering, Inc.

These all new multiconductor feedthroughs are designed for use in applications that require several sensors to pass through a wall or bulkhead at one opening or within a small area. Heavy duty 416 stainless steel construction allows this fitting to be used in high pressure or vacuum applications. [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Feedthrough Mount: Threaded
  • Connector Type: NPT
Multiconductor Feedthrough -- MFT
from OMEGA Engineering, Inc.

These all new multiconductor feedthroughs are designed for use in applications that require several sensors to pass through a wall or bulkhead at one opening or within a small area. Heavy duty 416 stainless steel construction allows this fitting to be used in high pressure or vacuum applications. [See More]

  • Electrical Feedthrough Type: Instrumentation
  • Feedthrough Mount: Threaded
  • Connector Type: NPT