Polyethylene (PE) Drain Valves
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents. Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet. They can be manufactured in... [See More]
- Primary Material: Stainless Steel; PE; PVDF
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
- Valve Type: Drain
from Qosina Corp.
Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and HDPE, this in-line, T-style valve has a white actuator that slides open to allow for the free flow of fluid. Qosina part # 14007 has a 0.287 inch ID x 0.363 inch OD tubing port and is ideal... [See More]
- Primary Material: PVC; PE; HDPE, PVC
- Valve Type: Drain
- Media: Air; Water
from A. u. K. Müller GmbH & Co. KG
3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with threaded or hose connections. The... [See More]
- Primary Material: Stainless Steel (optional feature); PE; PVDF
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
- Valve Type: Drain
from Qosina Corp.
Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and LDPE, this in-line style valve is designed to be placed at the end of a tube. The light blue twist control opens the valve, allowing for the free flow of fluid. Qosina part # 80041 can... [See More]
- Primary Material: PVC; PE; PVC, LDPE
- Valve Type: Drain
- Media: Air; Water