Pneumatic Drain Valves

38 Results
Dilution Drain Valves
from International Polymer Solutions Inc.

The Dilution Drain Valve is ideal for cooling and diluting solutions while draining. The valve is designed to shut off the drain automatically if the water flow is interrupted. The DDV fits tanks with 3/8 ”, 1/2 ” and 3/4 ” main drain ports. Main Drain Port & Inlet Port... [See More]

  • Actuation: Pneumatic
  • Media Temperature: 32 to 280
  • Valve Size: 0.38 to 0.75
  • Valve Type: Drain
Pneumatic Regulator -- 117707290 [B752GW from Arrow Pneumatics]
from Radwell International

FILTER/REGULATOR, PNEUMATIC, METAL BOWL W/ SIGHT, 40 MICRON ELEMENT, MANUAL DRAIN, 3 POSITION, 1/4 INCH NPT, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Drain
  • Media: Air
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 248
  • Valve Size: 0.31
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
POL Drain Valves
from International Polymer Solutions Inc.

IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is fabricated from PVC or Polypropylene. However, it is available in PVDF or PTFE, with Kalrez O-rings. This valve is also... [See More]

  • Actuation: Pneumatic
  • Media Temperature: 160
  • Valve Size: 0.75 to 2.00
  • Media: Chemical
Pneumatic Regulator -- 123491199 [14E01A13FBSB from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 1/8IN, TWIST DRAIN, 40MICRON, 125PSIG, RELIEVING, PRESSURE LIMITER MAX ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Drain
  • Media: Air
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 0.31
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
Pneumatic Regulator -- 123502426 [07L22BESB from Parker Hannifin/Electromechanical Automation]
from Radwell International

PNEUMATIC MIST LUBRICATOR, 3/8INCH, 150PSI/1000KPA MAX, NO DRAIN, POLY BOWL, STANDARD 07L SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Drain
  • Media: Air
2/2 Way Externally Controlled Valve -- FCF 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: 140
  • Valve Size: 3.94
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
Pneumatic Regulator -- 129651168 [AFR2-4433-A from Automationdirect.com]
from Radwell International

NITRA PNEUMATIC FILTER REGULATOR, 1/2IN FEMALE NPT INLET(S), 1/2IN FEMALE NPT OUTLET(S), 20-130 PSI ADJUSTABLE RANGE, AUTOMATIC DRAIN, POLYCARBONATE BOWL, METAL BOWL GUARD. FOR USE WITH AX-44 SERIES AIR PREP COMPONENTS.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Drain
  • Media: Air
2/2 Way Externally Controlled Valve -- FCF 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: 140
  • Valve Size: 4.92
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
Pneumatic Regulator -- 1326784 [AFM20-N02-CZ from SMC Corporation of America]
from Radwell International

DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MIST SEPARATOR, 200 L/MIN FLOAT TYPE AUTO DRAIN, 150PSI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Drain
  • Media: Air
2/2 Way Externally Controlled Valve -- FCF 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 140
  • Valve Size: 2.56
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
Pneumatic Regulator -- 140886348 [P10B-02JM from ASCO]
from Radwell International

PNEUMATIC REGULATOR, 5 MICRON, 1/4 INCH NPT PORTS, EXTERNAL PULSE DRAIN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Drain
  • Media: Air
2/2 Way Externally Controlled Valve -- FCF 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 140
  • Valve Size: 3.15
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
Pneumatic Regulator -- 42485543 [78-4 from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 1.5 MPA, 5-40 PSI, 210 PSI INLET PRESSURE RATING, W/ STAINLESS STEEL DRAIN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Drain
  • Media: Air
  • Primary Material: Stainless Steel; Steel
2/2 Way Externally Controlled Valve -- FCF-K 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: 140
  • Valve Size: 3.94
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
Pneumatic Regulator -- 49739978 [543511851300 from Metal Work Pneumatic USA, Inc.]
from Radwell International

COMPRESSED AIR UNIT, THREADED CONNECTIONS, CONDENSATE DRAIN, PRESSURE CONTROL VALVE, SHUT-OFF VALVE, SOFT-START VALVE, PNEUMO-ELECTRIC RELAY, THREE AUXILIARY PNEUMATIC CONNECTIONS, CLOGGED FILTER SIGNAL, 1/2" OUT, 5 0.5-8, RA UNIT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Control Valve; Drain
  • Media: Air; Compressed Air
  • Connection Description: Threaded
2/2 Way Externally Controlled Valve -- FCF-K 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: 140
  • Valve Size: 4.92
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
Pneumatic Regulator -- 49888444 [W3000-10N-W-F from CKD USA Corporation]
from Radwell International

PNEUMATIC FILTER/REGULATOR, 3/8 INCH, NPT, W/AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Drain
  • Media: Air
2/2 Way Externally Controlled Valve -- FCF-K 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 140
  • Valve Size: 2.56
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
Pneumatic Regulator -- 6064400 [P3NEA18GSMBNN from Parker Hannifin/Electromechanical Automation]
from Radwell International

PNEUMATIC REGULATOR, 1" PORT, P3N SERIES, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Drain
  • Media: Air
2/2 Way Externally Controlled Valve -- FCF-K 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 140
  • Valve Size: 3.15
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
Pneumatic Valve -- 11480171 [A-4400-607 from Johnson Controls, Inc.]
from Radwell International

PNEUMATIC AIR DRYER DRAIN VALVE, REPLACEMENT DRAIN VALVE, A4000 SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Valve Type: Drain
  • Media: Air
2/2 Way Externally Controlled Valve -- VFK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 0.59
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
2/2 Way Externally Controlled Valve -- VFK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 0.79
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
2/2 Way Externally Controlled Valve -- VFK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 0.98
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
2/2 Way Externally Controlled Valve -- VFK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 1.26
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
2/2 Way Externally Controlled Valve -- VFK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 1.57
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
2/2 Way Externally Controlled Valve -- VFK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 1.97
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
2/2 Way Externally Controlled Valve -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 0.39
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
2/2 Way Externally Controlled Valve -- VSV-F 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 3.94
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
2/2 Way Externally Controlled Valve -- VSV-F 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 4.92
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
2/2 Way Externally Controlled Valve -- VSV-F 150
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 5.91
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
2/2 Way Externally Controlled Valve -- VSV-F 200
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 11.61
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
2/2 Way Externally Controlled Valve -- VSV-F 250
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 13.98
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 320
  • Valve Size: 0.39
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: 14 to 302
  • Valve Size: 0.39
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
Special Valve -- PCB-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Media Temperature: -4 to 302
  • Valve Size: 0.39
  • Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Steam (optional feature)