Aluminum Drain Valves
from Festo Corporation
For attachment to air preparation units and compressed air networks/systems. Automatic emptying after the max. fill level has been reached. Automatic emptying after the operating pressure p < 0.5 bar is switched off. Manual actuation during operation is possible [See More]
- Primary Material: Aluminum
- Valve Type: Drain
- Media Temperature: 32 to 122
- Actuation: Mechanical
from Radwell International
DRAIN, 3/4 INCH, ORDINARY LOC-ALUMINUM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Aluminum
- Valve Type: Drain
from Valcor Engineering Corporation
Valcor fill and drain valves are metal-to-metal seat valves that maintain extremely low internal & external leakages (1 ×10^-6 sccs GHe) yet are capable of very high operational cycles (over 100 open/close cycles). Our F &D valves are compatible with propellants (Hydrazine, NTO, MMH,... [See More]
- Primary Material: Aluminum; Exotic Metal
- Media: Air; Compressed Air; Gas
- Valve Size: 0.19 to 0.50
- Valve Type: Drain
from Spirax-Sarco
The Monnier Dri-Line Mk3 is an automatic float actuated drain used to drain air line drain legs and filters. It is a normally open valve that is rated for use up to 17 bar g and 80 ° C. The valve is held closed by line pressure. The pilot valve is never submerged in water, and its discharge is... [See More]
- Primary Material: Aluminum; Anodised Aluminium
- Media Temperature: 176
- Valve Size: 0.50
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Aluminum; Stainless Steel; Steel
- Media Temperature: -4 to 176
- Valve Size: 2.56
- Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
from Radwell International
PRESSURE REGULATOR FILTER, 0 - 35 PSI RANGE, 250 PSI MAX, NO GAUGE, BRASS DRAIN & TRIM, ALUMINUM BODY, VALVE SIZE: NPS 1/4, END CONNECTION: NPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Aluminum; Brass / Bronze
- Valve Type: Drain
- Media: Air
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Aluminum; Stainless Steel; Steel
- Media Temperature: -4 to 176
- Valve Size: 3.15
- Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Aluminum
- Media Temperature: 140
- Valve Size: 3.94
- Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Aluminum
- Media Temperature: 140
- Valve Size: 4.92
- Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Aluminum; Steel
- Media Temperature: -4 to 140
- Valve Size: 2.56
- Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Primary Material: Aluminum; Stainless Steel; Steel
- Media Temperature: 14 to 302
- Valve Size: 0.39
- Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Primary Material: Aluminum; Steel
- Media Temperature: 14 to 176
- Valve Size: 0.47
- Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]
- Primary Material: Aluminum; Stainless Steel; Steel
- Media Temperature: -4 to 302
- Valve Size: 0.39
- Media: Air; Breathable; Compressed Air; Chemical; Hydraulic; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Steam (optional feature)