Stack Piezoelectric Actuators
from PI (Physik Instrumente) L.P.
Encapsulated PICMA®Stack piezo actuators with high reliability Operating voltage -20 to 150 V. Ceramic insulation, polymer-free. Insensitive to humidity. Excellent temperature stability. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Ideal for dynamic operation. Flexible thanks... [See More]
- Actuator Configuration: Stack
- Blocked Force: 1200
- Electrical Connector: AWG30
- Maximum Voltage: -20 to 150
from PI (Physik Instrumente) L.P.
Multi-Axis Actuators with Highly Linear Displacement. Lead-free, crystalline actuator material. High dynamics. Ideal for operation without position control. Low electrical power consumption. Minimal length tolerances. Stack actuator. Bipolar operating voltage up to ±500 V. Nearly... [See More]
- Actuator Configuration: Stack
- Maximum Displacement: 1
- Electrical Connector: PTFE-insulated wire leads, 100mm, AWG 32
- Maximum Voltage: 500
from PI (Physik Instrumente) L.P.
Operating voltage -20 to 120 V. Ceramic insulation, polymer-free. Insensitive to humidity. Excellent temperature stability. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Ideal for dynamic operation. Flexible thanks to numerous designs. Encapsulated versions for operation in... [See More]
- Actuator Configuration: Stack; Multilayer
- Blocked Force: 220 to 4000
- Electrical Connector: AWG30
- Capacitance: 170 to 14600
from PI (Physik Instrumente) L.P.
These tubular multilayer stack actuators (ring actuators) run on lower voltage and provide higher forces than conventional piezo tubes. They extend axially when a voltage is applied. They are manufactured from cofired multilayer elements. d-33 Effect Tubular Stack (Axial Extension). Aperture for... [See More]
- Actuator Configuration: Stack
- Blocked Force: 800 to 850
- Maximum Displacement: 5.5
- Stiffness: 34 to 145
from KEMET Electronics Corporation
Multilayer piezoelectric actuators are ceramic elements used to convert electrical energy into mechanical energy such as displacement or force by utilizing the piezoelectric longitudinal effect. KEMET ’s multilayer piezoelectric actuators are produced based on our unique element structure... [See More]
- Actuator Configuration: Stack; Tube
- Maximum Displacement: 4.6 to 68
- Electrical Connector: AWG30
- Blocked Force: 200 to 3500
from Piezosystem Jena, Inc.
max. load up to 70,000 N. max. force generation 50,000 N. resonance frequency up to 60 kHz. resolution in the nm and sub-nm ranges. high accelerations of > 100.000 m/sec ². possible applications: shock wave generation. stabilization. sensor testing. test and acceleration damping. active... [See More]
- Actuator Configuration: Stack
- Stiffness: 30 to 500
- Maximum Displacement: 17 to 460
- Resonance Frequency: 4 to 35
from Steiner & Martins, Inc.
Stack Actuator, 20um Displacement. Part Number: SMPAK157718D20 -- SIMILAR PRODUCTS. Stack piezo actuators are used as liner electromechanical drivers or motors. They act mainly like an expanding element generating a compressive force. The complete motion cycle is nearly proportional to a voltage... [See More]
- Actuator Configuration: Stack
from Mad City Labs, Inc.
The PZT range of products are individual piezo actuator stacks, that are ready to use in a variety of applications. In most cases, these items are in stock and can be delivered overnight. These low voltage multilayer piezo actuator stacks have variable cross sections and displacements up to 18... [See More]
- Actuator Configuration: Stack
- Maximum Displacement: 4.6
- Electrical Connector: Two wires
- Blocked Force: 200
from Piezosystem Jena, Inc.
bare stack type actuators without housing. motion up to 123 µm. sub-nm resolution. high stiffness up to 250 N/ µm. blocking force up to 3500 N. ball tip and flat top/end plates available. optional vacuum version available. optional cryogenic temperature version available. applications:... [See More]
- Actuator Configuration: Stack
- Blocked Force: 420 to 3500
- Maximum Displacement: 2 to 123
- Maximum Voltage: 130
from Steiner & Martins, Inc.
Stack piezo actuator, 10um Displacement. Part Number: SMPAK155510D10 -- SIMILAR PRODUCTS. Stack piezo actuators are used as liner electromechanical drivers or motors. They act mainly like an expanding element generating a compressive force. The complete motion cycle is nearly proportional to a... [See More]
- Actuator Configuration: Stack
from Piezosystem Jena, Inc.
stack type actuators without mechanical pre-load. motion up to 82 µm. sub-nm resolution. high stiffness up to 210 N/ µm. blocking force up to 850 N. msec response time. stainless steel housing. flexible epoxy insulation. applications: micropositioning. mirror adjustment. scanning... [See More]
- Actuator Configuration: Stack
- Blocked Force: 200 to 850
- Maximum Displacement: 9 to 82
- Maximum Voltage: 130
from Steiner & Martins, Inc.
Stack piezo actuator, 40um Displacement. Part Number: SMPAK15141440D40 -- SIMILAR PRODUCTS. Stack piezo actuators are used as liner electromechanical drivers or motors. They act mainly like an expanding element generating a compressive force. The complete motion cycle is nearly proportional to a... [See More]
- Actuator Configuration: Stack
from Piezosystem Jena, Inc.
hermetically insulated stack type actuators. motion up to 70 µm. blocking force up to 3400 N. universal use. hermetically sealed. very small and compact design. independent from environmental conditions. mounting at bottom plate. applications: used under special conditions. The piezo actuators... [See More]
- Actuator Configuration: Stack
- Blocked Force: 200 to 3400
- Maximum Displacement: 18 to 70
- Maximum Voltage: 130
from Steiner & Martins, Inc.
Stack piezo actuator, 40um Displacement. Part Number: SMPAK155538D40 -- SIMILAR PRODUCTS. Stack piezo actuators are used as liner electromechanical drivers or motors. They act mainly like an expanding element generating a compressive force. The complete motion cycle is nearly proportional to a... [See More]
- Actuator Configuration: Stack