Two wires AWG30 Piezoelectric Actuators

3 Results
Encapsulated PICMA Stack Piezo Actuators
from PI (Physik Instrumente) L.P.

Encapsulated PICMA®Stack piezo actuators with high reliability Operating voltage -20 to 150 V. Ceramic insulation, polymer-free. Insensitive to humidity. Excellent temperature stability. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Ideal for dynamic operation. Flexible thanks... [See More]

  • Electrical Connector: AWG30
  • Blocked Force: 1200
  • Actuator Configuration: Stack
  • Maximum Voltage: -20 to 150
Encapsulated PICMA Stack Piezo Actuators -- P-88x.x5
from PI (Physik Instrumente) L.P.

For Harsh Industrial Environments. Splash-resistant full encapsulation. Superior lifetime. High stiffness. Microsecond response. Sub nanometer resolution. UHV-compatible to 10-9 hPa. Encapsulated PICMA ® Stack multilayer piezo actuators with inert gas filling. Operating voltage -20 to 120 V. [See More]

  • Electrical Connector: AWG30
  • Maximum Displacement: 17 to 36
  • Actuator Configuration: Multilayer
  • Blocked Force: 850 to 3400
Piezoelectric Actuators
from KEMET Electronics Corporation

Multilayer piezoelectric actuators are ceramic elements used to convert electrical energy into mechanical energy such as displacement or force by utilizing the piezoelectric longitudinal effect. KEMET ’s multilayer piezoelectric actuators are produced based on our unique element structure... [See More]

  • Electrical Connector: AWG30
  • Maximum Displacement: 4.6 to 68
  • Actuator Configuration: Stack; Tube
  • Blocked Force: 200 to 3500