LEMO™ Connector Piezoelectric Actuators

30 Results
Cost-Efficient PiezoMove Linear Flexure Actuators -- P-603
from PI (Physik Instrumente) L.P.

Flexure guides for linear motion with minimum tip and tilt. Travel ranges to 500 µm. Optimized design for manufacturing in large quantities. Available with integrated position sensor. Precision-Class piezo Linear Actuator. Frictionless flexure-guided design for precision guiding minimizes... [See More]

  • Electrical Connector: LEMO; Wire Leads
  • Maximum Displacement: 100 to 550
  • Type: Amplified
  • Blocked Force: 10 to 40
PiezoMove Flexure-Guided Linear Actuators -- P-601
from PI (Physik Instrumente) L.P.

Flexure Guidance for Frictionless, Ultra-Straight Motion. Travel Ranges to 400 Micron. Resolution to 0.2 Nanometer. High Dynamics and Stiffness. PICMA ® High-Performance Piezo Actuators. Open and Closed-Loop Versions. Ideal for OEM Applications [See More]

  • Electrical Connector: LEMO; Wire Leads
  • Maximum Displacement: 100 to 400
  • Type: Amplified
  • Blocked Force: 10 to 30
PiezoMove High-Stiffness Linear Piezo Actuators -- P-602
from PI (Physik Instrumente) L.P.

Closed-Loop Option. Frictionless Flexure Guiding System for Straight Motion. Integrated Motion Amplifier for Travel Ranges to 1 mm. High Dynamics and Stiffness, Forces to 400 N, Backlash-Free Construction. Outstanding Lifetime Due to PICMA ® Piezo Actuators. Custom Designs with Larger Travel or... [See More]

  • Electrical Connector: LEMO; Wire Leads
  • Maximum Displacement: 100 to 1000
  • Type: Amplified
  • Blocked Force: 100
Preloaded Piezo Actuator -- P-840 / P-841
from PI (Physik Instrumente) L.P.

Displacement to 90 Micron. Pushing Forces to 1000 N. Preloaded for Pulling Forces to 50 N. Sub-Millisecond Response. Sub-Nanometer Resolution. Options: Ball Tip, Vacuum Versions [See More]

  • Electrical Connector: LEMO
  • Blocked Force: 50 to 1000
  • Maximum Displacement: 15 to 90
  • Stiffness: 10 to 57
Preloaded Piezo Actuator -- P-844
from PI (Physik Instrumente) L.P.

Travel Range to 90 Micron. Pushing Forces to 3000 N. Preloaded for Pulling Forces to 700 N. Sub-ms Response. Sub-Nanometer Resolution. Options: Vacuum Versions, Water-Resistant Case [See More]

  • Electrical Connector: LEMO
  • Blocked Force: 700 to 3000
  • Maximum Displacement: 15 to 90
  • Stiffness: 38 to 225
5-Axis Positioner -- Pentor Series
from Piezosystem Jena, Inc.

combination of a three axis translation system and a two axis tilting system. free center hole with 17 mm diameter. integrated preload. translation of each axis: 100 µm. tilt in each direction: ±2 mrad. solid state flexure hinges in parallelogram design without mechanical play. [See More]

  • Electrical Connector: LEMO
  • Stiffness: 0.5000
  • Maximum Voltage: -10 to 150
  • Capacitance: 1700
CAP-Measured Multi-Compatible Z-Positioner -- PZ 300 AP
from Piezosystem Jena, Inc.

low profile piezoelectrical microscopy Z-stage. travel range of 300 microns. high resolution direct measuring metrology. fits a standard Frame K opening. (e.g. M à ¤rzh à ¤user and PRIOR). free aperture supports standard multi-well size. lowest settling time because of... [See More]

  • Electrical Connector: LEMO
  • Resonance Frequency: 0.1900
  • Maximum Voltage: -20 to 130
  • Length: 182
Compact 1-Axis Translation Stage -- PZ 200 OEM
from Piezosystem Jena, Inc.

motion without any mechanical play. motion up to 200 microns. integrated lever transmission. nm resolution. easy adjustment. integrated pre-load. dynamic application. high resonant frequency. combinable with other systems. vacuum compatible. applications: fiber positioning, laser optics. scanning... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 0.6000
  • Maximum Voltage: -20 to 130
  • Capacitance: 2500
Compact 1-Axis Translation Stage -- PZ 38
from Piezosystem Jena, Inc.

motion up to 38 microns. integrated lever transmission. nm resolution. easy adjustment. integrated pre-load. dynamic application. high resonant frequency. combinable with other systems. vacuum compatible. applications: fiber positioning, laser optics. scanning systems. micromanipulation. Due to the... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 1
  • Maximum Voltage: -20 to 130
  • Capacitance: 700
Compact 1-Axis Translation Stage -- PZ 400
from Piezosystem Jena, Inc.

motion without any mechanical play. motion up to 400 microns. integrated lever transmission. nm resolution. easy adjustment. integrated pre-load. dynamic application. high resonant frequency. combinable with other systems. vacuum compatible. applications: fiber positioning, laser optics. scanning... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 0.2000
  • Maximum Voltage: -20 to 130
  • Capacitance: 5200
Compact 1-Axis Translation Stage -- PZ 400 OEM
from Piezosystem Jena, Inc.

motion without any mechanical play. motion up to 400 microns. integrated lever transmission. nm resolution. easy adjustment. integrated pre-load. dynamic application. high resonant frequency. combinable with other systems. vacuum compatible. applications: fiber positioning, laser optics. scanning... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 0.8000
  • Maximum Voltage: -20 to 130
  • Capacitance: 13600
Compact 1-Axis Translation Stage -- PZ100
from Piezosystem Jena, Inc.

motion without any mechanical play. motion up to 100 microns. integrated lever transmission. nm resolution. easy adjustment. integrated pre-load. dynamic application. high resonant frequency. combinable with other systems. vacuum compatible. applications: fiber positioning, laser optics. scanning... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 0.7700
  • Maximum Voltage: -20 to 130
  • Capacitance: 1800
Compact 2-Axes Translation Stage -- PXY 100
from Piezosystem Jena, Inc.

multi-dimensional translation stages. optics, fiber positioning, laser techniques. precision adjustment in scientific work. 2D scanning systems. automation. Solid state hinges in parallelogram construction provide parallel motion without mechanical play in the x and y directions. These construction... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 0.9500 to 1.1
  • Maximum Voltage: -20 to 130
  • Length: 40
Compact 2-Axes Translation Stage -- PXY 16 OEM
from Piezosystem Jena, Inc.

motion in x- and y- axes up to 20 µm. high resonant frequency. high stiffness. minimum z-motion. free central hole. applications: scanning systems with highest z-axis stiffness and resonant frequency. ray/beam deflection. surface scanning. The PXY 16 OEM elements were developed especially for... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 10 to 15
  • Maximum Voltage: -20 to 130
  • Capacitance: 3600
Compact 2-Axes Translation Stage -- PXY 20 D12
from Piezosystem Jena, Inc.

motion up to 200 µm in x- and y-directions. high resonant frequency. element for z-motion. positioning sensor for feedback control. option: optimization for minimum noise in z-direction. The elements of the PXY D12 series were developed for STM and AFM applications. These systems are optimized... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 3.3
  • Maximum Voltage: -20 to 130
  • Capacitance: 700
Compact 2-Axes Translation Stage -- PXY 200
from Piezosystem Jena, Inc.

multi-dimensional translation stages. optics, fiber positioning, laser techniques. precision adjustment in scientific work. 2D scanning systems. automation. Solid state hinges in parallelogram construction provide parallel motion without mechanical play in the x and y directions. These construction... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 0.6500
  • Maximum Voltage: -20 to 130
  • Capacitance: 5200
Compact 2-Axes Translation Stage -- PXY 201
from Piezosystem Jena, Inc.

multidimensional translation stages. applications: nanopositioning. microscanning. scanning microscopy. surface analysis. metrology. alignment. The PXY 201 offers a clearance of 30x30 mm2, and a nanopositioning and microscanning range of up to 250 microns in open loop, and up to 200 microns in... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 0.3500 to 5
  • Maximum Voltage: -20 to 130
  • Mass: 300
Compact 2-Axes Translation Stage -- PXY 38
from Piezosystem Jena, Inc.

multi-dimensional translation stages. optics, fiber positioning, laser techniques. precision adjustment in scientific work. 2D scanning systems. automation. Solid state hinges in parallelogram construction provide parallel motion without mechanical play in the x and y directions. These construction... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 1.4 to 1.55
  • Maximum Voltage: -20 to 130
  • Capacitance: 700
Compact Multi Dimensional Translation Stage -- TRITOR 100
from Piezosystem Jena, Inc.

3D piezo positioning system. highly compact design results in superior performance. accurate parallel motion by parallelogram design. high reliability due to solid state hinges. motion without mechanical play. high resolution in nm and sub-nm range. motion up to 100 µm. precision pin holes. [See More]

  • Electrical Connector: LEMO
  • Stiffness: 1
  • Maximum Voltage: -10 to 150
  • Capacitance: 1800
Compact Multi Dimensional Translation Stage -- TRITOR 101
from Piezosystem Jena, Inc.

3D piezo positioning system. free central hole (30 mm). highly compact design results in superior performance. accurate parallel motion by parallelogram design. high reliability due to solid state hinges. motion without mechanical play. high resolution in nm and sub-nm range. motion up to 100/80... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 1
  • Maximum Voltage: -10 to 150
  • Capacitance: 1700
Compact Multi Dimensional Translation Stage -- TRITOR 102
from Piezosystem Jena, Inc.

3D piezo positioning system. free central hole (40 mm). highly compact design results in superior performance. accurate parallel motion by parallelogram design. high reliability due to solid state hinges. motion without mechanical play. high resolution in nm and sub-nm range. motion up to 100/80... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 1
  • Maximum Voltage: -10 to 150
  • Capacitance: 1700
Compact Multi Dimensional Translation Stage -- TRITOR 38
from Piezosystem Jena, Inc.

3D piezo positioning system. highly compact design results in superior performance. accurate parallel motion by parallelogram design. high reliability due to solid state hinges. motion without mechanical play. high resolution in nm and sub-nm range. motion up to 38 µm. precision pin holes. [See More]

  • Electrical Connector: LEMO
  • Stiffness: 0.5000 to 0.8000
  • Maximum Voltage: -10 to 150
  • Capacitance: 700
Compact Multi Dimensional Translation Stage -- TRITOR 400
from Piezosystem Jena, Inc.

3D piezo positioning system. highly compact design resulting in superior performance. accurate parallel motion through parallelogram design. high reliability due to solid state hinges. motion without mechanical play. high resolution in nm and sub-nm range. motion up to 400 µm. precision pin... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 0.2500 to 0.3000
  • Maximum Voltage: -10 to 150
  • Capacitance: 14000
Compact Multi Dimensional Translation Stage -- TRITOR 50
from Piezosystem Jena, Inc.

TRITOR 50 CAP. highly compact design with integrated feedback sensor. accurate parallel motion by parallelogram design. high reliability and linearity due to solid state hinges. motion without mechanical play. high resolution in nm and sub-nm range. motion up to 50 µm. precision pin holes. The... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 0.2700 to 0.5800
  • Maximum Voltage: -20 to 130
  • Capacitance: 1000
Compact Z Directional Element -- PZ 20 D12
from Piezosystem Jena, Inc.

accurate parallel motion by parallelogram design. kHz resonant frequency. version with positioning sensor available. motion without mechanical play because of solid state hinges. The actuators PZ 8 D12 and 20 D12 have been developed as additional elements for the PXY D12 series and are a special... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 3.3
  • Maximum Voltage: -20 to 130
  • Capacitance: 700
Compact Z Directional Element -- PZ 8 D12
from Piezosystem Jena, Inc.

accurate parallel motion by parallelogram design. kHz resonant frequency. version with positioning sensor available. motion without mechanical play because of solid state hinges. The actuators PZ 8 D12 and 20 D12 have been developed as additional elements for the PXY D12 series and are a special... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 4.7
  • Maximum Voltage: -20 to 130
  • Capacitance: 700
High Load Positioner -- TRITOR 320
from Piezosystem Jena, Inc.

3D piezo positioning system. 50 / 50 / 400 ( x / y / z ) µm motion in open loop. 40 / 40 / 320 ( x / y / z ) µm motion in closed loop. dynamic properties with masses up to 20 kg. excellent guidance. excellent resolution by high loads. 150x150 mm2 free aperture. applications: automation. [See More]

  • Electrical Connector: LEMO
  • Stiffness: 4.2 to 36
  • Maximum Voltage: -20 to 130
  • Capacitance: 44000 to 116000
High Speed Piezo Translation Stage -- nanoX 200
from Piezosystem Jena, Inc.

high speed positioner. The nanoX 200 one-axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a positioning and scanning range of up to 240 microns. The centrally located free aperture allows laser optical applications through the stage. This is also... [See More]

  • Electrical Connector: LEMO; ODU 3 Pin
  • Stiffness: 1.1
  • Maximum Voltage: -20 to 130
  • Length: 52
High Speed Positioner -- nanoX 400
from Piezosystem Jena, Inc.

high speed positioner. The nanoX400/400SG/400CAP one axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a long positioning and scanning range of up to 480 microns. The centrally located free aperture allows laser optical applications through the stage. [See More]

  • Electrical Connector: LEMO
  • Stiffness: 0.4000
  • Maximum Voltage: -20 to 130
  • Capacitance: 10200
Micrometer Screw Drive -- MICI 140
from Piezosystem Jena, Inc.

motion up to 140 µm. high resonant frequency. parallelogram design. applications: quality control. automation. fine adjustment of optical components. microassembly. The MICI 140 elements are compatible with the series of micrometer screw types G 7.5 x 24, G 7.5 x 16.5, G 10, G 15, G 25, and G... [See More]

  • Electrical Connector: LEMO
  • Stiffness: 0.3000
  • Maximum Voltage: -20 to 130
  • Capacitance: 1700