LAN / Ethernet Serial Cables

4 Results
Ethernet Cable -- 206050
from RS Components, Ltd.

VMX-Agility PC Cable USB to RS485 [See More]

  • Product Category: Cable Assembly
  • Cable Length: 5.91
  • Serial Cable Type: RS485
  • Standards / Certifications: RoHS
USB 2.0 to RJ45 Fast Ethernet 10/100 Base-T Network Adapter -- NT-USB20
from SFCable.com

USB 2.0 Ethernet Adapter offers the most convenient and efficient way to connect with a laptop or desktop computer to an Ethernet network. Make the connection as easy by plugging one end of the cable into the RJ45 receptacle of the Ethernet Adapter and the other end into one port of the supporting... [See More]

  • Product Category: Cable Assembly
  • Connector Type: RJ-45
  • Serial Cable Type: USB2.0
Active Industrial Ethernet Configuration Module -- EBR-MODULE RS232
from Weidmuller

Weidm üller Industrial Ethernet components are the perfect link the data communication between Ethernet enabled devices in industrial automation. By supporting various topologies and protocols, they can be used in many industrial applications. As a complete provider of industrial network... [See More]

  • Product Category: Cable Assembly
  • Cable Type: Cat 6
  • Serial Cable Type: RS232
  • Connector Type: RJ-45; RS-232
Edge Rate™ Cable Assemblies -- ERDP
from Samtec Inc.

30 AWG EyeSpeed ™ MS twinax ribbon cable. 13, 25 and 49 Pins [See More]

  • Product Category: Cable Assembly
  • Cable Type: Flat Cable
  • Serial Cable Type: Fibre Channel
  • Cable Length: 0.5000 to 3.28