Bulk Cable Serial Cables

65 Results
Multiple Conductor Cables -- 1175-2725-2824-BE-01000-A-DS-ND [2725-2824-BE-01000-A from CnC Tech, LLC]
from DigiKey

CABLE 4COND 24/28AWG BEIGE FOOT [See More]

  • Product Category: Cable
  • Rated Temperature: 80
  • Cable Length: 1000
USB2422 - USB 2.0 Cable -- USB2422
from PIC Wire & Cable

The USB2422 is a USB 2.0 cable specially designed for airborne application. The USB2422 ’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80% braided shielding assure uniform conductivity with excellent solderability, further... [See More]

  • Product Category: Cable
  • Cable Type: Twisted Pair
  • Serial Cable Type: USB2.0
  • Rated Temperature: -55 to 150
Multiple Conductor Cables -- CN229B-100-ND [2725-2828-BL-01000-T from CnC Tech, LLC]
from DigiKey

4 Conductor Multi-Conductor Cable Black 28 AWG Foil, Braid 100.0' (30.5m) [See More]

  • Product Category: Cable
  • Rated Temperature: 80
  • Cable Length: 100
USB2624 - USB 2.0 Cable -- USB2624
from PIC Wire & Cable

The USB2624 is a USB 2.0 cable specially designed for airborne application. The USB2624 ’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80% braided shielding assure uniform conductivity with excellent solderability, further... [See More]

  • Product Category: Cable
  • Cable Type: Twisted Pair
  • Serial Cable Type: USB2.0
  • Rated Temperature: -55 to 200
Multiple Conductor Cables -- CN305-100-ND [2725-2828-BE-01000-T from CnC Tech, LLC]
from DigiKey

4 Conductor Multi-Conductor Cable Beige 28 AWG Foil, Braid 100.0' (30.5m) [See More]

  • Product Category: Cable
  • Rated Temperature: 80
  • Cable Length: 100
USB3-2624 - USB 3.1 Cable -- USB3-2624
from PIC Wire & Cable

The USB3-2624 is a USB 3.1 cable specially designed for high speed airborne applications and delivers performance up to 10Gb. The USB3-2624 cable will perform as a USB 3.1 & USB 3.0 cable solution and is also backwards compatible for USB 2.0. It ’s twisted-pair construction of... [See More]

  • Product Category: Cable
  • Rated Temperature: -55 to 200
  • Cable Type: Twisted Pair
Multiple Conductor Cables -- CN306-100-ND [2725-2828-BE-01000-A from CnC Tech, LLC]
from DigiKey

4 Conductor Multi-Conductor Cable Beige 28 AWG Foil, Braid 100.0' (30.5m) [See More]

  • Product Category: Cable
  • Rated Temperature: 80
  • Cable Length: 100
Multiple Conductor Cables -- CN307-100-ND [2725-2824-BL-01000-T from CnC Tech, LLC]
from DigiKey

4 Conductor Multi-Conductor Cable Black 24 AWG, 28 AWG Foil, Braid 100.0' (30.5m) [See More]

  • Product Category: Cable
  • Rated Temperature: 80
  • Cable Length: 100
Electronics Wire and Cable
from General Cable

General Cable is a full Electronics solutions provider with commitment to designing and manufacturing innovative Carol ® Brand cable constructions. With a full line available today for signal and data transmission, security, fire alarm and life safety, sound and audio/video & home... [See More]

  • Product Category: Cable
  • Cable Type: Cat 5; Cat 6; Twisted Pair
  • Application: Electronics, Security
  • Rated Temperature: -20 to 105
Multi-Conductor 300V Flexible Industrial Signal & Control Cable -- UNITRONIC® 190
from LAPP

UNITRONIC ® 190/190 CY is a multi-conductor cable for communication,signal, and control applications. It is designed for general purpose installations of electrical machinery. [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Control Cable; RS232
  • Rated Temperature: -40 to 105
Low Cap Cable -- 5342
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 24 AWG annealed tinned copper per ASTM B-33. Insulation: Color coded poly "low-cap" insulation. Shield: (5379/5389) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain overall Mylar/aluminum foil, foil facing out with stranded tinned... [See More]

  • Product Category: Cable
  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Rated Temperature: -20 to 60
Internal USB Cable for 1×4 0.1 (2.54mm) Box Header Connectors, 14 inch Length -- CA260
from Sealevel Systems, Inc.

The CA260 is a spare or replacement cable for the one that ships with the 2108 and 2208 embedded USB to serial adapters. The CA260 is also compatible with Sealevel iPorthole and SeaDAC Lite OEM products. One end of the cable has a 1 ×4 2mm Molex connector for connecting to Sealevel embedded USB... [See More]

  • Product Category: Cable
USB Cable - Smart USB Monitors -- USB Cable
from DoubleSight Displays

Replacement USB Cable for DoubleSight Smart USB Monitors. Cable Length - 5 ft Compatible with DS-70U, DS-90U, DS-90UC, DS-90UT [See More]

  • Product Category: Cable
  • Cable Length: 5
Power and Communications Cable -- CBLPWRCOM2-xM
from Moog Animatics

CBLPWRCOM2 series is a power and communications cable consisting of a 7W2 main motor connector with communications internally shielded from power and a full shield over entire length terminating at a metal jacket inside the over-molded connector. [See More]

  • Product Category: Cable; Cable Assembly
  • Connector Type: 7W2
  • Serial Cable Type: RS232
  • Cable Length: 9.84 to 32.81
1000-ft RS232 Double Shielded Bulk Cable 25-Conductor -- EMN25A-1000
from Black Box

Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause interference. [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
Maxflite® IEEE 1394 Firewire
from Carlisle Interconnect Technologies

Our cabling solutions for the IEEE 1394 standard are comprised of individually shielded pairs or Quad configurations that utilize our expanded PTFE technology to produce a cable that provides excellent electrical and mechanical performance. IEEE 1394 is an industry standard for a high-speed,... [See More]

  • Product Category: Cable
Multi-Conductor 300V Flexible Industrial Signal & Control Cable -- UNITRONIC® 190 CY
from LAPP

UNITRONIC ® 190/190 CY is a multi-conductor cable for communication,signal, and control applications. It is designed for general purposeinstallations of electrical machinery. UNITRONIC ® 190 CY has an overall foiltape & tinned copper braid for RFI & EMI protection. [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Control Cable; RS232
  • Rated Temperature: -40 to 105
Multi Conductor "Low-Cap" Cable -- 5350-CL
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 28 AWG annealed tinned copper per ASTM B-33. Insulation: Color coded poly "low-cap" insulation. Shield: 100% coverage Mylar/aluminum foil, foil facing out, with stranded tinned copper drain, plus 65% coverage tinned copper braid shield. Jacket: Chrome gray PVC. [See More]

  • Product Category: Cable
  • Rated Temperature: -20 to 75
  • Cable Type: Multi-Signal/Composite
  • Standards / Certifications: UL Recognized Component Mark (US and Canadian)
Internal USB Cable for 1×4 2mm Box Header Connectors, 14 inch Length -- CA383
from Sealevel Systems, Inc.

The CA383 is compatible with Sealevel iPorthole and SeaDAC Lite OEM products. This cable is perfect for adding Sealevel I/O modules to small embedded systems. One end of the cable has a 1 ×4 2mm Molex connector for internal connections to Sealevel embedded USB products. The other end of the... [See More]

  • Product Category: Cable
1000ft. RS232 Bulk Serial Cable Double-Shielded CM 12-Conductor -- EMN12A-1000
from Black Box

Low capacitance, braided foil shield. 24 AWG stranded construction. Guaranteed for life! [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
Maxflite® USB Cable
from Carlisle Interconnect Technologies

CarlisleIT USB 2.0 cables are double shielded, designed to operate at 150 °C, and meet the stringent requirements of aerospace applications. High speed transmission. Flight-proven design. Low smoke and flame generation. Custom designs available [See More]

  • Product Category: Cable
Multi-Conductor Halogen-Free, Low-Voltage Communication & Control Cable -- UNITRONIC® LiHCH
from LAPP

UNITRONIC ® LiHH/LiHCH is a halogen-free multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery where human safety is a concern in case of a fire. UNITRONIC ® LiHCH has a tinned copper braid for RFI... [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Control Cable; RS232
  • Rated Temperature: -30 to 80
Multi Conductor Braid Shielded Cable -- 1722-CL
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33. Insulation: Color coded polyethylene insulation (PE). Shield: 85% coverage tinned copper braid shield. Jacket: Chrome gray PVC jacket. Temperature: -20 °C to +75 °C (CL2/CM). Voltage: 300 volts. [See More]

  • Product Category: Cable
  • Rated Temperature: -20 to 75
  • Cable Type: Multi-Signal/Composite
  • Standards / Certifications: UL Recognized Component Mark (US and Canadian)
Internal USB Cable for 1×5 0.1 (2.54mm) Box Header Connectors, 14 inch Length -- CA469
from Sealevel Systems, Inc.

The CA469 is compatible with Sealevel embedded USB 4-port hubs, items HUB4PH-OEM and HUB4PH-KT. One end of the cable has a 1 ×5 2mm Molex connector for connecting to the USB hub. The other end of the cable has a 1 ×5 0.1 inch (2.54mm) box header connector found on medium to large sized... [See More]

  • Product Category: Cable
1000ft. RS232 Bulk Serial Cable Double-Shielded CM 4-Conductor -- EMN04A-1000
from Black Box

Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference. [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
Multi-Conductor Halogen-Free, Low-Voltage Communication & Control Cable -- UNITRONIC® LiHH
from LAPP

UNITRONIC ® LiHH/LiHCH is a halogen-free multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery where human safety is a concern in case of a fire. [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Control Cable; RS232
  • Rated Temperature: -30 to 80
Multipair "Low-Cap" Cable -- 5301-CL
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 24 AWG annealed tinned copper per ASTM B-33. Insulation: Color coded poly "low-cap" insulation. Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out. Stranded tinned copper drain wire. Jacket: Chrome gray PVC. Temperature: -20 °C to +80 °C UL... [See More]

  • Product Category: Cable
  • Rated Temperature: -20 to 80
  • Cable Type: Multi-Signal/Composite
  • Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
Internal USB Cable for 1×5 2mm Box Header Connectors, 14 inch Length -- CA472
from Sealevel Systems, Inc.

The CA472 is compatible with Sealevel embedded USB 4-port hubs, items HUB4PH-OEM and HUB4PH-KT. One end of the cable has a 1 ×5 2mm Molex connector for connecting to the USB hub. The other end of the cable has a 1 ×5 2mm box header connector found on very small motherboards, including... [See More]

  • Product Category: Cable
1000ft. RS232 Bulk Serial Cable Double-Shielded CM 7-Conductor -- EMN07A-1000
from Black Box

Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference. [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
Multi-Conductor Low-Voltage Communication & Control Cable -- UNITRONIC® LiYCY
from LAPP

UNITRONIC ® LiYY/LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC ® LiYCY has a tinned copper braid for RFI & EMI protection. [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Control Cable; RS232
  • Rated Temperature: -40 to 80
Internal USB Cable for Sealevel 1×5 2mm Molex Connectors, 14 inch Length -- CA471
from Sealevel Systems, Inc.

The CA471 is compatible with Sealevel embedded USB 4-port hubs, items HUB4PH-OEM and HUB4PH-KT. One end of the cable has a 1 ×5 2mm Molex connector for connecting to the USB hub. The other end of the cable has a 1 ×4 2mm Molex connector compatible with Sealevel iPorthole, SeaDAC Lite OEM... [See More]

  • Product Category: Cable
1000ft. RS232 Bulk Serial Cable Shielded CM 12-Conductor -- EDN12A-1000
from Black Box

For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed for life! [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
Multi-Conductor Low-Voltage Communication & Control Cable -- UNITRONIC® LiYY
from LAPP

UNITRONIC ® LiYY/LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Control Cable; RS232
  • Rated Temperature: -40 to 80
Internal USB Cable for Sealevel 2mm Molex Connectors, 14 inch Length -- CA382
from Sealevel Systems, Inc.

The CA382 is compatible with Sealevel iPorthole and SeaDAC Lite OEM products. Both ends of the cable have a 1 ×4 2mm Molex connector for internal connections to Sealevel embedded USB products. The CA382 is 14 inches in length. [See More]

  • Product Category: Cable
1000ft. RS232 Bulk Serial Cable Shielded CM 16-Conductor -- EDN16A-1000
from Black Box

For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed for life! [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
Multi-Conductor, Low-Voltage Communication, Audio & Control Cable -- C 304
from LAPP

C 304 is a 300V communication and control cable with UL & CSA CMG and AWM approvals. It has very good flame resistance, passing FT4. The cable is made with tinned copper conductors, SR-PVC insulation, and a gray PVC jacket. It is ideal for EIA RS-232* applications and most other signal, audio,... [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Control Cable; RS232
  • Rated Temperature: -20 to 105
SeaISO Single Port Ruggedized Inline USB Isolator Cable (UL Recognized) -- ISO-1R
from Sealevel Systems, Inc.

The SeaISO ™ ISO-1R is a single-port, ruggedized inline USB isolator cable that offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in commercial, industrial and medical environments. The ISO-1R is UL Recognized, in accordance with... [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; CE Marking; FCC
  • Rated Temperature: -20 to 60
1000ft. RS232 Bulk Serial Cable Shielded CM 25-Conductor -- EDN25A-1000
from Black Box

For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed for life! [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
Multi-Conductor, Low-Voltage Communication, Audio & Control Cable -- C 304 S
from LAPP

C 304 S is a shielded 300V communication and control cable with UL & CSA CMG and AWM approvals. It has very good flame resistance, passing FT4. It is ideal for EIA RS-232* applications and most other signal, audio, control, and broadcast applications that require a shielded cable. [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Control Cable; RS232
  • Rated Temperature: -20 to 105
SeaLATCH USB Type A to SeaLATCH USB Type B Device Cable, 5 Meter Length -- CA332-5M
from Sealevel Systems, Inc.

The CA332-5M is a USB device cable with Sealevel ’s SeaLATCH locking USB type A and type B connectors. The metal thumbscrew on each connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This offers complete protection against accidental cable disconnection. [See More]

  • Product Category: Cable
  • Connector Type: USBA; USBB
1000ft. RS232 Bulk Serial Cable Shielded CM 4-Conductor -- EDN04A-1000
from Black Box

For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed for life! [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
Multi-Pair 300V Flexible Industrial Signal & Control Cable -- UNITRONIC® 190 CY (TP)
from LAPP

UNITRONIC ® 190/190 CY is a multi-conductor cable for communication,signal, and control applications. It is designed for general purposeinstallations of electrical machinery. UNITRONIC ® 190 CY has an overall foiltape & tinned copper braid for RFI & EMI protection. UNITRONIC ®... [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Multi-Pair Control Cable; RS232
  • Rated Temperature: -40 to 105
SeaLATCH USB Type A to SeaLATCH USB Type B Device Cable, 72″ Length -- CA332
from Sealevel Systems, Inc.

The CA332 is a USB device cable with Sealevel ’s SeaLATCH locking USB type A and type B connectors. The metal thumbscrew on each connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This offers complete protection against accidental cable disconnection. [See More]

  • Product Category: Cable
  • Connector Type: USBA; USBB
1000ft. RS232 Bulk Serial Cable Shielded CM 7-Conductor -- EDN07A-1000
from Black Box

For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed for life! [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
Multi-Pair Halogen-Free, Low-Voltage Communication & Control Cable -- UNITRONIC® LiHCH (TP)
from LAPP

UNITRONIC ® LiHH/LiHCH is a halogen-free multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery where human safety is a concern in case of a fire. UNITRONIC ® LiHCH has a tinned copper braid for RFI... [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Multi-Pair Control Cable; RS232
  • Rated Temperature: -30 to 80
SeaLATCH USB Type A to USB Type B Device Cable, 5 Meter Length -- CA355-5M
from Sealevel Systems, Inc.

The CA355-5M is a USB device cable with Sealevel ’s SeaLATCH locking USB type A connector and standard type B connector. The metal thumbscrew on the type A connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This optional 5 meter cable is ideal for use... [See More]

  • Product Category: Cable
  • Connector Type: USBA; USBB
1000ft. RS232 Bulk Serial Cable Unshielded CM 12-Conductor -- ECN12A-1000
from Black Box

Unshielded data cable. 22 AWG stranded construction. Guaranteed for life! [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
Multi-Pair Low-Voltage Communication & Control Cable -- UNITRONIC® LiYCY (TP)
from LAPP

UNITRONIC ® LiYY/LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC ® LiYCY has a tinned copper braid for RFI & EMI protection. UNITRONIC ® LiYCY (TP) is an... [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Multi-Pair Control Cable; RS232
  • Rated Temperature: -40 to 80
SeaLATCH USB Type A to USB Type B Device Cable, 72″ Length -- CA355
from Sealevel Systems, Inc.

The CA355 is a USB device cable with Sealevel ’s SeaLATCH locking USB type A connector and standard type B connector. The metal thumbscrew on the type A connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This optional 72 inch cable is ideal for use with... [See More]

  • Product Category: Cable
  • Connector Type: USBA; USBB
1000ft. RS232 Bulk Serial Cable Unshielded CM 25-Conductor -- ECN25A-1000
from Black Box

This RS-232 cable can also be used for parallel transmissions up to 20 feet (6 m). [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
Multi-Pair Low-Voltage Communication & Control Cable; Individually Shielded Pairs & Overall Shield -- UNITRONIC® CY PiDY (TP)
from LAPP

UNITRONIC ® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC ® CY PiDY (TP) has a tinned copper braid for additional RFI & EMI... [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Multi-Pair Control Cable; RS232
  • Rated Temperature: -30 to 70
USB Type A to SeaLATCH USB Type B Device Cable, 5 Meter Length -- CA356-5M
from Sealevel Systems, Inc.

The CA356-5M is a USB device cable with Sealevel ’s SeaLATCH USB type B connector and standard USB type A connector. The metal thumbscrew on the type B connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This optional 5 meter cable is compatible with all... [See More]

  • Product Category: Cable
  • Connector Type: USBA; USBB
2000-ft RS232 Double Shielded Bulk Cable 25-Conductor -- EMN25A-2000
from Black Box

Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause interference. [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
Multi-Pair, Low-Voltage Communication, Audio, Signal & Control Cable; Individually Shielded Pairs -- D 304 IS
from LAPP

D 304 IS is a 300V paired cable with UL & CSA CMG and CSA AWM approvals. The pairs are individually shielded and have very high flame resistance, passing FT4. It is ideal for EIA RS-232* applications and most other signal, audio, instrumentation, control, and broadcast applications that require... [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Multi-Pair Control Cable; RS232
  • Rated Temperature: -20 to 75
USB Type A to SeaLATCH USB Type B Device Cable, 72″ Length -- CA356
from Sealevel Systems, Inc.

The CA356 is a USB device cable with Sealevel ’s SeaLATCH locking USB type B connector and standard USB type A connector. The metal thumbscrew on the type B connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This 72 inch cable is included with all... [See More]

  • Product Category: Cable
  • Connector Type: USBA; USBB
2000ft RS232 Cable F/UTP CMP 4-Conductor 2-Pair -- EYN04A-2000
from Black Box

Cable can also be used for RS-422, RS-485, and V.35 interfaces. 24-AWG stranded construction. Low capacitance, Foil-Shielded. Guaranteed for life! [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
Multi-Pair, Low-Voltage Communication, Audio, Signal & Control Cable; Overall Shield -- D 304 OS
from LAPP

D 304 OS is an overall-shielded 300V paired cable with UL & CSA CMG and AWM approvals. The cable has very good flame resistance, passing FT4. It is ideal for EIA RS-232* applications and most other signal, audio, instrumentation, control, and broadcast applications that require an overall... [See More]

  • Product Category: Cable
  • Connector Type: EPIC Connectors
  • Serial Cable Type: Multi-Pair Control Cable; RS232
  • Rated Temperature: -20 to 105
USB Type A to USB 5-Pin Mini Type B, 72 inch Length – Device Cable -- CA473
from Sealevel Systems, Inc.

The CA473 is a 72 inch USB device cable that connects USB peripherals with a 5-pin Mini Type B connector to the Type A connector on a host computer. The CA473 is USB 2.0 compliant and is compatible with USB 1.1 and 1.0 devices. The cable is also compatible with portable electronic devices such as... [See More]

  • Product Category: Cable
  • Cable Length: 6
  • Connector Type: USBA
  • Standards / Certifications: RoHS
2000ft. RS232 Bulk Serial Cable Double-Shielded CM 4-Conductor -- EMN04A-2000
from Black Box

Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference. [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
USB Type A to USB Type A, 1.3 meter – Extension Cable for ISO-1 -- CA536
from Sealevel Systems, Inc.

The CA536 is a 1.3 meter USB extension cable with a Type A male connector on one end and a high-retention Type A female connector on the other end. The high-retention connector helps prevent accidental disconnection of a connected USB device. The CA536 is the replacement extension cable that is... [See More]

  • Product Category: Cable
  • Connector Type: USBA
2000ft. RS232 Bulk Serial Cable Double-Shielded CM 7-Conductor -- EMN07A-2000
from Black Box

Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference. [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
USB Type A to USB Type A, 3 meters – Extension Cable -- CA214
from Sealevel Systems, Inc.

The CA214 is a fully rated USB extension cable that allows adding 3 meters (maximum 5 meters) to any existing USB cable. The cable has a Type A male connector on one end and a Type A female connector on the other end. [See More]

  • Product Category: Cable
  • Connector Type: USBA
2000ft. RS232 Bulk Serial Cable Unshielded CM 4-Conductor -- ECN04A-2000
from Black Box

Unshielded data cable. 22 AWG stranded construction. Can also be used for parallel transmissions up to 20 feet. Guaranteed for life! [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232
USB Type A to USB Type B, 36 inch Length – Device Cable -- CA539
from Sealevel Systems, Inc.

The CA539 is a 36 inch USB device cable that connects USB peripherals with a Type B connector to the Type A connector on a host computer. The CA539 is USB 2.0 compliant and is compatible with USB 1.1 and 1.0 devices. [See More]

  • Product Category: Cable
  • Connector Type: USBA; USBB
500-ft RS232 Double Shielded Bulk Cable 25-Conductor -- EMN25A-0500
from Black Box

Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause interference. [See More]

  • Product Category: Cable
  • Serial Cable Type: RS232