CSA Mark Serial Cables
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 24 AWG annealed tinned copper per ASTM B-33. Insulation: Color coded poly "low-cap" insulation. Shield: (5379/5389) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain overall Mylar/aluminum foil, foil facing out with stranded tinned... [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
- Rated Temperature: -20 to 60
- Product Category: Cable
from Belden Inc.
Digital Audio Cable, Rated-CMG-LS, 1-24 AWG tinned copper pair, Datalene ® insulation, overall Beldfoil ® shield, drain, LSZH jacket [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Rated Temperature: -30 to 75
- Serial Cable Type: RS232; RS422; RS485
from General Cable
General Cable is a full Electronics solutions provider with commitment to designing and manufacturing innovative Carol ® Brand cable constructions. With a full line available today for signal and data transmission, security, fire alarm and life safety, sound and audio/video & home... [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Application: Electronics, Security
- Product Category: Cable
- Cable Type: Cat 5; Cat 6; Twisted Pair
from LAPP
UNITRONIC ® 190/190 CY is a multi-conductor cable for communication,signal, and control applications. It is designed for general purpose installations of electrical machinery. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Serial Cable Type: Control Cable; RS232
- Product Category: Cable
- Connector Type: EPIC Connectors
from Cicoil Corporation
Ideal for High Performance Data Transmission. Ultra Flexible Cable for Confined Area and Continuous Motion. Exceed FireWire Specs in a Flat, Compact Package [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Application: Indoor and Outdoor FireWire Applications
- Product Category: Cable (optional feature); Cable Assembly
- Cable Type: Flat Cable
from Belden Inc.
RS-485 Twinax 120 Ω, 1 Pair 18 AWG (7x26) Tinned Copper, PP Insulation, Overall Beldfoil ®+Tinned Copper Braid(55%) Shield, PVC Outer Jacket, TC, PLTC, ITC, CMG [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Cable Type: PLTC
- Serial Cable Type: RS485
- Rated Temperature: -40 to 75
from LAPP
UNITRONIC ® 190/190 CY is a multi-conductor cable for communication,signal, and control applications. It is designed for general purposeinstallations of electrical machinery. UNITRONIC ® 190 CY has an overall foiltape & tinned copper braid for RFI & EMI protection. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Serial Cable Type: Control Cable; RS232
- Product Category: Cable
- Connector Type: EPIC Connectors
from Cicoil Corporation
USB 2.0 and 3.0 Available. Ideal for High Performance Data Transmission Applications. Ultra Flexible Cable for Confined Area and Continuous Motion [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Serial Cable Type: USB2.0; USB 3.0
- Product Category: Cable (optional feature); Cable Assembly
- Application: Indoor and Outdoor USB Applications
from Belden Inc.
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 1 twisted pair, overall Beldfoil ® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Rated Temperature: -30 to 80
- Serial Cable Type: RS232
from LAPP
C 304 is a 300V communication and control cable with UL & CSA CMG and AWM approvals. It has very good flame resistance, passing FT4. The cable is made with tinned copper conductors, SR-PVC insulation, and a gray PVC jacket. It is ideal for EIA RS-232* applications and most other signal, audio,... [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Serial Cable Type: Control Cable; RS232
- Product Category: Cable
- Connector Type: EPIC Connectors
from Belden Inc.
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 2 twisted pairs, overall Beldfoil ® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Rated Temperature: -30 to 80
- Serial Cable Type: RS232
from LAPP
C 304 S is a shielded 300V communication and control cable with UL & CSA CMG and AWM approvals. It has very good flame resistance, passing FT4. It is ideal for EIA RS-232* applications and most other signal, audio, control, and broadcast applications that require a shielded cable. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Serial Cable Type: Control Cable; RS232
- Product Category: Cable
- Connector Type: EPIC Connectors
from Belden Inc.
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 3 twisted pairs, overall Beldfoil ® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Rated Temperature: -30 to 80
- Serial Cable Type: RS232
from LAPP
UNITRONIC ® 190/190 CY is a multi-conductor cable for communication,signal, and control applications. It is designed for general purposeinstallations of electrical machinery. UNITRONIC ® 190 CY has an overall foiltape & tinned copper braid for RFI & EMI protection. UNITRONIC ®... [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Serial Cable Type: Multi-Pair Control Cable; RS232
- Product Category: Cable
- Connector Type: EPIC Connectors
from Belden Inc.
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 4 twisted pairs, overall Beldfoil ® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Rated Temperature: -30 to 80
- Serial Cable Type: RS232
from LAPP
D 304 IS is a 300V paired cable with UL & CSA CMG and CSA AWM approvals. The pairs are individually shielded and have very high flame resistance, passing FT4. It is ideal for EIA RS-232* applications and most other signal, audio, instrumentation, control, and broadcast applications that require... [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Serial Cable Type: Multi-Pair Control Cable; RS232
- Product Category: Cable
- Connector Type: EPIC Connectors
from Belden Inc.
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 8 twisted pairs, overall Beldfoil ® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Rated Temperature: -30 to 80
- Serial Cable Type: RS232
from LAPP
D 304 OS is an overall-shielded 300V paired cable with UL & CSA CMG and AWM approvals. The cable has very good flame resistance, passing FT4. It is ideal for EIA RS-232* applications and most other signal, audio, instrumentation, control, and broadcast applications that require an overall... [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Serial Cable Type: Multi-Pair Control Cable; RS232
- Product Category: Cable
- Connector Type: EPIC Connectors
from Belden Inc.
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 9 twisted pairs, overall Beldfoil ® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Rated Temperature: -30 to 80
- Serial Cable Type: RS232
from Belden Inc.
Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 12.5 twisted pairs, overall Beldfoil ® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Rated Temperature: -30 to 80
- Serial Cable Type: RS232
from Belden Inc.
RS-485, 120 Ohm, 1 pair 22AWG (7x30) tinned copper Datalene ® insulaton, Overall Foil + 65% Tinned Copper Braid, CPE jacket, CM, PLTC, SUN RES DIR BUR and oil-resistant [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Cable Type: PLTC
- Serial Cable Type: RS485
- Rated Temperature: -20 to 60
from Belden Inc.
RS-485, 120 Ohm, 1 pair 22AWG (7x30) tinned copper Datalene ® insulaton, Overall Foil + 65% Tinned Copper Braid, PVC jacket, CM, PLTC, SUN RES and oil-resistant [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Cable Type: PLTC
- Serial Cable Type: RS485
- Rated Temperature: -20 to 60
from Belden Inc.
RS-485, 120 Ohm, 1 pair 22AWG (7x30) tinned copper Datalene ® insulaton and a Foil Tape Shield, and 1conductor 22AWG (7x30) Tinned Copper, PVC Insulated conductor, Overall 65% Tinned Copper Braid, CPE jacket, CM, PLTC, SUN RES DIR BUR and oil-resistant [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
- Cable Type: PLTC
- Serial Cable Type: RS485
- Rated Temperature: -20 to 60
from Belden Inc.
RS-485, 120 Ohm, 1 pair 22AWG (7x30) tinned copper Datalene ® insulaton, with Foil Shield, 1 Conductor 22AWG (7x30) Tinned Copper, PVC Insulated, Overall 65% Tinned Copper Braid, PVC jacket, CM, PLTC, SUN RES and oil-resistant [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); CM;PLTC
- Cable Type: PLTC
- Serial Cable Type: RS485
- Rated Temperature: -20 to 60