Ring Inductive Linear Position Sensors and Switches

3 Results
Inductive Ring Sensor ifm efector I7R201 - I7R3010-FPKG/US-100-IPF [I7R201 from ifm efector inc.]
from Automation24, Inc.

The inductive ring sensor I7R201 - I7R3010-FPKG/US-100-IPF from ifm electronic works according to the static operating principle. The device has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The inductive ring sensor I7R201 has a ring diameter of 10.1 mm and... [See More]

  • Body Shape: Ring
  • Operating Temperature: -13 to 158
  • Resolution: 0.0015
  • Power Requirements: DC Powered
Inductive ring sensor ifm efector I7R205 - I7R3015-FPKG/US-100-IPF [I7R205 from ifm efector inc.]
from Automation24, Inc.

The inductive ring sensor I7R205 - I7R3015-FPKG/US-100-IPF from ifm electronic works according to the static operating principle. The device has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The inductive ring sensor I7R205 has a ring diameter of 15.1 mm and... [See More]

  • Body Shape: Ring
  • Operating Temperature: -13 to 158
  • Resolution: 0.0020
  • Power Requirements: DC Powered
Inductive Ring Sensor ifm efector I7R209 - I7R3020-FPKG/US-100-IPF [I7R209 from ifm efector inc.]
from Automation24, Inc.

The inductive ring sensor I7R209 - I7R3020-FPKG/US-100-IPF from ifm has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The device with a ring diameter of 20.1 mm is protected against overload, short circuit and polarity reversal. The NO/NC contact is... [See More]

  • Body Shape: Ring
  • Operating Temperature: -13 to 158
  • Resolution: 0.0025
  • Power Requirements: DC Powered