DC Powered Inductive Linear Position Sensors and Switches
from Exsenco, LLC
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the... [See More]
- Power Requirements: DC Powered
- Output: Voltage; Current
- Operating Temperature: -4 to 176
- Body Shape: Cylindrical
from ifm efector inc.
For applications in hazardous areas. Robust housing with 4 joules shock test. For monitoring valve positions. For reliable position feedback on valve actuators. Non-contact and self-cleaning system. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -4 to 140
- Measurement Range: 0.1575
- Output: Switched / Alarm
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -40 to 185
- Linearity: 0.0200
- Output: Voltage; Current
from Exsenco, LLC
SANTEST's CS model is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is... [See More]
- Power Requirements: DC Powered
- Operating Temperature: 32 to 212
- Measurement Range: 0.5906 to 39.37
- Output: Voltage
from ifm efector inc.
For applications in hazardous areas. Robust housing with 4 joules shock test. For monitoring valve positions. For reliable position feedback on valve actuators. Non-contact and self-cleaning system. Article to be discontinued. Discontinuation date: 03/31/2026. Alternative articles: IN507A Product... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -4 to 140
- Measurement Range: 0.1575
- Output: Switched / Alarm
from Micro-Epsilon Group
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum housing protected to IP67, the controllers are predestined for industrial measurement tasks. A wide... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -40 to 185
- Linearity: 0.0200
- Output: Voltage; Current
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -13 to 158
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from Micro-Epsilon Group
The MSC7602 controller is designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. A wide variety of compatible, inductive displacement sensors and gauges from Micro-Epsilon combined with an optimized price/performance ratio opens... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -40 to 185
- Linearity: 0.0200
- Output: Voltage; Current
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. Stainless steel sensing face. High protection rating. From May 1st 2025, products produced in EU and Singapore have... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -40 to 185
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from Micro-Epsilon Group
The compact DTD inductive displacement measuring system consists of a DTA gauge with a plunger guided by a plain bearing and a controller, which are connected to each other with a cable. This system is ideal for the integration in machines as it requires only little installation space. The... [See More]
- Power Requirements: DC Powered
- Repeatability: 0.0591
- Measurement Range: 0.3937
- Operating Temperature: -4 to 176
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -40 to 185
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from Micro-Epsilon Group
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The... [See More]
- Power Requirements: DC Powered
- Resolution: 0.0500
- Measurement Range: 3.94
- Operating Temperature: -40 to 185
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Direct connection to safe ifm relays. Series connection of sensors possible. ifm packages all our safety products in cardboard... [See More]
- Power Requirements: DC Powered
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
- Operating Temperature: -13 to 158
- Body Shape: Cylindrical; Threaded Barrel
from Micro-Epsilon Group
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The... [See More]
- Power Requirements: AC Powered; DC Powered
- Resolution: 0.0380
- Measurement Range: 2.95
- Operating Temperature: -40 to 185
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Direct connection to safe ifm relays. Series connection of sensors possible. ifm packages all our safety products in cardboard... [See More]
- Power Requirements: DC Powered
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
- Operating Temperature: -13 to 158
- Body Shape: Cylindrical; Threaded Barrel
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -13 to 158
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -13 to 158
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -40 to 158
- Electrical Connection: 1 x M12; coding: A; Moulded body: PPS GF40; Contacts: gold-plated
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. Stainless steel sensing face. High protection rating. From May 1st 2025, products produced in EU and Singapore have... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -40 to 185
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -13 to 158
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. ifm packages all our safety products in cardboard boxes with test seals. Only products packaged this way with... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -40 to 185
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. ifm packages all our safety products in cardboard boxes with test seals. Only products packaged this way with... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -40 to 185
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Direct connection to safe ifm relays. Series connection of sensors possible. ifm packages all our safety products in cardboard... [See More]
- Power Requirements: DC Powered
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
- Operating Temperature: 32 to 158
- Body Shape: Cylindrical; Threaded Barrel
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC and safe evaluation units. ifm packages all our safety products in cardboard boxes with test seals. Only... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -13 to 158
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -13 to 158
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Connection to safety PLC, safe AS-i modules or safe evaluation units. ifm packages all our safety products in cardboard boxes with... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -13 to 158
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. Stainless steel sensing face. High protection rating. From May 1st 2025, products produced in EU and Singapore have... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -40 to 185
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. ifm packages all our safety products in cardboard boxes with test seals. Only products packaged this way with... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -40 to 185
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from ifm efector inc.
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. Connection to safety PLC, safe AS-i modules or safe evaluation units. Ensuring operator and machine safety. ifm packages all our safety products in cardboard boxes with test seals. Only products packaged this way with... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Operating Temperature: -40 to 185
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
from ifm efector inc.
For ensuring machine safety. Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849. No special actuator for electronic fail-safe sensors required. Direct connection to safe ifm relays. Series connection of sensors possible. ifm packages all our safety products in cardboard... [See More]
- Power Requirements: DC Powered
- Electrical Connection: 1 x M12; coding: A; Contacts: gold-plated
- Operating Temperature: -13 to 158
- Body Shape: Rectangular
from ifm efector inc.
Precise linearized output signal. Very high repeatability. For non-contact distance measurement. Wide operating temperature range. Robust metal housing for use in harsh industrial environments. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Power Requirements: DC Powered
- Operating Temperature: -40 to 176
- Measurement Range: 0.0315 to 0.3150
- Body Shape: Threaded Barrel
from ifm efector inc.
Precise linearized output signal. Very high repeatability. For non-contact distance measurement. Wide operating temperature range. Robust metal housing for use in harsh industrial environments. Article to be discontinued. Alternative articles: II6913 Product comparison: II5913 / II6913 When... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.0394 to 0.5906
- Electrical Connection: 1 x M12; coding: A
from ifm efector inc.
Precise linearized output signal. Very high repeatability. For non-contact distance measurement. Wide operating temperature range. Robust metal housing for use in harsh industrial environments. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.0079 to 0.0787
- Output: Switched / Alarm
from GIMATIC S.r.l.
Inductive proximity switch [See More]
- Power Requirements: DC Powered
- Body Shape: Cylindrical
- Output: Current; Switched / Alarm
- Diameter: 0.1575
from AMO Corporation
AMO's proven and original technology for length- and angle measurements uses techniques for scanning high precision graduations consists of structures photo-lithographically etched onto steel. Based on this, inductive sensors with integrated evaluation electronics (in ASIC) have been developed... [See More]
- Power Requirements: DC Powered
- Output: Voltage; Switched / Alarm
- Operating Temperature: 32 to 158
- Interface: Serial (optional feature)
from Automation24, Inc.
The inductive ring sensor I7R201 - I7R3010-FPKG/US-100-IPF from ifm electronic works according to the static operating principle. The device has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The inductive ring sensor I7R201 has a ring diameter of 10.1 mm and... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Resolution: 0.0015
- Electrical Connection: M12 connector
from Control Products, Inc.
Introducing the SL720, CPI's newest Mobile Linear Position Sensor for hydraulic cylinders. SL Series sensors are based on a patented technology that couples the translation of a. hydraulic cylinder to a non-contacting sensor element. With an increased maximum sensing. range of 72" (up from the... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -40 to 221
- Measurement Range: 0.0 to 72
- Output: Voltage
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Power Requirements: DC Powered
- Operating Temperature: 14 to 158
- Measurement Range: 0.0 to 0.3937
- Output: Voltage
from KEYENCE
Digital Inductive Proximity Sensor. 40,000 samples/sec. Sub-micron accuracy. Set Tolerances for HIGH/GO/LOW outputs. Bottom-Dead-Center, Eccentricity/Vibration, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67 rating [See More]
- Power Requirements: DC Powered
- Linearity: 0.3000
- Measurement Range: 0.0 to 0.0800
- Repeatability: 0.0200
from Automation24, Inc.
The inductive ring sensor I7R205 - I7R3015-FPKG/US-100-IPF from ifm electronic works according to the static operating principle. The device has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The inductive ring sensor I7R205 has a ring diameter of 15.1 mm and... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Resolution: 0.0020
- Electrical Connection: M12 connector
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Power Requirements: DC Powered
- Resolution: 4.00E-6 to 1.70E-4
- Measurement Range: 0.0 to 0.1181
- Operating Temperature: 32 to 140
from Automation24, Inc.
The inductive ring sensor I7R209 - I7R3020-FPKG/US-100-IPF from ifm has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The device with a ring diameter of 20.1 mm is protected against overload, short circuit and polarity reversal. The NO/NC contact is... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Resolution: 0.0025
- Electrical Connection: M12 connector
from Automation24, Inc.
The inductive ring sensor I7R213 - I7R3025-FPKG/US-100-IPF from ifm has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The device with a ring diameter of 25.1 mm is protected against overload, short circuit and polarity reversal. The NO/NC contact is... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Resolution: 0.0030
- Electrical Connection: M12 connector
from Automation24, Inc.
The inductive ring sensor I7R217 - I7R3051-FPKG/US-100-IPF from ifm has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The device is protected against overload, short circuit and reverse polarity . The NO/NC contact is programmable. The ring diameter is 51... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Resolution: 0.0060
- Electrical Connection: M12 connector
from Automation24, Inc.
The inductive sensor IFC261 - IFK3003BAPKG/AM/V4A/US-104 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NC contact. Featuring an increased sensing range of 3 mm with flush installation and correction factor 1 on all metals, the inductive sensor IFC261 -... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.1181
- Output: Switched / Alarm
from Automation24, Inc.
The inductive sensor IGS212 - IGK3008BBPKG/M/US-104-DPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IGS212 - IGK3008BBPKG/M/US-104-DPS provides more... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.3150
- Output: Switched / Alarm
from Automation24, Inc.
The rectangular inductive sensor IM5037 - IME2015BFRKG from ifm operates with a supply voltage of 10-56 V DC. Thanks to its design, the inductive sensor IM5037 - IME2015BFRKG is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 15 mm... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.7874
- Output: Switched / Alarm
from Automation24, Inc.
The AK1/AP-1A inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 600 kHz. With a sensing range of 5 mm with flush mounting, the AK1/AP-1A inductive sensor can be used... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.1969
- Electrical Connection: 2 m PVC cable
from Automation24, Inc.
The AK1/AP-1H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 600 kHz. With a sensing range of 5 mm with flush mounting, the AK1/AP-1H inductive sensor can be used... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.1969
- Electrical Connection: M12 connection cable
from Automation24, Inc.
The AK1/AP-2A inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 600 kHz. With a sensing range of 8 mm with flush mounting, the AK1/AP-2A inductive sensor can be used... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.3150
- Electrical Connection: 2 m PVC cable
from Automation24, Inc.
The AK1/AP-2H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 600 kHz. With a sensing range of 8 mm with flush mounting, the AK1/AP-2H inductive sensor can be used... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.3150
- Electrical Connection: M12 connection cable
from Automation24, Inc.
The AM1/AP-2A inductive sensor from M.D. Micro Detectors with a construction size of M12 x 1 operates with a supply voltage of 10 –30 V DC. A PNP-switching normally open contact with a switching frequency of 2 kHz is available as an output. With a switching distance of 4 mm for non-flush... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.1575
- Electrical Connection: 2 m PVC cable