Semiconductors / Electronics Marking and Engraving Equipment
from Jiangyin Deli Laser Solutions Co., Ltd.
This machine is mostly used for marking on keyboard, circuit and plastic material, and also can be used as a normal marking machine, with 3D processing system researched by Delphi, to mark inside glass and sapphire. And also can cut and drill on glass and quartz whose thickness is less than 5mm. [See More]
- Media Handling: Metals (optional feature); Plastics (optional feature); Electronics / Wafers
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from LaserStar Technologies Corporation
The FiberCube ® laser marking and laser engraving system is a compact, turnkey marking, engraving and cutting system that offers the benefits of a non-contact, abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser engraving systems offer the... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Automation: Automatic
- Technology: LaserMark
- Operation: Electric
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
FOBA C.0100 laser marker is small, short and compact. Just tailor-made for the manufacture of electronic components and devices in the electronic industry where space is often scarce. C.0100 applies microscopic and fine laser marks on equally tiny components: Immediately, in zero-tolerance quality... [See More]
- Media Handling: Electronics / Wafers
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from GT Schmidt Marking Systems
Model 10T Pneumatic Impact marking Presses - For marking a greater quantity of data or larger character sizes. The 10T features an adjustable column with 11" of vertical travel. The column is mounted to a rigid machine base with tapped holes for locating an array of fixture tooling. The 10-ton... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Irregular / Rounded Surfaces
- Automation: Manual
- Technology: Impact Press
- Operation: Pneumatic
from Jiangyin Deli Laser Solutions Co., Ltd.
Advantages: Single step operation. 24hour/day and 7days/week reliable production with minimum maintenances. No need of extra toxic and polluting materials. High accuracy and good resolutions. Very high process speed. Features: X-Y-Z- θ four dimensional adjustment for automatic positioning. CCD... [See More]
- Media Handling: Metals (optional feature); Plastics (optional feature); Electronics / Wafers
- Automation: Automatic
- Technology: LaserMark
- Operation: Electric
from LaserStar Technologies Corporation
The FiberCube ® Compact laser marking and engraving system is a compact, turnkey marking,engraving and cutting system that offers the benefits of a non-contact,abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser marking systems offer the... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Automation: Automatic
- Technology: LaserMark
- Operation: Electric
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both simple and complex code... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from GT Schmidt Marking Systems
Model 175-MPC Hydraulic Roll Marking Machines - For larger marking requirements and higher production, the Model 175-MPC and 575-MPC are recognized as the finest machines in the marking industry. These robust roll markers have maximum pressure capacities of 7 and 14 tons respectively with... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
- Automation: Manual
- Technology: Roll Form Marking
- Operation: Hydraulic
from Jiangyin Deli Laser Solutions Co., Ltd.
Up to 800 ×600mm working area size. Minimum line width of 1 μm. A variety of configurations to suit the demands of different jobs. 3D exposure ability. A variety of alignment methods. Auto-focus function. Customizable system design. Graphical control system [See More]
- Media Handling: Metals (optional feature); Plastics (optional feature); Electronics / Wafers
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from LaserStar Technologies Corporation
The FiberCube ® XL Laser Engraving System is a compact, turnkey marking,engraving and cutting system that offers the benefits of a non-contact,abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser engraving systems offer the speed,reliability... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Automation: Automatic
- Technology: LaserMark
- Operation: Electric
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
LF050 is the marking laser for the electronics industry. The continuous wave fiber laser marker was developed for the marking of molded housings of discrete and integrated components as well as printed circuit boards. The marking process is precise, producing a high-quality mark in the shortest... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Automation: Manual (optional feature); SemiAuto
- Technology: LaserMark
- Operation: Electric
from GT Schmidt Marking Systems
Model 19 Rotary Marking Machine - Specifically designed for round parts that are unable to stand on their own, it offers high production speeds and flexible adjustments for varying lengths of parts. This gravity chute fed machine can mark a minimum of 3,000 parts per hour and can easily be... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
- Automation: Automatic
- Technology: Rotary Marking
- Operation: Manual
from Jiangyin Deli Laser Solutions Co., Ltd.
Quick and convenient importing of processing graphics; able to process a variety of dotting forms. Easy modification of processing graphics; high processing precision. Model: LGP-ST. Wavelength: 355nm-1064nm. Average power: 15W. Dotting depth: 0-20 μm. Dotting diameter: 10-80 μm. Positional... [See More]
- Media Handling: Metals (optional feature); Plastics (optional feature); Electronics / Wafers
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from LaserStar Technologies Corporation
The FiberStar Industrial Marking System is a robust, turnkey industrial laser marking platform that offers the benefits of a non-contact, abrasion-resistant, permanent laser mark, laser engraving, or cut onto almost any type of material. These systems offer the speed, reliability and flexibility... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Automation: Automatic
- Technology: LaserMark
- Operation: Electric
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
ALLTEC LF101 and LF201 are compact, versatile and highly reliable for industrial direct part marking applications on a variety of metal, plastic and various other hard-to-mark materials in the electronics, tools/metal and automotive as well as automobile supplies industries. The 10 and 20 Watt... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from GT Schmidt Marking Systems
Model 20 Planetary marker - Our most versatile planetary marker, is best suited for solid or thick walled cylindrical parts that can stand in vertical positions or fit into slots on a rotating carrier dial. This high production machine features an air loaded die head mounted on a swing arm that... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
- Automation: Automatic
- Technology: Rotary Marking
- Operation: Pneumatic
from Jiangyin Deli Laser Solutions Co., Ltd.
Large market share;. State-of-the-art process;. Experienced maintenance and technical support personnel. Simple and practical equipment design – easy to disassemble and assemble for maintenance;. Reduces maintenance costs. Applicable materials: Ag, ITO, Cu, MOAIMO, and other substrates on... [See More]
- Media Handling: Metals (optional feature); Plastics (optional feature); Electronics / Wafers
- Automation: Automatic
- Technology: LaserMark
- Operation: Electric
from LaserStar Technologies Corporation
The FiberStar Rotary Dial Laser Marking Workstation is a robust, turnkey industrial laser marking platform that offers the benefits of a non-contact, abrasion-resistant, permanent laser mark, laser engraving, or cut onto almost any type of material. These systems offer the speed, reliability and... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Automation: Automatic
- Technology: LaserMark
- Operation: Electric
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
The powerful fiber laser markers in the Y-Series are ideally suited for industrial part marking. They are used in almost all metal and plastic processing industries for precise and efficient direct marking of parts and products: from automotive construction through medical and security technology to... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from GT Schmidt Marking Systems
Model 21 Rotary Marker - Outstanding for marking cylindrical parts with thin walls. Similar to the Model 20, this high speed rotary marker encompasses an air loaded die head mounted on a swing arm that supplies pressure as internally supported round parts roll through the marking area. Circular... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
- Automation: Automatic
- Technology: Rotary Marking
- Operation: Pneumatic
from Jiangyin Deli Laser Solutions Co., Ltd.
Non-contact processing minimizes damage to the material. No consumables such as ink; reduces environmental impact. High yield rates from ultra-thin and large-size processing. Fast, flexible modification of screen printing. Working area: 1930mm ×1500mm (customizable). Processing speed:... [See More]
- Media Handling: Metals (optional feature); Plastics (optional feature); Electronics / Wafers
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from LaserStar Technologies Corporation
At LaserStar Technologies, we offer an extensive range of laser marking and laser engraving products with the ability to custom design any of our standard systems to fit your needs. Whatever your challenge, we will work directly with you to help you find the ideal solution to your laser marking... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Automation: Automatic
- Technology: LaserMark
- Operation: Electric
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Day & night design of painted controls as well as backlit dashboards and buttons requires fast, high-quality and high-precision marking (paint removal). Over the past 25 years, FOBA has established itself as a preferred marking solution for global manufacturers and automotive suppliers. FOBA... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from GT Schmidt Marking Systems
Model 25ES-S squeeze action marking presses offers smooth press action in a sleek, floor mounted structure. Versatile and easy to operate, this press marker can mark parts up to 20" long in a vertical fashion. The machine table is manually adjustable with a hand wheel located at the front of the... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
- Automation: Manual
- Technology: Impact Press
- Operation: Pneumatic
from Jiangyin Deli Laser Solutions Co., Ltd.
Specifications:Min scribing width: 20um. Min hole-drilling dia.: 50um. Positioning precision: 5um. Repetition: 2um. 3-axis working table system: 500mm ×500mm ×90mm. Applicable materials: Stainless steel, Alloys. Ceramics ( Alumina, AlN, etc.). Applications:SMT sheet cutting,Electrode... [See More]
- Media Handling: Metals (optional feature); Plastics (optional feature); Electronics / Wafers
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
The M-Series consists of advanced manually loaded laser marking workstations for the precise and economic processing of small, large and geometrically complex workpieces as well as small and large batches of parts. For the integration of a UV-laser marking system, the M3000 machine housing is... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Glasses / Ceramics
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from GT Schmidt Marking Systems
Model 377, 477 and 577 Hydraulic Marking Machines - For in-line production or marking of unusually large part sizes, Schmidt offers 4, 6, and 12 ton marking systems with 1" of vertical movement. These machines are available with remote hydraulic units and horizontal cross slide strokes of 3.5" on... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
- Automation: SemiAuto
- Technology: Roll Form Marking
- Operation: Hydraulic
from Jiangyin Deli Laser Solutions Co., Ltd.
Uses roll-to-roll feeding and unloading for improved processing speeds and more efficient material usage. High processing stability and yield rates. Save on labor costs and improve production efficiency. Technical Specifications (Etching): Size of working area: 600mm ×600mm (customizable). [See More]
- Media Handling: Metals (optional feature); Plastics (optional feature); Electronics / Wafers
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
The FOBA V.0020-uv ultraviolet marking laser applies high-contrast markings on sensitive products. As the vector scanning laser colors the product's surface photo-chemically, the heat that results from laser marking is so little that even highly sensitive products and materials remain undamaged:... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Glasses / Ceramics
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from GT Schmidt Marking Systems
Model 450 Squeeze Action Bench Press - The Model 450 Marking Press provides smooth lever actuated, squeeze action marking force. Using a squeeze action versus the rapid power of impact marking depends on the type of parts you are marking. The Model 450 is available in an array of sizes. It is... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
- Automation: Manual
- Technology: Impact Press; Press Marking
- Operation: Pneumatic
from Jiangyin Deli Laser Solutions Co., Ltd.
Technical Specifications for LTCC: Processable materials: low temperature co-fired ceramic (LTCC). Processing aperture: ≥20 μm. Processing precision: ±5 μm. Working area: 400mmX400mm. Processing speed: 1000-2000 holes per second. Technical Specification for Laser Exposure: Working... [See More]
- Media Handling: Metals (optional feature); Plastics (optional feature); Electronics / Wafers
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from GT Schmidt Marking Systems
Model 5T Pneumatic Impact Marking Presses - For quickly marking a limited amount of information into a flat surface. As a flange mounted unit, the 5T can be positioned in a vertical or horizontal arrangement. It is also available with a fixed table stand. This 5-ton press has a 2-1/2" maximum impact... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
- Automation: Manual
- Technology: Impact Press
- Operation: Pneumatic
from Jiangyin Deli Laser Solutions Co., Ltd.
This machine is mostly used for micro marking in Consumer electronics, semi-conduct medicine, especially for white plastic, vacuum deposition, glass, sapphire, and also for drilling cutting and etching on metals and non-metal materials. Power:3W,5W7W10W. Wave length355nm. Pulse width <18ns@30kHz. [See More]
- Media Handling: Metals (optional feature); Plastics (optional feature); Electronics / Wafers
- Automation: SemiAuto
- Technology: LaserMark
- Operation: Electric
from GT Schmidt Marking Systems
The Air-Over-Oil press Marker is quiet, safe and great for either bench mounted or mobile applications.Schmidt's air/oil pneumatic marking machines are suitable for a multitude of applications. You can use them individually or in series and install them in virtually any location.Our air-over-oil... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
- Automation: Manual
- Technology: Impact Press
- Operation: Pneumatic; Air-Over-Oil
from GT Schmidt Marking Systems
Schmidt Hi-loy brand steel stamps are produced from selected tool steel using our proprietary (in-house) heat treating method for safety and durability. Our rigid heat treat specifications ensure that the heads will not split or spall, the shanks will not bend and the characters will remain sharp... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Irregular / Rounded Surfaces
- Automation: Manual
- Technology: Hand Stamping
- Operation: Manual (optional feature)