Programmable Marking and Engraving Equipment

24 Results
Epilog Fusion Edge 12 Laser -- CO2 Desktop Laser Engraver - 24 Inch
from Epilog Laser Corp.

The Epilog Fusion Edge 12 takes our highest-quality engraving technology and incorporates it into a small-format desktop system that allows you to get the latest technology in a transportable format. It's a versatile CO2 laser machine and is utilized by customers for the highest-quality engraving... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
  • Operation: Electric
Epilog Fusion Edge 24 -- CO2 Engraving and Cutting Laser Machine -24x24 inch
from Epilog Laser Corp.

The Fusion Edge laser series takes our highest-quality engraving technology and incorporates it into smaller-format systems which allow customers to get the latest technology in a transportable format. The Fusion Edge machines feature a touch-screen display panel, on-screen artwork positioning with... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
  • Operation: Electric
Epilog Fusion Edge 36 -- CO2 Engraving and Cutting Laser Machine -36x24 inch
from Epilog Laser Corp.

Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to introduce the new Fusion Edge 36. This system is the latest addition to the Fusion Edge Laser Series and features a 36 ” x 24 ” (914 x 609 mm) engraving area. It is available... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
  • Operation: Electric
Epilog Fusion Pro 24 Laser -- Fiber and CO2 Engraving and Cutting Laser Machines 24 inches
from Epilog Laser Corp.

Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to add the Pro 24 and Pro 36 to the Fusion Pro Laser Series. The Fusion Pro 24 features a 24 ” x 24 ” (609 x 609 mm) engraving table, and is available with a CO2 laser source, a... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
  • Operation: Electric
Epilog Fusion Pro 36 Laser -- Fiber and CO2 Engraving and Cutting Laser Machines 36 inches
from Epilog Laser Corp.

Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to add the Pro 24 and Pro 36 to the Fusion Pro Laser Series. The Fusion Pro 24 features a 24 ” x 24 ” (609 x 609 mm) engraving table, and is available with a CO2 laser source, a... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
  • Operation: Electric
Laser Marking Consulting
from ATS Automation

The ATS Flexsys laser system is a cost-effective laser solution for high quality, reproducible laser processing in automated assembly lines. An integrated Hardware/software Laser Solution. The system comes ready to integrate into an automated system, complete with laser head and controller with... [See More]

  • Technology: LaserMark
  • Automation: Automatic
  • Media Handling: Metals
  • Features: Programmable
Hosescribe™
from PT

State of the art engraving, diamond-tipped stylus, easy to use [See More]

  • Technology: Stylus / Scribing
  • Automation: SemiAuto
  • Media Handling: Metals; 304SS Hose Tags
  • Operation: Electric
Graphics System -- Videojet® BX6500/6600
from Videojet Technologies, Inc.

The high-speed binary-array printing system of the BX6000 series is suitable for printing on a wide variety of materials. With the BX6000, you can print on virtually any surface at high speed and without the need for subsequent drying. The Videojet BX printing systems boast the latest innovations in... [See More]

  • Technology: Ink Jet
  • Automation: Automatic
  • Media Handling: Paper
  • Operation: Electric; Pneumatic
Mark 3 Dot Peen Stylus Marker
from GT Schmidt Marking Systems

The Mark3 is high quality, programmable marking equipment at an affordable price. This is a fully featured machine, with a 3" x 2" marking field. The Mark3 dot peen marker can accommodate parts up to 8" in height when used as a stand alone, column mounted system. The lightweight head is also very... [See More]

  • Technology: Dot Matrix; Dot Peening; Stylus / Scribing
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
  • Operation: Electric; Pneumatic
Continuous Inline Thermal Printer -- Ti-1000Z-RAP
from Advanced Poly-Packaging, Inc.

Advanced Poly-Packaging has the right printer for your job! The latest in print head technology! The printer incorporates Zebra's latest Higher Performance series print engine. Integrated into the bagging operation with touch screen control, it has the graphic capability to print bar codes, texts,... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Operation: Electric
  • Media Handling: Plastics
  • Printing / Marking Width: 102 to 216
ArcWriter
from Messer-MG Systems and Welding, Inc.

CNC mountable, high speed marking of aluminum, steel, and stainless [See More]

  • Technology: Variable Output Power Plasma
  • Automation: Automatic
  • Media Handling: Metals
  • Operation: Electric
CO2 Laser Marker -- C.0100
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)

FOBA C.0100 laser marker is small, short and compact. Just tailor-made for the manufacture of electronic components and devices in the electronic industry where space is often scarce. C.0100 applies microscopic and fine laser marks on equally tiny components: Immediately, in zero-tolerance quality... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Electronics / Wafers
  • Operation: Electric
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Technology: Thermal Transfer
  • Automation: Automatic
  • Media Handling: Plastics; Paper
  • Operation: Electric
Large Character Ink Jet Printer -- Marsh® 320Si
from Videojet Technologies, Inc.

The Marsh 320Si large character printer combines increased throw distance and precision drop placement with higher speeds, to deliver reliable coding and printing solutions for a wide variety of industrial applications. The Marsh 320Si system features an advanced touch-screen graphical user... [See More]

  • Technology: Ink Jet
  • Automation: Automatic
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper)
  • Operation: Electric
Mark 4 Dot Peen Stylus Marker
from GT Schmidt Marking Systems

The Mark4 dot matrix marker includes all the features of the Mark3 and more. 4" x 4" and 8" x 8" marking fields are standard, and die space is increased to 12" for marking taller parts. The robust base and column are made of steel, and the column includes a dial indicator for accurate height... [See More]

  • Technology: Dot Peening; Stylus / Scribing
  • Automation: Automatic
  • Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
  • Operation: Electric; Pneumatic
Inline Thermal Transfer Printer With Film Accumulation -- Ti-1000Z
from Advanced Poly-Packaging, Inc.

Latest generation thermal printers incorporate Zebra's highest performance series (xi) print engine to print high quality text, graphics and barcodes. Advanced Poly perfectly integrates Zebra components into our unique print head design where printer functions are controlled from the bagger touch... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Operation: Electric
  • Media Handling: Plastics
  • Printing / Marking Width: 102 to 216
CO2 Laser Marker -- C.0102/C.0302
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)

Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both simple and complex code... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Electronics / Wafers
  • Operation: Electric
Autobag® -- PI 412cw Prism5 Imprinter
from Automated Packaging Systems

Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]

  • Technology: Thermal Transfer
  • Automation: Automatic
  • Media Handling: Plastics; Paper
  • Operation: Electric
Large Character Ink Jet Printer -- Marsh® 8000
from Videojet Technologies, Inc.

Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]

  • Technology: Ink Jet
  • Automation: Automatic
  • Media Handling: Wood / Corrugated Paper
  • Operation: Electric
CW Fiber Laser Marker -- LF050
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)

LF050 is the marking laser for the electronics industry. The continuous wave fiber laser marker was developed for the marking of molded housings of discrete and integrated components as well as printed circuit boards. The marking process is precise, producing a high-quality mark in the shortest... [See More]

  • Technology: LaserMark
  • Automation: Manual (optional feature); SemiAuto
  • Media Handling: Metals; Plastics; Electronics / Wafers
  • Operation: Electric
Large Character Ink Jet Printer -- Marsh® PatrionPlus®
from Videojet Technologies, Inc.

Marsh PatrionPlus Large Character Ink Jet Printer. The Marsh PatrionPlus ® large character printing system is more versatile, more functional and more adaptable than ever to meet your expanding needs. The advanced printer technology in this system has unique printhead flexibility that allows you... [See More]

  • Technology: Ink Jet
  • Automation: Automatic
  • Media Handling: Wood / Corrugated Paper
  • Operation: Electric
Fiber Laser Marker -- LF101/LF201
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)

ALLTEC LF101 and LF201 are compact, versatile and highly reliable for industrial direct part marking applications on a variety of metal, plastic and various other hard-to-mark materials in the electronics, tools/metal and automotive as well as automobile supplies industries. The 10 and 20 Watt... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Electronics / Wafers
  • Operation: Electric
Large Character Ink Jet Printer -- Marsh® Unicorn®
from Videojet Technologies, Inc.

Unicorn Large Character Ink Jet Printer. Economical complete system. The Unicorn was developed as a compact complete system for reliable and fast one-line marking. The system offers a very good cost/benefit ratio and is easy to use. Various font heights and font types can be defined. The print speed... [See More]

  • Technology: Ink Jet
  • Automation: Automatic
  • Media Handling: Wood / Corrugated Paper
  • Operation: Electric
Fiber Laser Marker -- Y.0021
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)

The powerful fiber laser markers in the Y-Series are ideally suited for industrial part marking. They are used in almost all metal and plastic processing industries for precise and efficient direct marking of parts and products: from automotive construction through medical and security technology to... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Electronics / Wafers
  • Operation: Electric