Application Software Included Marking and Engraving Equipment

16 Results
Epilog Fusion Edge 24 -- CO2 Engraving and Cutting Laser Machine -24x24 inch
from Epilog Laser Corp.

The Fusion Edge laser series takes our highest-quality engraving technology and incorporates it into smaller-format systems which allow customers to get the latest technology in a transportable format. The Fusion Edge machines feature a touch-screen display panel, on-screen artwork positioning with... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
  • Operation: Electric
Epilog Fusion Edge 36 -- CO2 Engraving and Cutting Laser Machine -36x24 inch
from Epilog Laser Corp.

Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to introduce the new Fusion Edge 36. This system is the latest addition to the Fusion Edge Laser Series and features a 36 ” x 24 ” (914 x 609 mm) engraving area. It is available... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
  • Operation: Electric
Epilog Fusion Pro 24 Laser -- Fiber and CO2 Engraving and Cutting Laser Machines 24 inches
from Epilog Laser Corp.

Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to add the Pro 24 and Pro 36 to the Fusion Pro Laser Series. The Fusion Pro 24 features a 24 ” x 24 ” (609 x 609 mm) engraving table, and is available with a CO2 laser source, a... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
  • Operation: Electric
Clean Code -- EV II
from Open Date Systems, Inc.

The second inkjet coder in the CleanCode series is the EV 2. This model includes a complete software package including all of the features included in the EV I Software Options, a backlit WYSIWYG display on the controller, up to four lines of print and eight barcode symbologies as standard. Variable... [See More]

  • Technology: Ink Jet; Thermal Transfer; Thermal Inkjet Technology
  • Automation: SemiAuto
  • Media Handling: Packaging Materials
  • Operation: Electric
Hosescribe™
from PT

State of the art engraving, diamond-tipped stylus, easy to use [See More]

  • Technology: Stylus / Scribing
  • Automation: SemiAuto
  • Media Handling: Metals; 304SS Hose Tags
  • Operation: Electric
Ink Jet Printer -- Linx® 6800
from Diagraph, an ITW Company

Small character, foreign languages, no plant air required [See More]

  • Technology: Ink Jet
  • Automation: Automatic
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper
  • Operation: Electric
Mark 3 Dot Peen Stylus Marker
from GT Schmidt Marking Systems

The Mark3 is high quality, programmable marking equipment at an affordable price. This is a fully featured machine, with a 3" x 2" marking field. The Mark3 dot peen marker can accommodate parts up to 8" in height when used as a stand alone, column mounted system. The lightweight head is also very... [See More]

  • Technology: Dot Matrix; Dot Peening; Stylus / Scribing
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
  • Operation: Electric; Pneumatic
CO2 Laser Marker -- C.0100
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)

FOBA C.0100 laser marker is small, short and compact. Just tailor-made for the manufacture of electronic components and devices in the electronic industry where space is often scarce. C.0100 applies microscopic and fine laser marks on equally tiny components: Immediately, in zero-tolerance quality... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Electronics / Wafers
  • Operation: Electric
Graphics System -- Videojet® BX6500/6600
from Videojet Technologies, Inc.

The high-speed binary-array printing system of the BX6000 series is suitable for printing on a wide variety of materials. With the BX6000, you can print on virtually any surface at high speed and without the need for subsequent drying. The Videojet BX printing systems boast the latest innovations in... [See More]

  • Technology: Ink Jet
  • Automation: Automatic
  • Media Handling: Paper
  • Operation: Electric; Pneumatic
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Technology: Thermal Transfer
  • Automation: Automatic
  • Media Handling: Plastics; Paper
  • Operation: Electric
Online Thermal Printer -- 53E
from Open Date Systems, Inc.

The Thermocode 53E is an ideal entry level thermal transfer coding machine. It is extremely user friendly, with on-board printer diagnostics and no mechanical adjustments required for print quality. If you require regular date, batch and price code changes, real-time coding, barcoding and graphics... [See More]

  • Technology: Thermal Transfer
  • Operation: Electric
  • Media Handling: Paper
  • Printing / Marking Width: 53
Mark 4 Dot Peen Stylus Marker
from GT Schmidt Marking Systems

The Mark4 dot matrix marker includes all the features of the Mark3 and more. 4" x 4" and 8" x 8" marking fields are standard, and die space is increased to 12" for marking taller parts. The robust base and column are made of steel, and the column includes a dial indicator for accurate height... [See More]

  • Technology: Dot Peening; Stylus / Scribing
  • Automation: Automatic
  • Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
  • Operation: Electric; Pneumatic
CO2 Laser Marker -- C.0102/C.0302
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)

Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both simple and complex code... [See More]

  • Technology: LaserMark
  • Automation: SemiAuto
  • Media Handling: Metals; Plastics; Electronics / Wafers
  • Operation: Electric
Large Character Ink Jet Printer -- Marsh® 320Si
from Videojet Technologies, Inc.

The Marsh 320Si large character printer combines increased throw distance and precision drop placement with higher speeds, to deliver reliable coding and printing solutions for a wide variety of industrial applications. The Marsh 320Si system features an advanced touch-screen graphical user... [See More]

  • Technology: Ink Jet
  • Automation: Automatic
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper)
  • Operation: Electric
CW Fiber Laser Marker -- LF050
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)

LF050 is the marking laser for the electronics industry. The continuous wave fiber laser marker was developed for the marking of molded housings of discrete and integrated components as well as printed circuit boards. The marking process is precise, producing a high-quality mark in the shortest... [See More]

  • Technology: LaserMark
  • Automation: Manual (optional feature); SemiAuto
  • Media Handling: Metals; Plastics; Electronics / Wafers
  • Operation: Electric
Large Character Ink Jet Printer -- Willett 3150Si
from Videojet Technologies, Inc.

Willett 3150 Ink Jet Printer. The 3150Si Medium and Large Character Printer is designed to meet your porous and non-porous printing requirements. Its compact modular design ink system and user friendly prompts allows quick and easy installation and operation by the user. • Economical and... [See More]

  • Technology: Ink Jet
  • Automation: Automatic
  • Media Handling: Wood / Corrugated Paper
  • Operation: Electric