Dustproof Pushwheel Switches
from OTTO Controls
The HTWF Friction Hold Thumbwheel offers a maintained position, single axis thumbwheel actuator that provides a linear change in voltage output in either direction from center. Options include increasing or decreasing voltage output from the center position to the full travel position, and single or... [See More]
- Operator Style: Thumbwheel
- Mechanical Life: 250000
- DC Voltage: 5.5
- Size: Subminiature
from OTTO Controls
The HTWM offers the same performance as the standard HTW Proportional Thumbwheel but with a much shorter behind panel depth, ideal for use in grip, armrest and panel applications. Available with eight output options, the HTWM offers a spring-return-to-center, single axis thumbwheel actuator that... [See More]
- Operator Style: Thumbwheel
- Mechanical Life: 3.00E6
- DC Voltage: 5.5
- Size: Subminiature
from OTTO Controls
The HTW Hall Effect Proportional Output Thumbwheel is a spring-return-to-center, single axis thumbwheel with an actuator that provides linear change in voltage output in either direction from the center. Available with eight output options, including increasing and decreasing voltage output from the... [See More]
- Operator Style: Thumbwheel
- Mechanical Life: 3.00E6
- DC Voltage: 5.5
- Size: Subminiature
from OTTO Controls
The HTWS Hall effect proportional output thumbwheel is a smaller version of OTTO ’s HTW and HTWM. The smaller size of this single-axis switch makes it a perfect choice for use in grips or panels where space is limited. Choose from either return-to-center or friction hold and between eight... [See More]
- Operator Style: Thumbwheel
- Mechanical Life: 3.00E6
- DC Voltage: 5.5
- Size: Miniature
from Digitran Division
MIL approved, optional dial stops, fully sealed, replaceable lighting [See More]
- Operator Style: Thumbwheel
- Current: 3
- Circuit Code: Octal (optional feature); Binary Coded Decimal (BCD) (optional feature); 12 Positions
- AC Voltage: 28