Subminiature Pushwheel Switches
from OTTO Controls
The HTWF Friction Hold Thumbwheel offers a maintained position, single axis thumbwheel actuator that provides a linear change in voltage output in either direction from center. Options include increasing or decreasing voltage output from the center position to the full travel position, and single or... [See More]
- Size: Subminiature
- DC Voltage: 5.5
- Operator Style: Thumbwheel
- Mechanical Life: 250000
from OTTO Controls
The HTWM offers the same performance as the standard HTW Proportional Thumbwheel but with a much shorter behind panel depth, ideal for use in grip, armrest and panel applications. Available with eight output options, the HTWM offers a spring-return-to-center, single axis thumbwheel actuator that... [See More]
- Size: Subminiature
- DC Voltage: 5.5
- Operator Style: Thumbwheel
- Mechanical Life: 3.00E6
from OTTO Controls
The HTW Hall Effect Proportional Output Thumbwheel is a spring-return-to-center, single axis thumbwheel with an actuator that provides linear change in voltage output in either direction from the center. Available with eight output options, including increasing and decreasing voltage output from the... [See More]
- Size: Subminiature
- DC Voltage: 5.5
- Operator Style: Thumbwheel
- Mechanical Life: 3.00E6