2.5 V DRAM Modules
from Advantech
1G SO-DDR1-400 200Pin 64MX8 2.5V Unbuffered Promos Chip. DDR1-400. 200-Pin. 64MBX8. Promos Chip [See More]
- Supply Voltage: 2.5V; 2.5 V
- Operating Temperature: 32 to 158
- Capacity: 1000
from Shenyang Vhandy Technology Co., Ltd.
The GCAN-401 is a CAN-Bus storage, used for saving CAN-Bus data. This module can save the real-time data, whose function is to realize to collect history CAN-Bus data and analyze fault message. Function. This module has integrated with system clock and document system.You can save and manage the... [See More]
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 2.7V; 3V
from InnoDisk USA Corporation
Features. SSTL_2 Interface. 2-bit pre-fetch. Double-data-rate architecture. Differential clock inputs(CK and CK). Programmable Burst length (2, 4, 8). Programmable Burst type (sequential & interleave). Auto & Self refresh, 7.8us refresh interval(8K/64ms refresh). Serial presence detect with... [See More]
- Supply Voltage: 2.5V
- Pins: 184 to 200
- Capacity: 128 to 1000
- DRAM Type: DDR_SDRAM
from Avant Technology
Avant Technology is a leading US manufacturer and global provider of DRAM memory modules and Flash sub-assemblies. From the POS and telecommunications sector, to commercial, networking, server and PC industries; Avant memory solutions are designed to fulfill a variety of business and consumer needs. [See More]
- Supply Voltage: 2.5V
- Pins: 184
- Capacity: 128
- DRAM Type: DDR_SDRAM