DIMM DRAM Modules

12 Results
Memory - Modules -- 5297-KF432C16BB/8-ND [KF432C16BB/8 from Kingston Technology]
from DigiKey

MODULE DDR4 SDRAM 8GB 288DIMM [See More]

  • Form Factor: DIMM
  • Pins: 288
  • Capacity: 8000
  • DRAM Type: DDR4 SDRAM
Memory - Modules -- 5297-KSM32ED8/32HD-ND [KSM32ED8/32HD from Kingston Technology]
from DigiKey

MODULE DDR4 SDRAM 32GB 288DIMM [See More]

  • Form Factor: DIMM
  • Pins: 288
  • Capacity: 32000
  • DRAM Type: DDR4 SDRAM
Memory - Modules -- 5297-KSM32ES8/16MF-ND [KSM32ES8/16MF from Kingston Technology]
from DigiKey

MODULE DDR4 SDRAM 16GB 288DIMM [See More]

  • Form Factor: DIMM
  • Pins: 288
  • Capacity: 16000
  • DRAM Type: DDR4 SDRAM
DDR2 Fully Buffered DIMM Memory Module -- AVF7228B52E4533F0
from Avant Technology

Avant Technology is a leading US manufacturer and global provider of DRAM memory modules and Flash sub-assemblies. From the POS and telecommunications sector, to commercial, networking, server and PC industries; Avant memory solutions are designed to fulfill a variety of business and consumer needs. [See More]

  • Form Factor: DIMM
  • Pins: 240
  • Capacity: 1000
  • Supply Voltage: 1.8V
Industrial DRAM Module -- Wide Temp. DDR
from InnoDisk USA Corporation

Features. SSTL_2 Interface. 2-bit pre-fetch. Double-data-rate architecture. Differential clock inputs(CK and CK). Programmable Burst length (2, 4, 8). Programmable Burst type (sequential & interleave). Auto & Self refresh, 7.8us refresh interval(8K/64ms refresh). Serial presence detect with... [See More]

  • Form Factor: DIMM; SO_DIMM
  • Pins: 184 to 200
  • Capacity: 128 to 1000
  • DRAM Type: DDR_SDRAM
Industrial DRAM Module -- Wide Temp. DDR2
from InnoDisk USA Corporation

Features. JEDEC standard 1.8V +/- 0.1V Power Supply. Frequency:400Mhz,533Mhz, 667Mhz, 800Mhz. Programmable CAS Latency: 3, 4, 5, 6. 8 Banks. 4-bit pre-fetch. Posted CAS. Burst Length: 4, 8(Interleave/nibble sequential). Off-Chip Driver(OCD) Impedance Adjustment. On Die Termination with selectable... [See More]

  • Form Factor: DIMM; SO_DIMM
  • Pins: 200 to 240
  • Capacity: 256 to 2000
  • Supply Voltage: 1.8V
Industrial DRAM Module -- Wide Temp. DDR3 DIMM
from InnoDisk USA Corporation

Features. JEDEC standard 1.5V +/- 0.075V Power Supply. Frequency:1066Mhz, 1333Mhz. SSTL_15 Interface. 8 independent internal bank. 8-bit pre-fetch. Burst Length: 8, 4. Average Refresh Period 7.8us. On Die Termination using ODT pin. Asynchronous Reset. All of Lead-free products are compliant for... [See More]

  • Form Factor: DIMM; SO_DIMM
  • Pins: 240
  • Capacity: 1000 to 4000
  • Supply Voltage: 1.5V
Industrial DRAM Module -- Wide Temp. Low-Profile DDR2
from InnoDisk USA Corporation

Wide Temp. Low-Profile DDR2 [See More]

  • Form Factor: DIMM; SO_DIMM
  • Pins: 200 to 240
  • Capacity: 256 to 2000
  • Supply Voltage: 1.8V
Server DRAM Modules - ACTICA ECC RDIMM DDR2
from InnoDisk USA Corporation

ACTICA provides wide range of DDR2 product with the capacities, ranging from 1GB to 8GB. The DDR2 RDIMMs are validated by the major server motherboard manufacturer to ensure the compatibility of the memory. In additional to that the height of the memory is a good fit for the IU server system. [See More]

  • Form Factor: DIMM
  • Pins: 240
  • Capacity: 1000 to 8000
  • Supply Voltage: 1.8V
Server DRAM Modules - ACTICA ECC RDIMM DDR3
from InnoDisk USA Corporation

ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently up to 1.3Gbps while consuming significantly less power than DDR2 is the ideal memory for HPC, cloud... [See More]

  • Form Factor: DIMM
  • Pins: 240
  • Capacity: 1000 to 32000
  • Supply Voltage: 1.5V
Server DRAM Modules - ACTICA Sodium DDR3
from InnoDisk USA Corporation

ACTICA VLP (Very Low Profile, 18.75mm) DDR3 and DDR2 Registered ECC DIMM form factors are special design for the space constraint system which has the height restriction. At the height of 18.75mm, it will also increase the air flow of the whole system. Blade Server and Server RAID controller Card... [See More]

  • Form Factor: DIMM
  • Pins: 240
  • Capacity: 2000 to 8000
  • Supply Voltage: 1.5V
Server DRAM Modules - ACTICA Unbuffered ECC DDR3
from InnoDisk USA Corporation

ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently up to 1.3Gbps while consuming significantly less power than DDR2 is the ideal memory for HPC, cloud... [See More]

  • Form Factor: DIMM
  • Pins: 240
  • Capacity: 1000 to 8000
  • Supply Voltage: 1.5V