Hot Water / Steam Steam Injection Heaters

26 Results
ATTEC® Process Skid Heating Systems
from Hydro-Thermal Corporation

The ATTEC ® Process Skid System is a custom-built, direct steam injection skid system designed for precise heating applications. Each system is engineered to your specific process needs, incorporating a Hydroheater ® that ensures rapid and efficient heat transfer without hammering or... [See More]

  • Fuel / Energy Source: Water/Steam
EZ Heater®
from Hydro-Thermal Corporation

The EZ Heater ® is the industry leader in all hot water applications with its unique internal modulation, and self-cleaning ability. With on-demand hot water where you need it, the EZ Heater is ideal for washing stations, Clean in Place (CIP) systems, and anywhere reliable hot water is needed. [See More]

  • Fuel / Energy Source: Water/Steam
EZ Skid™
from Hydro-Thermal Corporation

The EZ Skid ™ is an integrated, compact pre-engineered hot water set heating system, utilizing the direct steam injection EZ Heater ®. All components needed for liquid heating applications are included; simply connect to plant utilities: steam, water, air, and power. Available in 5... [See More]

  • Fuel / Energy Source: Water/Steam
Hydroheater®/Jetcooker™
from Hydro-Thermal Corporation

The Industrial Jetcooker ™ is perfect for precisely heating liquids and slurries across varying viscosities and solids. Its unique combining tube adjustor allows easy control of process shear, making it ideal for optimal starch conversion. [See More]

  • Fuel / Energy Source: Water/Steam
Hydron™ Sanitary Hydroheater
from Hydro-Thermal Corporation

The Hydron ™ is the most precise, accurate, and versatile Sanitary Hydroheater available. Its modular 3-A certified design delivers optimal process flexibility and stability in an easy-to-use and maintain package. [See More]

  • Fuel / Energy Source: Water/Steam
Infuze™ Sanitary Cooking Skid
from Hydro-Thermal Corporation

A member of the SilverLine ™ family, the Infuze ™ Sanitary Cooking Skid provides on-demand heating for soups, sauces, slurries or beverages that require heating to achieve finished recipe results, pasteurization, or blended emulsification. The Infuze skid provides simpler control than... [See More]

  • Fuel / Energy Source: Water/Steam
NOH™ (Non-Obstructing Heater)
from Hydro-Thermal Corporation

Hydro-Thermal ’s innovative NOH ’s straight tube design allows unrestricted flow, prevents pressure drop and heats slurries without plugging or fouling. The NOH ’s rugged design and materials of construction allow it to handle abrasive materials minimizing wear on internal parts. [See More]

  • Fuel / Energy Source: Water/Steam
SilverLine™ Smart Cooking System
from Hydro-Thermal Corporation

The Silverline ™ is a polished stainless-steel system engineered to precisely replicate specified processing profiles. Despite its simple appearance, it incorporates thousands of hours of engineering into a single, advanced machine – globally acclaimed as one of the most advanced food... [See More]

  • Fuel / Energy Source: Water/Steam
Solaris® Hydroheater
from Hydro-Thermal Corporation

The Solaris® features a cross flow diffuser that injects steam across the entire cross-section of flow to ensure thorough mixing and a uniform temperature profile. It utilizes low shear flow, making it ideal for slurries with high solid contents and process fluids where chunk size must be... [See More]

  • Fuel / Energy Source: Water/Steam
Noiseless Heater -- MS-6
from Armstrong International

The use of hot water is indispensable in food processing,cleaning, and plating operations. Although the simplest and most efficient way to provide the water is by direct steam sparging, such a format often results in vibration and noise caused by steam blowing into the water tank. These problems can... [See More]

  • Fuel / Energy Source: Water/Steam
Circulating Steam Jet Heaters
from Schutte & Koerting

Circulating Heaters are recommended for use where heating and strong directional circulating action in open tanks are required. This heater must be submerged in the liquid it heats. Only one pipe, for steam, is needed. Advantages. Circulating Heaters, because of their good agitating and circulating... [See More]

  • Fuel / Energy Source: Water/Steam
Direct Steam Injection Slurry Heaters -- 6x10-1
from Pick Heaters Inc.

The Pick "BX Series" of Direct Steam Injection Heaters is designed for use in paper mills where high-volumes of starch can be cooked in-line. The generous flow-through design assures negligible pressure drop in the slurry, and provides thorough cooking at a precisely controlled temperature. [See More]

  • Fuel / Energy Source: Water/Steam
Direct Steam Injection Water Heaters
from KADANT

A direct steam injection heater provides a cost-effective method to heat water and other fluids by injecting steam directly into the fluid. The direct injection heater is designed to handle a wide range of flow rates and deliver hot fluids at precise temperatures. Features. Precise temperature... [See More]

  • Fuel / Energy Source: Water/Steam
Direct Contact Continuous Steam Heaters
from Schutte & Koerting

Direct Contact, High Capacity, Continuous Heater is suitable for operation within a wide range of conditions. It does not require a barometric leg. At atmospheric pressure and above, a temperature rise of 100 ºF is obtainable. Hot water capacity ranges from 10 gpm to 240 gpm. TheHeater should... [See More]

  • Fuel / Energy Source: Water/Steam
Steam Injection Hot Water Heater -- 6x2
from Pick Heaters Inc.

The Pick Variable Flow Direct Steam Injection Heater is designed to deliver hot water at a precisely controlled temperature over a wide range of water flows.  It will also reliably supply hot water for applications with frequent start-stop cycles, such as hose stations. [See More]

  • Fuel / Energy Source: Water/Steam
Steam Jet Thermocompressors
from KADANT

Kadant Johnson steam jet thermocompressors are designed to boost low pressure steam by accurately mixing the low pressure steam with high pressure steam. With just three basic components; nozzle, mixing section, and diffuser, Kadant Johnson thermocompressor is simple yet highly energy efficient. Why... [See More]

  • Fuel / Energy Source: Water/Steam
Direct Contact Counter-Current Steam Heaters
from Schutte & Koerting

Direct Contact, High Capacity, Counter-Current Heaters are "counter-current" types with the water and steam flowing in opposite (counter) directions. All operate effectively with internal pressures above and below atmospheric pressure. With typical units of medium size, hot water capacities range... [See More]

  • Fuel / Energy Source: Water/Steam
Steam Injection Liquid Heating System -- 6x7-3
from Pick Heaters Inc.

The Pick Constant Flow Direct Steam Injection Heater is used wherever a constant flow of heated liquid at a precisely controlled temperature is required. [See More]

  • Fuel / Energy Source: Water/Steam
ThermoMax™ Corrugator Steam Systems
from KADANT

Kadant Johnson's extensive research into condensate behavior and heat transfer in rotating rolls and corrugator hot plates has been combined with an intimate knowledge of steam joints, syphons, and the integration of these components with the steam system to provide the corrugator with a holistic... [See More]

  • Fuel / Energy Source: Water/Steam
Direct Contact Multi-Spray Steam Heaters
from Schutte & Koerting

Direct Contact, High Capacity, Multi-Spray Steam Heater is suitable for very large quantities of hot water, a top vapor inlet is required, and steam pressure is atmospheric or above. Water is distributed peripherally to a series of converging spray nozzles which disperse the inlet water into very... [See More]

  • Fuel / Energy Source: Water/Steam
Steam Injection Sanitary Heater/Jet Cooker -- SC2
from Pick Heaters Inc.

Pick Sanitary Heaters are available in seven different sizes, with steam capacities from 150 lbs/hour to 10,000 lbs/hour. Our smallest heater, the SC2, is available with product connections as small as 1/2", and is perfect for R&D and pilot plant testing. [See More]

  • Fuel / Energy Source: Water/Steam
Pipeline Steam Jet Heaters -- Simplex
from Schutte & Koerting

Simplex Continuous Pipeline Steam Jet Heater combines liquid under pressure with steam at a higher pressure. Pressurized liquid enters the heater and flows through an in-line perforated combining tube concentric to the diffuser. Steam enters the heater and passes into the combining tube, and... [See More]

  • Fuel / Energy Source: Water/Steam
Quiet Steam Jet Tank Heaters
from Schutte & Koerting

Quiet Heaters are designed to heat liquids in tanks by condensing steam in the liquid and by causing circulation of the steam-heated liquid within the tank. These heaters employ entrained atmospheric air to reduce the loud noise usually associated with the introduction of steam into cold liquids. [See More]

  • Fuel / Energy Source: Water/Steam
Slurry Steam Jet Heaters
from Schutte & Koerting

The Slurry Heater's primary application is in the cooking of grain, mash, or starch slurry. Other applications vary from simple pumping of semi-solids to process applications involving reactions caused by addition of steam. Cold slurry to be heated is pumped from a container into the heater. Steam... [See More]

  • Fuel / Energy Source: Water/Steam
Sparger Nozzle Tank Heaters
from Schutte & Koerting

Sparger Nozzles are designed to be submerged in the liquid to be heated. Heaters of this type are recommended for use in cases where it is desired to start heating from a shallow level, where uniform agitation and heating is required over a large, shallow tank area, where steam pressures are low,... [See More]

  • Fuel / Energy Source: Water/Steam
Steam Jet Pipeline Heaters
from Schutte & Koerting

Continuous Heaters are used to heat liquids quickly through direct contact with steam where a hot water under pressure is required. The liquid under pressure attains a high velocity passing through the nozzle. Steam enters through a series of nozzles in the combining tube and an intimate mixing of... [See More]

  • Fuel / Energy Source: Water/Steam