Purification Deionizers
from Smith & Loveless, Inc.
Smith & Loveless ’s DI-SEP ® Deionization Systems come in Separate-Bed and Mixed-Bed configurations. Applications include ultra-pure water, mining and boiler feed water, plus many more. It is a chemical/mechanical process utilized to remove dissolved constituents to enhance a process,... [See More]
- Removal Application: Ultra Pure Water; Purification
- Market: Industrial
from Mar Cor Purification
The EDI Series Electrodeionization System is a revolution in chemical-free deionization that is cost-effective for all flow rates. No regeneration chemicals are needed. No hazardous waste stream is produced. Operation is simple, continuous, and facility requirements are reduced. The EDI systems have... [See More]
- Removal Application: Ultra Pure Water; Purification
- Operating Flow Rates: 2.5 to 60
- Market: Medical / Food; Industrial
- Peak Flow Rate: 160
from Marmon Industrial Water LLC
Graver ’s ElectroFlex EDI systems are factory assembled skids that are pre-engineered and designed to meet the purified water demands of the power, microelectronics, and general industry markets. These systems also provide continuous quality as well as 40-50% lower operating costs when... [See More]
- Removal Application: Demineralization; Ultra Pure Water; Purification
- Operating Flow Rates: 15 to 440
- Market: Industrial; Other; Power Generation, Petrochemical
from Terra Universal, Inc.
This water pretreatment system rapidly provides the pure water needed for steam sterilizers like the MC8 and MC10. Free Shipping! [See More]
- Removal Application: Purification
- Operating Flow Rates: 1.06
- Market: Industrial
from Sartorius Lab Instruments GmbH & Co. KG
arium ® 613L. Reverse Osmosis System. arium ® 613L reverse osmosis (RO) systems have been developed for applications requiring large volumes of RO water on a daily basis. Capable of delivering up to 300 L/h of purified water per hour, the arium ® 613L is an efficient, reliable,... [See More]
- Removal Application: Purification
- Peak Flow Rate: 0.2201
- Market: Medical / Food
- Resin Tank Volume (Total): 26
from Mar Cor Purification
Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water. grade. The BioPure LSX system has been designed to minimize energy... [See More]
- Removal Application: Ultra Pure Water; Purification
- Operating Flow Rates: 2.5 to 20
- Market: Medical / Food; Industrial
- Resin Tank Volume (Total): 100
from Marmon Industrial Water LLC
Graver ’s UltraFlex UF systems are factory assembled skids that are pre-engineered and designed to meet the purified water demands of the power, microelectronics, and general industry markets. Our UF systems remove suspended solids and organic impurities from water using industry-proven UF... [See More]
- Removal Application: Organics; Ultra Pure Water; Purification; Other; Suspended Solids
- Market: Industrial; Other; Power, Microelectronics
from Terra Universal, Inc.
This tap-to-Type-II-water system combines pretreatment, reverse osmosis, deionization and UV oxidation. [See More]
- Removal Application: Purification
- Operating Flow Rates: 0.0528
- Market: Medical / Food; Industrial
from Mar Cor Purification
The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or Electrodeionization (EDI) to... [See More]
- Removal Application: Ultra Pure Water; Purification
- Operating Flow Rates: 2.5 to 10
- Market: Medical / Food; Industrial
from Terra Universal, Inc.
The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of the water. Free Shipping! [See More]
- Removal Application: Purification
- Operating Flow Rates: 0.0881
- Market: Medical / Food; Industrial
- Resin Tank Volume (Total): 26
from Mar Cor Purification
The Mar Cor Purification USPure system is a standard single skid design that includes pretreatment, Reverse Osmosis (RO) & Electrodeionization (EDI) on one integrated skid for fast installation & startup. The validatable system offers a pre-designed space saving layout that is cost effective... [See More]
- Removal Application: Ultra Pure Water; Purification
- Operating Flow Rates: 2.5 to 20
- Market: Medical / Food; Industrial
- Peak Flow Rate: 38
from Mar Cor Purification
The RODI Reverse Osmosis/Electrodeionization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low in TOC, microorganisms and particles with a resistivity up to 18.2 Megohm cm at... [See More]
- Removal Application: Ultra Pure Water; Purification
- Operating Flow Rates: 1.5 to 15
- Market: Medical / Food