Digital Display Levels

13 Results
Digital Level Module Clip-On
from DigiPas Technologies Inc.

Specification. Measuring range from 0 ° ~ 90 °; 4 x 90 ° (360 °). Resolution of 0.05 ° (1.0mm/M). Accuracy of ± 0.05 ° at around 0 ° & 90 ° ; ± 0.2 ° at 1 °~89 °. Adjustable Clip-on design (patented) to attach onto your spirit... [See More]

  • Reading Method / Display: Digital
  • Angular Range: 0.0 to 90
  • Measuring Technology: Electronic
  • Angular Resolution: 0.0500
Digital Ball Banking Indicator -- RDS7-BB
from Rieker, Inc.

The RDS7-BB-09 digital ball banking unit features an audible alert, an LCD displaying angle to 0.01 º, RS232 output (instant readouts right to your laptop), and programmable trip angles - make this unit the most versatile and easy to use ball banking package available. It does not require a... [See More]

  • Reading Method / Display: Digital
  • Level Type: Clinometer or Inclinometer
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Vehicle Tilt
  • Measuring Technology: Electronic
Laser Levels -- Fluke
from Fluke

Whether you're installing large equipment skids or putting in a recessed lighting fixture, Fluke Laser Levels are the essential tools you need to get your layout done quickly and accurately. The Fluke-180L series is the perfect tool for lining up receptacles, conduit or ducting in a straight line,... [See More]

  • Reading Method / Display: Digital
  • Level Type: Laser Level
  • Application: Construction; Machine Shop
  • Measuring Technology: Electronic
Inclinometer Systems -- DI-100-10-DFD-1R
from Columbia Research Labs, Inc.

The Columbia Model Dl-100-10-DFD-1R Inclinometer System is a unique Differential tilt measuring device which allows matching the slope of two remotely located surfaces. It is particularly useful in construction and shipbuilding. The readout can be set to indicate the absolute tilt of either sensor... [See More]

  • Reading Method / Display: Digital
  • Level Type: Clinometer or Inclinometer
  • Application: Construction; Machine Shop
  • Measuring Technology: Electronic
Vehicle Test Sensors – Inclinometer Drift Angle System -- 90413
from Sensor Developments, Inc.

The Model 90413 sensor measures steering angle using a bi-directional MEMS inclinometer. The inclinometer is oriented such that one axis measures the steering angle directly, while the other axis measures the tilt angle of the wheel. When the steering wheel is tilted, the sensitivity of the steering... [See More]

  • Reading Method / Display: Digital
  • Measuring Technology: Electronic
  • Level Type: Clinometer or Inclinometer
  • Angular Range: 0.0 to 40
Digital Level Module Screw-on
from DigiPas Technologies Inc.

Specification. Measuring range from 0 ° ~ 90 °; 4 x 90 ° (360 °). Resolution of 0.05 ° (1.0mm/M). Accuracy of ± 0.05 ° at around 0 ° & 90 ° ; ± 0.2 ° at 1 °~89 °. Screw on design with adjustment holes. Alternate zero feature. [See More]

  • Reading Method / Display: Digital
  • Angular Range: 0.0 to 90
  • Measuring Technology: Electronic
  • Angular Resolution: 0.0500
Digital Boom Angle Indicator -- RDSR3-BA-09
from Rieker, Inc.

Rieker's Digital Boom Angle Indicator Remote Inclinometer Package (model RDSR3-BA-09) is an extension of the RDI series of digital inclinometers. Like the 4120, our electronic boom angle indicator is sealed in a rugged case that protects the sensor components from harsh environments. The RDSR3 is... [See More]

  • Reading Method / Display: Digital
  • Level Type: Clinometer or Inclinometer
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Vehicle Tilt
  • Measuring Technology: Electronic
Inclinometer Systems -- DIS-7001
from Columbia Research Labs, Inc.

Columbia Models DIS-7001 and DIS-7012 Inclinometer Systems include a temperature-compensated force balance inclinometer in conjunction with a power module and convenient digital display. Linearization is supplied in the readout module which eliminates the need for conversion from the inclinometer... [See More]

  • Reading Method / Display: Digital
  • Level Type: Clinometer or Inclinometer
  • Application: Construction; Machine Shop
  • Measuring Technology: Electronic
Digital Post Level
from DigiPas Technologies Inc.

Specification. Measuring range from 0 ° ~ 90 °; 4 x 90 ° (360 °). Resolution of 0.05 ° (1.0mm/M). Measuring range dual-axis 0 ° ~ 45 °. Accuracy of ± 0.05 ° at around 0 ° & 90 ° ; ± 0.2 ° at 1 °~89 °. Digital display of... [See More]

  • Reading Method / Display: Digital
  • Angular Range: 0.0 to 90
  • Measuring Technology: Electronic
  • Angular Resolution: 0.0500
Digital Inclinometer -- RDI Series
from Rieker, Inc.

The RDI provides single or dual axis inclination sensing in a rugged environmentally protected housing. This is a semi-custom unit where all subassemblies are stock but specific functions are customized. A modular design allows the customer to select the measurement range, output type, and... [See More]

  • Reading Method / Display: Digital
  • Level Type: Clinometer or Inclinometer
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Vehicle Tilt
  • Measuring Technology: Electronic
Inclinometer Systems -- DIS-7012
from Columbia Research Labs, Inc.

Columbia Models DIS-7001 and DIS-7012 Inclinometer Systems include a temperature-compensated force balance inclinometer in conjunction with a power module and convenient digital display. Linearization is supplied in the readout module which eliminates the need for conversion from the inclinometer... [See More]

  • Reading Method / Display: Digital
  • Level Type: Clinometer or Inclinometer
  • Application: Construction; Machine Shop
  • Measuring Technology: Electronic
Heavy Duty Digital Level
from DigiPas Technologies Inc.

Specification. Measuring range from 0 ° ~ 90 °; 4 x 90 ° (360 °). Resolution of 0.05 ° (1.0mm/M). Accuracy of ± 0.05 ° at around 0 ° & 90 ° ; ± 0.2 ° at 1 °~89 °. Alternate Zero feature. Digital display of angle in °(Degree),... [See More]

  • Reading Method / Display: Digital
  • Angular Range: 0.0 to 90
  • Measuring Technology: Electronic
  • Angular Resolution: 0.0500
Digital Remote Inclinometer -- RDR
from Rieker, Inc.

The RDR Remote Inclinometer Package is an extension of the RDI series. The package is supplied as a calibrated set featuring an environmentally sealed inclinometer box (single or dual axis), an LCD display box, and the interconnecting cable (maximum 200 feet). The RDR has the same features as the... [See More]

  • Reading Method / Display: Digital
  • Level Type: Clinometer or Inclinometer
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Vehicle Tilt, Timber Processors
  • Measuring Technology: Electronic