Clinometer / Inclinometer Levels

23 Results
“Ball-in-Tube” Inclinometer -- 1017
from Rieker, Inc.

Rieker manufactures these inclinometers to MIL Spec, using precision glass tube and ball construction with engraved markings and customer specified color warning zones. All our tubes are filled with a special dampening fluid that controls the movement of the ball. The fluid combined with large,... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Mechanical; Other; Ball Weight
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Submarines, Aerial Lift Trucks
  • Angular Range: -10 to 10
Dual Axis Programmable Tilt Switch -- 0729-1736-99
from Fredericks Company - Televac

The 0729-1736-99 tilt switch utilizes a Fredericks TrueTILT ™ wide-range electrolytic tilt sensor and relay with user-settable trip points for a repeatable and reliable output. A variety of user-settable features are accessible through RS-232 communications, making it easy to change settings... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Surveying or Field Work; Machine Shop
  • Angular Range: 1 to 35
Solid State Inclinometer -- Electronic Slip Ball
from Interface Displays & Controls

Providing an adaptable design, the Solid State Inclinometer displays multiple slip ball positions and is usable in aircraft instruments, AMLCD avionic displays, and other navigation applications. The inclinometer is microprocessor-based, allowing the CPU to position the slip ball display icon. The... [See More]

  • Level Type: Clinometer or Inclinometer
  • Reading Method / Display: None -Non-graduated Gage
  • Measuring Technology: Mechanical
Inclinometer Systems -- DI-100-10-DFD-1R
from Columbia Research Labs, Inc.

The Columbia Model Dl-100-10-DFD-1R Inclinometer System is a unique Differential tilt measuring device which allows matching the slope of two remotely located surfaces. It is particularly useful in construction and shipbuilding. The readout can be set to indicate the absolute tilt of either sensor... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Machine Shop
  • Angular Range: -10 to 10
Vehicle Test Sensors – Inclinometer Drift Angle System -- 90413
from Sensor Developments, Inc.

The Model 90413 sensor measures steering angle using a bi-directional MEMS inclinometer. The inclinometer is oriented such that one axis measures the steering angle directly, while the other axis measures the tilt angle of the wheel. When the steering wheel is tilted, the sensitivity of the steering... [See More]

  • Level Type: Clinometer or Inclinometer
  • Angular Range: 0.0 to 40
  • Measuring Technology: Electronic
  • Angular Resolution: 0.1000
Boom Angle Indicator -- 4120WWL
from Rieker, Inc.

Rieker's manual boom angle indicators and boom angle inclinometers are not affected by outdoor elements. These instruments are made tough and will not rust, freeze, or otherwise "hang up" like old fashioned pendulum style boom angle indicators. Like all of our instruments, each boom angle indicator... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Mechanical; Other; Ball Weight
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Aerial Lift Trucks, Cranes, Derricks
  • Angular Range: -30 to 90
Inclinometers -- 0729-1755-99
from Fredericks Company - Televac

The 0729-1755-99 analog inclinometer utilizes a Fredericks TrueTilt ™ wide range electrolytic tilt sensor and analog signal conditioner. Its robust plastic housing and epoxy potting provide excellent durability and environmental protection. This inclinometer has superior tolerances and unit to... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Surveying or Field Work; Machine Shop; Light Duty (Office or Drafting); Auto, Rail, Aircraft, Ship or other Vehicle
  • Angular Range: -60 to 60
Inclinometer Systems -- DIS-7001
from Columbia Research Labs, Inc.

Columbia Models DIS-7001 and DIS-7012 Inclinometer Systems include a temperature-compensated force balance inclinometer in conjunction with a power module and convenient digital display. Linearization is supplied in the readout module which eliminates the need for conversion from the inclinometer... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Machine Shop
  • Angular Range: -45 to 45
Digital Ball Banking Indicator -- RDS7-BB
from Rieker, Inc.

The RDS7-BB-09 digital ball banking unit features an audible alert, an LCD displaying angle to 0.01 º, RS232 output (instant readouts right to your laptop), and programmable trip angles - make this unit the most versatile and easy to use ball banking package available. It does not require a... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Vehicle Tilt
  • Angular Range: -25 to 25
Inclinometers -- 0729-1759-99
from Fredericks Company - Televac

The 0729-1759-99 RS-232 inclinometer utilizes a Fredericks TrueTilt ™ wide range electrolytic tilt sensor and RS-232 signal conditioner. Its robust plastic housing and epoxy potting provide excellent durability and environmental protection. This inclinometer has superior tolerances and unit to... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Surveying or Field Work; Machine Shop; Light Duty (Office or Drafting); Auto, Rail, Aircraft, Ship or other Vehicle
  • Angular Range: -60 to 60
Inclinometer Systems -- DIS-7012
from Columbia Research Labs, Inc.

Columbia Models DIS-7001 and DIS-7012 Inclinometer Systems include a temperature-compensated force balance inclinometer in conjunction with a power module and convenient digital display. Linearization is supplied in the readout module which eliminates the need for conversion from the inclinometer... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Machine Shop
  • Angular Range: -45 to 45
Digital Boom Angle Indicator -- RDSR3-BA-09
from Rieker, Inc.

Rieker's Digital Boom Angle Indicator Remote Inclinometer Package (model RDSR3-BA-09) is an extension of the RDI series of digital inclinometers. Like the 4120, our electronic boom angle indicator is sealed in a rugged case that protects the sensor components from harsh environments. The RDSR3 is... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Vehicle Tilt
  • Angular Range: -10 to 90
Inclinometers -- 0729-1760-99
from Fredericks Company - Televac

The 0729-1760-99 RS-485 inclinometer utilizes a Fredericks TrueTilt ™ wide range electrolytic tilt sensor and RS-485 signal conditioner. Its robust plastic housing and epoxy potting provide excellent durability and environmental protection. This inclinometer has superior tolerances and unit to... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Surveying or Field Work; Machine Shop; Light Duty (Office or Drafting); Auto, Rail, Aircraft, Ship or other Vehicle
  • Angular Range: -60 to 60
Digital Inclinometer -- RDI Series
from Rieker, Inc.

The RDI provides single or dual axis inclination sensing in a rugged environmentally protected housing. This is a semi-custom unit where all subassemblies are stock but specific functions are customized. A modular design allows the customer to select the measurement range, output type, and... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Vehicle Tilt
  • Angular Range: -130 to 130
Single Axis Programmable Tilt Switch -- 0729-1757-99
from Fredericks Company - Televac

The 0729-1757-99 single-axis tilt switch utilizes a Fredericks TrueTILT ™ wide-range electrolytic tilt sensor and two open collectors, one for each direction, with user-settable trip points for a repeatable and reliable output. Its robust plastic housing provides excellent durability and... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Surveying or Field Work; Machine Shop
  • Angular Range: -45 to 45
Digital Remote Inclinometer -- RDR
from Rieker, Inc.

The RDR Remote Inclinometer Package is an extension of the RDI series. The package is supplied as a calibrated set featuring an environmentally sealed inclinometer box (single or dual axis), an LCD display box, and the interconnecting cable (maximum 200 feet). The RDR has the same features as the... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Vehicle Tilt, Timber Processors
  • Angular Range: -130 to 130
Slip/Ball Bank Indicators
from Fredericks Company - Televac

For tilt applications where a visual indication or measurement is required, Fredericks inclinometers are ideal. An inclinometer is comprised of a glass tube, bent to a specific radius, which determines its angular range. A ball is inserted in the tube, then the tube is filled with a clear,... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Vial Type
  • Application: Construction; Auto, Rail, Aircraft, Ship or other Vehicle; Vehicle Tilt Warnings
  • Angular Range: 0.0 to 45
Electronic Inclinometer -- NG2i
from Rieker, Inc.

The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4 …20mA calibrated to equal the measuring range of the sensor. An optional measuring... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Pitch/Roll Measurements/Aircraft/Ships
  • Angular Range: -10 to 10
Electronic Inclinometer -- NG2U
from Rieker, Inc.

The NG2U, NG3U, and NG4U sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. All NGU models are supplied a ratiometric type analog output providing a high degree of linearity. Also available is a digital pulse width modulated output... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Tilt Monitoring, Embankment/Slope Ctrl
  • Angular Range: -10 to 10
Fuel Systems Inclinometer -- 5002P
from Rieker, Inc.

Dimensions. 6 1/4"w X 1 3/4"h X 5/8"d. Degree Range. ±5 °. Degree Markings. 0.5 º increments - alphabetized to eliminate errors - left to right: A through U. Case Materials. Black Derlin base, engraved markings filled white. Tube Construction. Glass with black ball on white... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Mechanical; Other; Ball Weight
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Aircraft Fuel System
  • Angular Range: -5 to 5
Intrinsically Safe Inclinometer -- H6EX
from Rieker, Inc.

Our H6EX is intrinsically safe and suitable for hazardous locations with continuous, long or frequent periods of exposure to hazardous elements. Certifications: ATEX / IECEx Approved: Ex II 1G Ex ia IIC T4 Ga. Ex ia IIC T4 Ga. US and Canada Approved: Class I, Division 1, Groups A,B,C,D. Class I,... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Electronic
  • Application: Construction; Aviation, Construction, Defense, Marine, Mining
  • Angular Range: -180 to 180
Low-Profile Boom Angle Indicator -- 2160-B
from Rieker, Inc.

Our 2160-B mechanical boom angle inclinometer is a -30 to +90 degrees unit with 5 degree increments. The housing is made of rugged ballistic plastic, making these clinometers extremely tough for all types of environments and weather conditions. With operating temperature ranging from -45 °C to... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Mechanical
  • Application: Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Boom Angle
  • Angular Range: -30 to 90
Mechanical Inclinometer -- 1005
from Rieker, Inc.

Features: Precision Glass Tube. Custom Size Tubes. Custom Color Warning Zones. Backlit Models Available. Applications: Quick Visual of Angle for - Platform Level. Roll Over Early Warning. Slope Indication. Percent Grade. Equipment: Aerial lift trucks, boom trucks, cranes, utility trucks, aerial... [See More]

  • Level Type: Clinometer or Inclinometer
  • Measuring Technology: Vial Type
  • Application: Construction; Surveying or Field Work; Machine Shop; Auto, Rail, Aircraft, Ship or other Vehicle
  • Angular Range: -5 to 5