2/3 A Disposable (Primary) Batteries

5 Results
Speciality Size Batteries -- 7174029 [MN21 P2 RS from Duracell, Inc.]
from RS Components, Ltd.

Duracell MN21 P2 RS Battery [See More]

  • Standard Cylindrical Battery Sizes: 2/3A
  • Width / Diameter: 1.12
  • Specialty Cells: A23
  • Height: 0.4055
Li-MnO2 Battery Series "The Mussel" Battery -- APS-CR425-25mAh
from Autec Power Inc.

#8220;The Mussel ” (Li-Mn02 Battery Series) is a Lithium Manganese Dioxide, Primary 2/3A Battery. With a Nominal Voltage of 3V and a Nominal Capacity of 1.5Ah, the Mussel features low self-discharge rate ( <2% after 1 year stored at 20 ˚C), high/reliable load voltage, and solder tabs... [See More]

  • Standard Cylindrical Battery Sizes: 2/3A
  • Height: 1.32
  • Width / Diameter: 0.6693
  • Battery Chemistry: Lithium / Manganese Dioxide
Battery - Lithium Non-Rechargeable - Lithium Primary Packs -- COMP-158 [COMP-158 from Dantona Industries, Inc.]
from Dantona Industries, Inc.

Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs. Rechargeable/Non Rechargeable: Output Voltage: 3.6V. Capacity: 2100mAh. Battery Chemistry: Lithium. Cell Type: 2/3A. Cell Size: Number of Cells: 1. Termination style: Connector. Height: 1.4. Length: 0.6. [See More]

  • Standard Cylindrical Battery Sizes: 2/3A; 2/3A
  • Depth: 0.6000
  • Specialty Cells: Battery Packs and Assemblies
  • Height: 1.4
Battery - Lithium Non-Rechargeable - Lithium Primary Packs -- COMP-189 [COMP-189 from Dantona Industries, Inc.]
from Dantona Industries, Inc.

Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs. Rechargeable/Non Rechargeable: Output Voltage: 3V. Capacity: 1800mAh. Battery Chemistry: Lithium. Cell Type: 2/3A. Cell Size: Number of Cells: 1. Termination style: Connector. Height: 1.3. Length: 0.7. Width:... [See More]

  • Standard Cylindrical Battery Sizes: 2/3A; 2/3A
  • Depth: 0.7000
  • Specialty Cells: Battery Packs and Assemblies
  • Height: 1.3
Battery - Lithium Non-Rechargeable - Lithium Primary Packs -- COMP-217 [COMP-217 from Maxell Corporation of America, Inc.]
from Dantona Industries, Inc.

Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs. Rechargeable/Non Rechargeable: Output Voltage: 3.6V. Capacity: 1500mAh. Battery Chemistry: Lithium. Cell Type: 2/3A. Cell Size: Number of Cells: 1. Termination style: Connector. Height: Length: Width: Weight:... [See More]

  • Standard Cylindrical Battery Sizes: 2/3A; 2/3A
  • Weight: 0.0312
  • Specialty Cells: Battery Packs and Assemblies
  • Voltage: 3.6