Camera / Electronic Cells Disposable (Primary) Batteries
from Panasonic OEM Battery Group
Panasonic Cylindrical-Type Lithium Batteries come in both BR and CR Series. BR Series are used extensively as power supplies for a variety of meter type systems that require long life and also as memory backup power supplies. The CR Series is used widely as power supplies of high current devices... [See More]
- Application: General Purpose; Camera / Electronic Cells
- Voltage: 3
- Battery Chemistry: Lithium / Carbon Monofluoride
- Capacity: 1 to 5
from Varta Microbattery Inc.
Cost-effective primary cell for simple all-round applications (1.5V system). KEY FACTS. Particularly economical. High reliability. Low self-discharge. Outstanding performance. Special packaging units for OEM requirements. Designed for stand-by & pulse applications with high discharge currents. [See More]
- Application: Camera / Electronic Cells; Medical Equipment
- Battery Chemistry: Alkaline-manganese Dioxide
- Specialty Cells: Coin Cell or Button Cell
from Duracell, Inc.
Long-lasting Power, Guaranteed. Duracell is the #1 trusted brand of pharmacists and first responders, so you know it is a battery you can trust. And, they are guaranteed for three years in storage with Duralock Power Preserve „ ¢ Technology. The battery contains 0% mercury. [See More]
- Application: Camera / Electronic Cells; Medical Equipment; Toy/Hobby
- Battery Chemistry: SilverOxide
- Specialty Cells: Coin Cell or Button Cell
- Voltage: 1.5 to 3
from Panasonic OEM Battery Group
Panasonic Cylindrical-Type Lithium Batteries come in both BR and CR Series. BR Series are used extensively as power supplies for a variety of meter type systems that require long life and also as memory backup power supplies. The CR Series is used widely as power supplies of high current devices... [See More]
- Application: General Purpose; Camera / Electronic Cells; Medical Equipment
- Voltage: 3
- Battery Chemistry: Lithium / Manganese Dioxide
- Capacity: 0.8500 to 2.4
from Varta Microbattery Inc.
Complete product range from 12 mm to 24 mm diameter with high quality and reliability. Numerous standard assemblies as well as customer-specific assemblies are available. In addition to our extensive assortment of Lithium cells & batteries, we offer the most comprehensive customer-specific... [See More]
- Application: Automotive; Camera / Electronic Cells; Medical Equipment; Telecommunications
- Width / Diameter: 0.4724 to 0.9449
- Specialty Cells: Coin Cell or Button Cell
from Duracell, Inc.
Specifications:Alkaline IEC: 4LR44. Volt: 6.0. Size (mm): 25 X 13. mAh: 105. . Best uses:Medical devices. Cameras. Dog collar. Invisible fence. Garage door opener. Equivalent to:4LR44, A544, PX28A, 476AF, 476A, V4034PX [See More]
- Application: Camera / Electronic Cells; Medical Equipment
- Specialty Cells: Nonstandard Cylindrical Batteries
- Standard Cylindrical Battery Sizes: 28A
- Width / Diameter: 0.5118
from Varta Microbattery Inc.
Their quality and performance make the silver oxide button cells a preferred solution for medical applications and consumer products, e.g. watches. Complete standard product range in the highest quality. KEY FACTS. Constant and stable voltage level. High leakage resistance. High quality thanks to... [See More]
- Application: Camera / Electronic Cells; Medical Equipment
- Battery Chemistry: SilverOxide
- Specialty Cells: Coin Cell or Button Cell
from Duracell, Inc.
Specifications:Alkaline IEC: LR44. Volt: 1.5. Size (mm): 5 X 12. mAh: 110. . Best uses:Medical devices. Watches. Toys. Calculators. Key fobs. Cameras and more [See More]
- Application: Camera / Electronic Cells; Medical Equipment
- Specialty Cells: Nonstandard Cylindrical Batteries
- Standard Cylindrical Battery Sizes: 76A
- Width / Diameter: 0.1969
from Duracell, Inc.
Specifications:IEC: LR8D425. Volt: 1.5. mAh: 567. Size (mm): 42 X 8. Best uses:Electronics. Glucose and blood pressure monitors. Cameras and more. Equivalent to:LR8D425, E96, 25A, MN2500, MX2500 [See More]
- Application: Camera / Electronic Cells; Medical Equipment
- Battery Chemistry: Alkaline-manganese Dioxide
- Standard Cylindrical Battery Sizes: AAAA
- Voltage: 1.5
from Duracell, Inc.
Specifications:Alkaline IEC: 4LR61. Volt: 6.0. Size (mm): 9 X 49 X 36. mAh: 575. . Best uses:Medical. Car alarm. Key fob. GPS tracker. Child locator [See More]
- Application: Camera / Electronic Cells; Medical Equipment
- Width / Diameter: 1.42
- Specialty Cells: Prismatic Cells
- Depth: 0.3543
from Duracell, Inc.
Specifications:Lithium IEC: CR11108. Volt: 3.0. mAh: 160. Size (mm): 11 X 12. Best uses:Digital cameras. Calculators. Electronics and more. . Equivalent to:3V CR11108, 2L76 [See More]
- Application: Camera / Electronic Cells
- Specialty Cells: Nonstandard Cylindrical Batteries
- Standard Cylindrical Battery Sizes: 1/3 N
- Width / Diameter: 0.4724