AAAA Disposable (Primary) Batteries

4 Results
Batteries Non-Rechargeable (Primary) -- N148-ND [E96BP-2 from Energizer Holdings, Inc.]
from DigiKey

AAAA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary) [See More]

  • Standard Cylindrical Battery Sizes: AAAA
  • Application: General Purpose
Batteries Non-Rechargeable (Primary) -- N539-ND [E96VP from Energizer Holdings, Inc.]
from DigiKey

AAAA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary) [See More]

  • Standard Cylindrical Battery Sizes: AAAA
  • Application: General Purpose
Specialty Batteries -- AAAA Alkaline Battery
from Duracell, Inc.

Specifications:IEC: LR8D425. Volt: 1.5. mAh: 567. Size (mm): 42 X 8.  Best uses:Electronics. Glucose and blood pressure monitors. Cameras and more.  Equivalent to:LR8D425, E96, 25A, MN2500, MX2500 [See More]

  • Standard Cylindrical Battery Sizes: AAAA
  • Voltage: 1.5
  • Battery Chemistry: Alkaline-manganese Dioxide
  • Capacity: 0.5670
Li-CuO Battery Series "The Penny" Battery -- APS-LR03-3A
from Autec Power Inc.

LiCuO battery "The Penny" available in either AA or AAA sizes, can safely and consistently deliver a full 1.5 volts. A perfect solution for all of your portable electronics with a hermetic glass to metal sealing and superior drain capacity. Even after a year of cold storage it doesn't lose more than... [See More]

  • Standard Cylindrical Battery Sizes: AAAA; AAA; AA
  • Height: 1.67 to 1.99
  • Width / Diameter: 0.3346 to 0.5709
  • Battery Chemistry: Lithium / Copper Oxide