Portable / Benchtop Noise Generators and Sources

14 Results
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: Portable; PCB
  • Minimum: 0.0 to 1.00E-6
  • Device Type: Generator
  • Maximum: 62.5
Acoustic Generator -- TalkBox
from NTi Audio AG

The TalkBox is an acoustic signal generator for speech intelligibility measurements in evacuation and announcement systems, as well as for level alignment of teleconference or other audio systems. It allows performing the complete end-to-end evaluation of the speech intelligibility STIPA from the... [See More]

  • Form Factor: Portable
  • Resolution: 16
  • Device Type: Generator
Series 1000 - Oscillator/Demodulators -- 1000-0011
from Trans-Tek, Inc.

The Series 1000 Oscillator/Demodulators provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT ’s secondary voltages are converted into DC voltage by the module ’s... [See More]

  • Form Factor: Portable
  • Minimum: 0.0030
  • Device Type: Other Device Type; Oscillator Demodulator
  • Maximum: 0.0030
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: Portable; PCB
  • Minimum: 0.0 to 1.00E-6
  • Device Type: Generator
  • Maximum: 62.5
Digital Audio Generator -- Digirator DR2
from NTi Audio AG

The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2 further offers a set of... [See More]

  • Form Factor: Portable
  • Minimum: 1.00E-5
  • Device Type: Generator
  • Maximum: 0.0200
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: Portable; PCB
  • Minimum: 0.0 to 1.00E-6
  • Device Type: Generator
  • Maximum: 62.5
Professional Audio Generator -- Minirator MR-PRO
from NTi Audio AG

The Minirator MR-PRO provides a full set of analog audio signals including sine wave, pink noise, white noise, delay test signal, polarity test signal, stepped sweep and continuous sine sweep. Further, a set of wav-files, useful for system optimization, is stored in the internal flash memory. Add... [See More]

  • Form Factor: Portable
  • Minimum: 1.00E-5
  • Device Type: Generator
  • Maximum: 0.0200
SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: Portable; PCB
  • Minimum: 0.0 to 1.00E-6
  • Device Type: Generator
  • Maximum: 62.5
Professional Audio Generator -- Minirator MR2
from NTi Audio AG

The Minirator MR-PRO provides a full set of analog audio signals including sine wave, pink noise, white noise, delay test signal, polarity test signal, stepped sweep and continuous sine sweep. Further, a set of wav-files, useful for system optimization, is stored in the internal flash memory. Add... [See More]

  • Form Factor: Portable
  • Minimum: 1.00E-5
  • Device Type: Generator
  • Maximum: 0.0200
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: Portable; PCB
  • Minimum: 0.0 to 1.00E-6
  • Device Type: Generator
  • Maximum: 62.5
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: Portable; PCB
  • Minimum: 0.0 to 1.00E-6
  • Device Type: Generator
  • Maximum: 62.5
STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: Portable; PCB
  • Minimum: 0.0 to 1.00E-6
  • Device Type: Generator
  • Maximum: 62.5
STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: Portable; PCB
  • Minimum: 0.0 to 1.00E-6
  • Device Type: Generator
  • Maximum: 62.5
STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Form Factor: Portable; PCB
  • Minimum: 0.0 to 1.00E-6
  • Device Type: Generator
  • Maximum: 62.5