Application Software Included Photometers
from Konica Minolta Sensing Americas, Inc.
The BC-10 Plus is a handheld, portable colorimeter designed to evaluate the color of baked, fried, smoked and processed foods as well as ingredients in various environments to ensure consistency in appearance. Capable of measuring color in L*a*b* and evaluating lightness/darkness characteristics... [See More]
- Light Source: Pulsed xenon lamp
- Operating Temperature: 32 to 104
- Features: Application Software
- Operating Humidity: 0 to 85
from Konica Minolta Sensing Americas, Inc.
The DMS 201 is a cost-effective goniometer for analyzing the electro-optical characteristics of displays. The measurement system is based on a manual positioning device with 2 axes (optionally 3 axes) and is used to determine luminance, contrast, and color properties at variable electrical driving... [See More]
- Features: Application Software
- Operating Humidity: 0 to 60
from Konica Minolta Sensing Americas, Inc.
The DMS 505 is based on a 6-axis goniometer with 3 motorized axes. The measurement system permits angle-dependent analysis of all electro-optical characteristics of displays, including luminance, contrast, and color properties of displays at different viewing angles and variable electrical driving. [See More]
- Features: Application Software
- Operating Humidity: 0 to 60
from Konica Minolta Sensing Americas, Inc.
The DMS 803 offers optimum convenience for angle-dependent analysis of electro-optical characteristics of small to mid-size displays. The measurement system is based on a fully motorized 6-axis goniometer for determining luminance, contrast, and color properties at different viewing angles and... [See More]
- Features: Application Software
- Operating Humidity: 0 to 60
from Konica Minolta Sensing Americas, Inc.
The DMS 903 is ideal for photometric and colorimetric analysis of large displays. The measurement system is based on a 6-axis goniometer for determining angle-dependent characteristics and is used in quality control, as well as research and development. It permits analysis of test specimens up to a... [See More]
- Features: Application Software
- Operating Humidity: 0 to 60
from Konica Minolta Sensing Americas, Inc.
The CL-500A is a lightweight, compact illuminance spectrophotometer used for the evaluation of high-class, next-generation lamps such as LED and EL illumination. It is the first handheld illuminance spectrophotometer to conform to both DIN and JIS standards. The CL-500A can measure illuminance,... [See More]
- Spectral Range: 360 to 780
- Operating Temperature: 14 to 104
- Features: Application Software
- Operating Humidity: 0 to 85
from Konica Minolta Sensing Americas, Inc.
The CM-25cG is a compact and lightweight portable spectrophotometer with 45 °c:0 ° geometry and a true high performance 60 °-gloss-sensor. The 45 °c:0 ° geometry used is renowned for providing color values offering excellent correlation to visual perception. This is achieved by... [See More]
- Spectral Range: 360 to 740
- Features: Application Software
- Light Source: Pulsed xenon lamp
- Operating Temperature: 41 to 104
from Konica Minolta Sensing Americas, Inc.
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments. ProMetric ® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. [See More]
- Features: Application Software
- Operating Humidity: 20 to 70
- Operating Temperature: 32 to 86
from Konica Minolta Sensing Americas, Inc.
The CM-17d is a vertical portable spectrophotometer designed to be simple to configure and use. It has an electronic viewfinder for easy positioning and is excellent for measuring small samples and curved surfaces. It is ergonomically designed to be easy to grip and is designed to be used in various... [See More]
- Spectral Range: 400 to 700
- Instrument Dimensions: 79(W)×230(H)×128(D) mm
- Light Source: Pulsed xenon lamp (with UV cut filter)
- Features: Portable; Application Software
from Konica Minolta Sensing Americas, Inc.
The CM-2600d Spectrophotometer is a handheld, portable measurement instrument designed to evaluate the color, relative gloss, and UV characteristics of samples very small to large in size, particularly with flat surfaces. This high performance, precise spectrophotometer enables users to evaluate,... [See More]
- Spectral Range: 360 to 740
- Features: Portable; Application Software
- Light Source: 3 pulsed xenon lamps
- Operating Temperature: 41 to 104
from Konica Minolta Sensing Americas, Inc.
An advanced all-in-one system, the CM-5 Spectrophotometer is a bench-top measurement instrument designed to evaluate the color and appearance of opaque, transparent, and translucent samples. Its high precision and advanced capabilities allow users to effectively analyze, formulate, and control the... [See More]
- Spectral Range: 360 to 740
- Features: Application Software
- Light Source: Pulsed xenon lamp
- Operating Temperature: 55 to 91
from Lovibond® Tintometer®
The Lovibond ® PFX195 colorimeter is available as a series of nine industry-focused instruments, each including as standard the principal colour scales used in that sector. Results are also displayed in terms of spectral data and CIE values. [See More]
- Spectral Range: 420 to 710
- Instrument Dimensions: 435mmX195mmX170mm
- Light Source: 5V. 10W Tungsten
- Features: Portable; Application Software
from Lovibond® Tintometer®
The Lovibond ® PFX880/L is an automatic version of the visual Colorimeter Models F/E, which is designed to meet a growing demand for consistent and objective colour data. It expresses colour in terms of the Red, Yellow, Blue and Neutral units that make up the Lovibond ® RYBN Colour scale. An... [See More]
- Spectral Range: 420 to 710
- Instrument Dimensions: 515mmX195mmX170mm
- Light Source: 5V. 10W Tungsten
- Features: Portable; Application Software
from Lovibond® Tintometer®
Comprehensive Colour Data for Processors of Oils and Oil Derivatives. The Lovibond ® PFX995 provides objective, unbiased colour data according to a comprehensive range of established industry scales. It is ideal for companies that process a broad selection of product types with varied colour... [See More]
- Spectral Range: 420 to 710
- Instrument Dimensions: 515mmX195mmX170mm
- Light Source: 5V. 10W Tungsten
- Features: Portable; Application Software
from Lovibond® Tintometer®
The PFXi series of spectrophotometers introduce a unique concept in liquid colour measurement: the new Lovibond ®RCMSi technology (Remote Calibration & Maintenance Service via internet). For the first time, this type of equipment offers the capability for remote calibration and servicing via... [See More]
- Features: Portable; Application Software
from Lovibond® Tintometer®
The PFXi series of spectrophotometers introduce a unique concept in liquid colour measurement: the new Lovibond ®RCMSi technology (Remote Calibration & Maintenance Service via internet). For the first time, this type of equipment offers the capability for remote calibration and servicing via... [See More]
- Features: Portable; Application Software
from Lovibond® Tintometer®
Compact, lightweight spectrophotometers, giving spectral reflectance data for quality control of surface colour. The RT100 consists of a hand-held spectrometer unit with an integrated measuring head (45 degrees; / 0 degrees; measuring geometry) for precision colour measurement and control of regular... [See More]
- Spectral Range: 400 to 700
- Instrument Dimensions: 104 x 54 x 36 mm
- Resolution: 8
- Features: Portable; Application Software
from Lovibond® Tintometer®
Compact, lightweight spectrophotometers, giving spectral reflectance data for quality control of surface colour. The RT100 consists of a hand-held spectrometer unit with an integrated measuring head (45 degrees; / 0 degrees; measuring geometry) for precision colour measurement and control of regular... [See More]
- Spectral Range: 400 to 800
- Instrument Dimensions: 104 x 54 x 36 mm
- Resolution: 8
- Features: Portable; Application Software
from Lovibond® Tintometer®
Advanced colour measurement in the laboratory, plant or field. • Lightweight, compact, portable instruments • Diffuse/8 sphere or 0 / 45 optical geometry • Large, easy-to-read graphical LCD display • Opacity and colour strength measurement • Flip-back target shoe for... [See More]
- Spectral Range: 400 to 700
- Features: Portable; Application Software
- Instrument Dimensions: 109 x 84 x 196 mm
from Lovibond® Tintometer®
Advanced colour measurement in the laboratory, plant or field. • Lightweight, compact, portable instruments • Diffuse/8 sphere or 0 / 45 optical geometry • Large, easy-to-read graphical LCD display • Opacity and colour strength measurement • Flip-back target shoe for... [See More]
- Spectral Range: 400 to 700
- Instrument Dimensions: 12.7 x 14.6 x 22.9 cm
- Light Source: Gas-Filled Tungsten
- Features: Portable; Application Software
from Lovibond® Tintometer®
High Performance benchtop Spectrophotometer. • Transmission and reflectance measurement - maximum flexibility • Tri-beam technology • Video Preview for measurement accuracy and targeting. The Lovibond ® RT850i is a high performance benchtop spectrophotometer, designed to give... [See More]
- Features: Application Software