Portable Photometers

17 Results
Spectrophotometer -- CF-300
from Konica Minolta Sensing Americas, Inc.

A High-precision spectrophotometer suitable for color management of small products. Introducing a new high-precision spectrophotometer designed for color management of small products. The Spectrophotometer CF-300 has the ability to measure small target areas, non-contact measurement, fast and... [See More]

  • Spectral Range: 400 to 700
  • Instrument Dimensions: 186 × 202 × 317 mm
  • Light Source: High-CRI white LED
  • Features: Portable
Spectrophotometer -- CM-17d
from Konica Minolta Sensing Americas, Inc.

The CM-17d is a vertical portable spectrophotometer designed to be simple to configure and use. It has an electronic viewfinder for easy positioning and is excellent for measuring small samples and curved surfaces. It is ergonomically designed to be easy to grip and is designed to be used in various... [See More]

  • Spectral Range: 400 to 700
  • Instrument Dimensions: 79(W)×230(H)×128(D) mm
  • Light Source: Pulsed xenon lamp (with UV cut filter)
  • Features: Portable; Application Software
Spectrophotometer -- CM-2600d
from Konica Minolta Sensing Americas, Inc.

The CM-2600d Spectrophotometer is a handheld, portable measurement instrument designed to evaluate the color, relative gloss, and UV characteristics of samples very small to large in size, particularly with flat surfaces. This high performance, precise spectrophotometer enables users to evaluate,... [See More]

  • Spectral Range: 360 to 740
  • Features: Portable; Application Software
  • Light Source: 3 pulsed xenon lamps
  • Operating Temperature: 41 to 104
Spectrophotometer -- CS-3000
from Konica Minolta Sensing Americas, Inc.

The CS-3000 Series models improve on the outstanding optical design and signal processing technology of the CS-2000 and CS-2000A while providing the high precision needed for standard value measurement of displays and other light sources. The new CS-3000 series offers high-speed display measurement... [See More]

  • Spectral Range: 380 to 780
  • Features: Portable
  • Instrument Dimensions: 158 x 262 x 392 mm
  • Operating Temperature: 41 to 86
Biowave DNA UV/Vis Life Science Spectrophotometer -- 5300-15
from Terra Universal, Inc.

A powerful tool for the laboratory that requires a dedicated instrument for the determination of nucleic acid purity and concentration, protein concentrations or cell density measurements. Free Shipping! [See More]

  • Spectral Range: 190 to 900
  • Light Source: Xenon
  • Resolution: 5
  • Features: Portable
Grain Sorter -- RN500
from Kett US

The rice inspector shines light on each individual grain of brown or polished rice to determine the color. Based on transparency/reflection, a line sensor determines shape characteristics to physically separate the sample into five classes. Up to 2000 grains can be tested per batch at a rate... [See More]

  • Features: Portable
Lovibond® PFX195 Auto Colorimeter
from Lovibond® Tintometer®

The Lovibond ® PFX195 colorimeter is available as a series of nine industry-focused instruments, each including as standard the principal colour scales used in that sector. Results are also displayed in terms of spectral data and CIE values. [See More]

  • Spectral Range: 420 to 710
  • Instrument Dimensions: 435mmX195mmX170mm
  • Light Source: 5V. 10W Tungsten
  • Features: Portable; Application Software
Perkin Elmer LAMBDA Bio+ Spectrophotometer -- 5102-02
from Terra Universal, Inc.

The LAMBDA Bio+ has been specially designed for life-science laboratories that require a dedicated instrument for the determination of nucleic acid purity and concentration, protein concentrations and cell density measurements. Free Shipping! [See More]

  • Spectral Range: 190 to 1100
  • Instrument Dimensions: 260x390x100 mm
  • Resolution: 3
  • Features: Portable
On-Line Colorimeter -- CN700
from Kett US

Kett manufactures two colorimeters directed toward the powder industry. The C100 is the worldwide standard for the evaluation of rice flour purity and the C300 is used for whole grain evaluation. Using the principle of reflective light, measurements can be completed in less than five seconds. The... [See More]

  • Features: Portable
Lovibond® PFX880 Series
from Lovibond® Tintometer®

The Lovibond ® PFX880/L is an automatic version of the visual Colorimeter Models F/E, which is designed to meet a growing demand for consistent and objective colour data. It expresses colour in terms of the Red, Yellow, Blue and Neutral units that make up the Lovibond ® RYBN Colour scale. An... [See More]

  • Spectral Range: 420 to 710
  • Instrument Dimensions: 515mmX195mmX170mm
  • Light Source: 5V. 10W Tungsten
  • Features: Portable; Application Software
Perkin Elmer LAMBDA XLS+ Spectrophotometer -- 5102-00
from Terra Universal, Inc.

The LAMBDA XLS+ has been specially designed for the academic and industrial laboratories that require a small-footprint, dedicated instrument for a wide-range of applications. Free Shipping! [See More]

  • Spectral Range: 190 to 1100
  • Instrument Dimensions: 260x390x100 mm
  • Resolution: 3
  • Features: Portable
Whiteness Tester -- C100
from Kett US

Meeting JIS standards, the C100 allows for accurate, repeatable color measurement in an easy-to-use package. Simply fill the sample container with rice (or other) powder, close the top and insert into the system. The color standard is displayed within two seconds. This sampling speed allows the... [See More]

  • Features: Portable
Lovibond® PFX950 Series
from Lovibond® Tintometer®

The Lovibond ® PFX950 incorporates the popular scales that meet the colour analysis requirements of many oil processors. It includes both Lovibond ® Colour and AOCS-Tintometer ® Colour, scales that are accepted internationally for oil analysis, as well as Gardner Colour for industrial... [See More]

  • Spectral Range: 420 to 710
  • Instrument Dimensions: 515mmX195mmX170mm
  • Light Source: 5V. 10W Tungsten
  • Features: Portable
Whiteness Tester -- C300
from Kett US

Similar to the C100, the C300 tests whole rice kernels. Meeting JIS standards, the C300 allows for accurate, repeatable color measurement in an easy-to-use package. Simply fill the sample container with rice, close the top and insert into the system. The color standard is displayed within two... [See More]

  • Features: Portable
Lovibond® PFX995 Series
from Lovibond® Tintometer®

Comprehensive Colour Data for Processors of Oils and Oil Derivatives. The Lovibond ® PFX995 provides objective, unbiased colour data according to a comprehensive range of established industry scales. It is ideal for companies that process a broad selection of product types with varied colour... [See More]

  • Spectral Range: 420 to 710
  • Instrument Dimensions: 515mmX195mmX170mm
  • Light Source: 5V. 10W Tungsten
  • Features: Portable; Application Software
Lovibond® PFXi 195 Series
from Lovibond® Tintometer®

The PFXi series of spectrophotometers introduce a unique concept in liquid colour measurement: the new Lovibond ®RCMSi technology (Remote Calibration & Maintenance Service via internet). For the first time, this type of equipment offers the capability for remote calibration and servicing via... [See More]

  • Features: Portable; Application Software
Lovibond® RT100
from Lovibond® Tintometer®

Compact, lightweight spectrophotometers, giving spectral reflectance data for quality control of surface colour. The RT100 consists of a hand-held spectrometer unit with an integrated measuring head (45 degrees; / 0 degrees; measuring geometry) for precision colour measurement and control of regular... [See More]

  • Spectral Range: 400 to 700
  • Instrument Dimensions: 104 x 54 x 36 mm
  • Resolution: 8
  • Features: Portable; Application Software