Air Cooled DX Dehumidifiers
2 Results
Refrigerated Dehumidifier Rental, 160 cfm
from Aggreko
from Aggreko
160 cfm Dehumidifiers. High humidity levels can be rough on your business, causing condensation and corrosion to your critical operations. When critical processes are threatened due to power or temperature interruptions, trust Aggreko experts to help you recover quickly. Features. Desiccant... [See More]
- Removal Technique: Air Cooled
- Desiccant Reactivation: Electric
- Air Capacity: 160
- Features: Portable
FreeDry Commercial Dehumidification System
from Munters DH
from Munters DH
Instead of using natural gas to reactivate the desiccant wheel, Munters ’ FreeDry ™ unit uses waste heat to dry the Munters' desiccant wheel. FreeDry ™ combines advanced low temperature desiccant technology with refrigeration based technology to provide a dehumidifier that can... [See More]
- Removal Technique: Solid Rotor; Air Cooled
- Desiccant Reactivation: External Waste Heat
- Air Capacity: 8000
- Features: Integral Cooling