Integral Window Vacuum Viewports and Access Doors
from Nor-Cal Products, Inc. - The Vacuum Experts
Add-A-Doors provide a simple, effective method of providing an elastomer sealed access port to an existing chamber fitting or component. These products include a 7056 glass viewport hinged door and easily bolts to a like CF flange using standard hardware. The door itself is secured with a single... [See More]
- Features: Integral Window
- Port Type: Flange
- Component Type: Viewport
- Flange System / Seal: Proprietary ConflatTM type flange or fitting
from Nor-Cal Products, Inc. - The Vacuum Experts
Add-A-Doors provide a simple, effective method of providing an elastomer sealed access port to an existing chamber fitting or component. These products include a fused silica viewport hinged door and easily bolts to a like CF flange using standard hardware. The door itself is secured with a single... [See More]
- Features: Integral Window
- Port Type: Flange
- Component Type: Viewport
- Flange System / Seal: Proprietary ConflatTM type flange or fitting
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products manufactures an extensive line of high and ultra high flanged vacuum viewports. Zero length fused silica viewports are available in NW, ISO and CF flange versions and feature a one-piece welded construction. [See More]
- Features: Integral Window
- Port Type: Flange
- Component Type: Viewport
- Flange System / Seal: Proprietary ConflatTM type flange or fitting
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products manufactures an extensive line of high and ultra high flanged vacuum viewports. Zero length 7056 glass viewports are available in NW, ISO and CF flange versions and feature a one-piece welded construction. [See More]
- Features: Integral Window
- Port Type: Flange
- Component Type: Viewport
- Flange System / Seal: Proprietary ConflatTM type flange or fitting
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products manufactures an extensive line of high and ultra high flanged vacuum viewports. Standard length 7056 glass viewports are available in NW-16, 25, 40 and 50 versions and feature a one-piece welded construction. [See More]
- Features: Integral Window
- Port Type: Flange
- Component Type: Viewport
- Flange System / Seal: ISO-KF (Small Clamped, <2")