Ultra-high Vacuum (< 10-8 torr) Vacuum Viewports and Access Doors

3 Results
CF Zero Length Viewport, Fused Silica
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal Products manufactures an extensive line of high and ultra high flanged vacuum viewports. Zero length fused silica viewports are available in NW, ISO and CF flange versions and feature a one-piece welded construction. [See More]

  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
  • Port Type: Flange
  • Component Type: Viewport
  • Flange System / Seal: Proprietary ConflatTM type flange or fitting
ISO & CF Zero Length Viewport, 7056 Glass
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal Products manufactures an extensive line of high and ultra high flanged vacuum viewports. Zero length 7056 glass viewports are available in NW, ISO and CF flange versions and feature a one-piece welded construction. [See More]

  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
  • Port Type: Flange
  • Component Type: Viewport
  • Flange System / Seal: Proprietary ConflatTM type flange or fitting
NW Viewport, 7056 Glass
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal Products manufactures an extensive line of high and ultra high flanged vacuum viewports. Standard length 7056 glass viewports are available in NW-16, 25, 40 and 50 versions and feature a one-piece welded construction. [See More]

  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
  • Port Type: Flange
  • Component Type: Viewport
  • Flange System / Seal: ISO-KF (Small Clamped, <2")